- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Packaging | Series | Tolerance | Frequency | Frequency Stability | Termination Style | Lead Spacing | Load Capacitance | Drive Level | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA5070MA18-14.31818MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 14.31818 MHz | 30 PPM | SMD/SMT | - | 18 pF | 50 uW | - | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() EA5070LA12-14.7456MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 70 C | - 20 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 14.7456 MHz | 20 PPM | SMD/SMT | - | 12 pF | 50 uW | - | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() ABM8G-12.000MHZ-18-R80-D2Y-T Abracon LLC. | In Stock | - | - | - | - | + 85 C | - 40 C | - | - | - | Details | - | ABM8G | 20 PPM | 12 MHz | 30 PPM | SMD/SMT | - | 18 pF | 10 uW | 120 Ohms | - | - | 1 mm | 3.2 mm | 2.5 mm | ||
![]() DF18CC1-15.000MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 15 MHz | 30 PPM | SMD/SMT | - | 18 pF | 1 mW | 40 Ohms | Crystals | - | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() IXA12-FBFF10-27.000MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM11AIG-27.000MHZ-4Z-T3 | AEC-Q200 | Details | Reel | IXA12 | 30 PPM | 27 MHz | 50 PPM | SMD/SMT | - | 10 pF | 100 uW | 100 Ohms | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() IXA18-FBFF8-16.000MHz Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 1000 | + 125 C | - 40 C | SMD/SMT | ABM3AIG-16.000MHZ-8-R50-K4Z-T | AEC-Q200 | Details | MouseReel | IXA18 | 20 PPM | 16 MHz | 50 PPM | SMD/SMT | - | 8 pF | 300 uW | 50 Ohms | Crystals | - | 1.1 mm | 5 mm | 3.2 mm | ||
![]() IXA16-HBFF12-32.000MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM8AIG-32.000MHZ-12-2Z-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 32 MHz | 50 PPM | SMD/SMT | - | 12 pF | 200 uW | 50 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() IXA10-FBFF10-27.120 MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM12AIG-27.120MHZ-10-4Z-T | AEC-Q200 | Details | Reel | IXA10 | 30 PPM | 27.12 MHz | 50 PPM | SMD/SMT | - | 10 pF | - | 150 Ohms | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() E1SJA18-16.9344M TR Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | E1S | 15 PPM | 16.9344 MHz | 30 PPM | SMD/SMT | - | 18 pF | 1 mW | 50 Ohms | Crystals | - | 3.2 mm | 13.3 mm | 4.85 mm | ||
![]() T10GC1-18.432MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | T | 10 PPM | 18.432 MHz | 30 PPM | SMD/SMT | - | 10 pF | 10 uW | - | Crystals | - | 0.75 mm | 3.45 mm | 2.75 mm | ||
![]() IXA10-HF5F10-27.000MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM12AIG-27.000MHZ-10-D2Y-T | AEC-Q200 | Details | Reel | IXA10 | 20 PPM | 27 MHz | 30 PPM | SMD/SMT | - | 10 pF | - | 150 Ohms | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() ILCX20-FF5F8-50.000MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ABM12-50.000MHZ-D4Y-T | - | Details | Reel | ILCX20 | 30 PPM | 50 MHz | 30 PPM | SMD/SMT | - | 8 pF | 100 uW | 100 Ohms | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() DF18CC1-12.000MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 12 MHz | 30 PPM | SMD/SMT | - | 18 pF | 1 mW | 50 Ohms | Crystals | - | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() E1SJA18-4.194304M TR Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | E1S | 15 PPM | 4.194304 MHz | 30 PPM | SMD/SMT | - | 18 pF | 1 mW | 200 Ohms | Crystals | - | 3.2 mm | 13.3 mm | 4.85 mm | ||
![]() HC49US-FF5F18-18.4320MHz Abracon LLC. | In Stock | - | - | 11.1 mm x 4.7 mm | 1000 | + 85 C | - 40 C | Through Hole | ABL-18.432MHZ-D4Y | - | Details | Bulk | HC49US | 30 PPM | 18.432 MHz | 30 PPM | Radial | 4.88 mm | 18 pF | 1 mW | 40 Ohms | Crystals | - | 3.5 mm | 11.1 mm | 4.7 mm | ||
![]() ILCX13-FF5F10-25.000MHz Abracon LLC. | In Stock | - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8-25.000MHZ-10-R40-D4Y-T | - | Details | Reel | ILCX13 | 30 PPM | 25 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | 100 Ohms | Crystals | - | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() IXA12-HF5F10-19.200MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM11AIG-19.200MHZ-D2Y-T3 | AEC-Q200 | Details | Reel | IXA12 | 20 PPM | 19.2 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | 200 Ohms | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() E1SJA18-9.8304M TR Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | E1S | 15 PPM | 9.8304 MHz | 30 PPM | SMD/SMT | - | 18 pF | 1 mW | 80 Ohms | Crystals | - | 3.2 mm | 13.3 mm | 4.85 mm | ||
![]() DF18CC1-6.000MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 6 MHz | 30 PPM | SMD/SMT | - | 18 pF | 1 mW | 90 Ohms | Crystals | - | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() ILCX19-FF5F10-30.000MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ABM11-30.000MHZ-R60-D4Y-T | - | Details | Reel | ILCX19 | 30 PPM | 30 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | 60 Ohms | Crystals | - | 0.55 mm | 2 mm | 1.6 mm |