- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Compatible with (details) | Content | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Standard Frequency | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Output Format | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FO7HHABM25.176-T1 Abracon LLC. | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | 1000 | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | 5.5 V | 4.5 V | - | - | MouseReel | O7HH | - | - | - | - | - | - | - | SMD/SMT | 5 V | - | 50 pF | - | - | - | - | - | HCMOS | - | - | - | 1.6 mm | - | 7.5 mm | 5.2 mm | - | ||
![]() FO7HSCAE20.0-T2 Abracon LLC. | 3309 |
| - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | O7HS | - | - | - | - | 20 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDBAMF25.0-T1 Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | C4SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5BQCCMC19.6608-T1 Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | C5BQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO3HSKDM33.333-T1 Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | 1000 | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | - | - | - | MouseReel | O3HS | - | 20 PPM | - | - | 33.33 MHz | 25 PPM | - | SMD/SMT | - | - | 15 pF | - | - | - | - | - | - | - | - | - | 1.2 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FK161EI1HM0.032768-T5 Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | K161 | - | - | Tuning Fork Crystal | - | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO3HKCBM0.032768-T2 Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | O3HK | - | - | - | - | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO7HSCAE25.0-T2 Abracon LLC. | 1770 |
| - | - | 7 mm x 5 mm | - | - | - | - | 2000 | - | + 70 C | - | - 10 C | - | - | - | - | Details | - | 3.6 V | 3 V | - | - | MouseReel | O7HS | - | - | - | - | 25 MHz | 100 PPM | - | SMD/SMT | 3.3 V | - | 15 pF | - | - | - | - | - | HCMOS | - | - | - | 1.5 mm | - | 7 mm | 5 mm | - | ||
![]() ABS05-32.768kHz-6-T Abracon LLC. | 2449 | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | 3000 | - | + 85 C | Abracon LLC | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | - | -40°C ~ 85°C | MouseReel | ABS05 | 0.063 L x 0.039 W (1.60mm x 1.00mm) | 20 PPM | kHz Crystal (Tuning Fork) | - | 32.768 kHz | - | - | SMD/SMT | - | 90 kOhms | 6 pF | Fundamental | ±20ppm | 0.5 uW | - | - | - | Crystals | - | - | 0.5 mm | 0.020 (0.50mm) | 1.6 mm | 1 mm | - | ||
![]() 278LF-18.432-1 Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | 1000 | - | + 70 C | - | - 20 C | SMD/SMT | - | - | - | Details | - | - | - | - | - | Cut Tape | 278LF | - | - | - | - | 18.432 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() ABM8-16.000MHZ-12-D2Y-T Abracon LLC. | 1038 |
| - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | N | - | - | - | - | - | MouseReel | ABM8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM11-27.120MHZ-N2Y-T Abracon LLC. | 18 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 1000 | - | - | Abracon LLC | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | -30°C ~ 85°C | Cut Tape | ABM11 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | 27.12 MHz | ±30ppm | - | - | - | 100 Ohms | 10pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | 0.023 (0.59mm) | - | - | - | ||
![]() ABS05-32.768kHz-X-T5 Abracon LLC. | 4751 | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | 1.60 x 1.00 x 0.50mm | 5000 | - | + 85 C | Abracon LLC | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | Active | Details | 32.768kHz | - | - | - | -40°C ~ 85°C | MouseReel | ABS05 | 0.063 L x 0.039 W (1.60mm x 1.00mm) | 20 PPM | kHz Crystal (Tuning Fork) | - | 32.768 kHz | - | 2 | SMD/SMT | - | 90 kOhms | 4 pF | Fundamental | ±20ppm | 0.5 uW | - | - | - | Crystals | - | - | 0.5 mm | 0.020 (0.50mm) | 1.6 mm | 1 mm | - | ||
![]() ABS05-32.768kHz-X-3-T3 Abracon LLC. | 5991 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | 1.60 x 1.00 x 0.50mm | 3000 | - | + 85 C | Abracon LLC | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | Active | Details | 32.768kHz | - | - | - | -40°C ~ 85°C | MouseReel | ABS05 | 0.063 L x 0.039 W (1.60mm x 1.00mm) | 20 PPM | kHz Crystal (Tuning Fork) | - | 32.768 kHz | - | 2 | SMD/SMT | - | 90 kOhms | 12.5 pF | Fundamental | ±25ppm | 0.5 uW | - | - | - | Crystals | - | - | 0.5 mm | 0.020 (0.50mm) | 1.6 mm | 1 mm | - | ||
![]() FC9STCCMF4.0 Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC9STBCGF25.0 Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC9STCCMM6.0-1 Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS06L-32.768KHZ Abracon | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | 1 Phases and 12 Module | 1pc(s) | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | ABS06 | 0.079 L x 0.047 W (2.00mm x 1.20mm) | - | PS 1/12 | - | 32.768 kHz | - | - | - | - | 100 kOhms | 12.5pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() FC4SDCBMF16.0-T1 Abracon | 627 | - | - | Surface Mount | 13.5 mm x 5 mm | Fox / Abracon | - | - | 13.5 x 5.0 x 4.5mm | 1000 | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | SMD | - | Details | 16MHz | - | - | 0.018877 oz | - | MouseReel | C4SD | - | 30 PPM | Resistance Weld SMD Crystal | Crystals | 16 MHz | 50 PPM | 2 | SMD/SMT | - | - | 20pF | - | ±30ppm | 0.1 mW | Crystals | 40 Ohms | - | Crystals | Crystals | - | 4.5 mm | - | 13.5 mm | 5 mm | - | ||
![]() FC9SDCBMF8.0-T1 Abracon | 806 |
| - | Surface Mount | - | Fox / Abracon | - | - | 13.5 x 5 x 3.2mm | 1000 | ABRACON | - | - | - | - | - | SMD | - | Details | 8MHz | - | - | 0.015068 oz | - | MouseReel | C9SD | - | - | - | Crystals | - | - | 2 | - | - | - | 20pF | - | ±30ppm | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - |