- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Approvals | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Output Frequency | Package | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Shaft Type | Standard Frequency | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | Type | Terminal Finish | Color | Additional Feature | Subcategory | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | ESR (Equivalent Series Resistance) | Symmetry-Max | Oscillator Type | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Coil Voltage | Aging | Crystal/Resonator Type | Series Resistance | Screening Level | Output Level | Product | Input Voltage | Product Category | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM7-24.000MHZ-R30-D4-T Abracon | 1242 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | ABM7 | 0.236 L x 0.138 W (6.00mm x 3.50mm) | - | - | - | MHz Crystal | - | - | - | - | - | 24 MHz | ±50ppm | - | - | - | 30 Ohms | - | - | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() X24M000000S244 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASV-48.000MHz-EJ Abracon | 33 |
| - | Surface Mount | - | - | - | - | UL;CE | - | 7 x 5 x 1.8mm | - | - | Cutler Hammer, Div of Eaton Co | XTFR1P6BBN | 70°C | - | -20°C | - | - | - | - | - | - | - | 48MHz | - | - | SMD | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20ppm | - | - | - | - | - | XO | - | - | - | - | - | - | 400 VAC 50Hz | - | - | - | - | HCMOS, TTL | - | - | - | - | - | 1.8mm | - | - | - | - | - | ||
![]() ABL-25.000MHZ-B4Y-F-T Abracon | In Stock | - | - | - | - | - | - | - | - | ABRACON | - | 1000 | - | ABRACON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon | - | - | - | - | - | - | - | - | ||
![]() ABLS-18.432MHZ-B4 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDCBMF12.288-T1 Abracon | 2430 |
| - | - | 13.5 mm x 5 mm | - | - | - | - | Fox / Abracon | - | 1000 | - | Miscellaneous | - | + 70 C | - | - 20 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.018877 oz | - | - | MouseReel | C4SD | - | 30 PPM | - | - | Resistance Weld SMD Crystal | - | - | - | Crystals | - | 12.288 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | 20 pF | - | - | 0.1 mW | Crystals | 60 Ohms | - | - | - | - | - | - | Crystals | - | Crystals | - | - | 4.5 mm | - | 13.5 mm | 5 mm | - | - | ||
![]() FC4STCBMF12.288-BAG200 Abracon | In Stock | - | - | - | - | - | - | - | CE | - | - | - | - | Sick | 1081888 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid | - | - | - | -30 to 85 Degrees C | - | - | - | - | - | 1.5 m Radial Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8~30 VDC | - | IP65 | - | - | - | - | - | - | - | ||
![]() ABLS-25.000MHZ-B4YF-T Abracon | 504 |
| - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | ABRACON LLC | Abracon Corporation | ABLS-25.000MHZ-B4Y-F-T | - | Abracon LLC | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | Active | 5.65 | - | Yes | - | - | - | - | -20°C ~ 70°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | - | e3 | - | MHz Crystal | Tin (Sn) | - | - | - | compliant | 25 MHz | ±30ppm | - | - | - | 100 Ohms | - | - | - | 3rd Overtone | ±30ppm | - | - | - | - | - | PARALLEL - FUNDAMENTAL | - | - | - | - | - | - | - | - | - | 0.165 (4.20mm) | - | - | - | - | ||
![]() AB-6.144MHZ Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | 6.144 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM8G-26.000MHZ-9-D2X-T Abracon | In Stock | - | - | - | - | - | - | Polyvinylidene with Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABLS-3.579545MHZ-T Abracon | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | 3.63(V) | 2.97(V) | -40C to 85C | - | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | - | 48 | - | Industrial grade | - | Bulk | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | ±20(ppm) | 4 | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | INDUSTRIALC | - | - | - | - | - | 3.2(mm) | - | - | - | - | 0.75(mm) | - | ||
![]() ABM8G-26.000MHZ-8-B2X-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | AT-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOCJY-19.44MHZ-E Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AB-763-8.000MHZ-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS06-129-32.768KHZ-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM8G-14.31818MHZ-9-B2X-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM8G-12.288MHZ-9-B2X-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABMM-25.000MHZ-33-D2-T Abracon | In Stock | - | - | - | - | - | - | - | - | ABRACON | - | 1000 | ABRACON LLC | ABRACON | ABMM-25.000MHZ-33-D-2-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.65 | Details | - | - | - | - | - | - | Reel | ABMM | - | - | - | - | - | - | - | - | Crystals | compliant | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | PARALLEL - FUNDAMENTAL | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | ||
![]() AIUR-02H-151K-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | T20P11F9916CUES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM3B-20.000MHZ-10-K1Z-T Abracon | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | cETLus | - | - | - | ABRACON LLC | ABB Control | OVRHLD25-230-16 | - | - | - | - | 20 MHz | - | - | - | 125 °C | -40 °C | - | - | SMD, 4 PIN | - | Active | - | - | 5.65 | Yes | Yes | - | - | - | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | TR, 7 INCH | - | compliant | - | 0.01% | - | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | - | - | - | 10 pF | - | 10 ppm | 10 µW | - | - | - | 5 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - |