- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | Lead Length | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABLS2-48.000MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 48MHz | ±10ppm | - | - | - | - | 80Ohm | 18pF | 3rd Overtone | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABLS2-6.000MHZ-D4Y-T Abracon LLC | 1324 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 4.7mm | - | 6MHz | ±30ppm | - | - | - | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | - | 100Ohm | 3.302mm | 0.130 3.30mm | 11.4mm | 4.7mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AB15T-32.768KHZ Abracon LLC | 10 |
| Datasheet | - | - | Through Hole | Cylindrical Can, Radial | 2 | - | -20°C~70°C | Bulk | AB15T | 0.055Diax0.197L 1.40mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | kHz Crystal (Tuning Fork) | - | 70°C | -20°C | - | - | - | - | 1.4mm | - | 32.768kHz | - | - | - | - | 4.3mm | 40kOhms | 12.5pF | Fundamental | ±20ppm | - | - | 40Ohm | 5.1054mm | 0.201 5.10mm | 1.4mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABLS-27.000MHZ-B2F-T Abracon LLC | 794 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 27MHz | ±50ppm | - | - | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | 0.002 % | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABM3-40.000MHZ-B2-T Abracon LLC | 516 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -20°C~70°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | 3.2mm | - | 40MHz | ±50ppm | - | - | - | - | 25Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABLS-18.432MHZ-B4-T Abracon LLC | 1095 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 18.432MHz | ±50ppm | - | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABM3B-20.000MHZ-10-1-U-T Abracon LLC | 1215 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | - | 3.2mm | - | 20MHz | ±10ppm | - | - | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | - | 1.0922mm | 0.043 1.10mm | 5mm | 3.2004mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABM2-22.1184MHZ-D4Y-T Abracon LLC | 10 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -40°C~85°C | Tape & Reel (TR) | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | 4.5mm | - | 22.1184MHz | ±30ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 1.6002mm | 0.081 1.80mm | 8mm | 4.4958mm | No | - | RoHS Compliant | - | ||
![]() AB-4.000MHZ-B2 Abracon LLC | 738 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | 2 | - | -20°C~70°C | Bulk | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 4MHz | ±100ppm | 4.88mm | - | - | - | 100Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.5062mm | 5mm | - | Yes | RoHS Compliant | Lead Free | ||
![]() ABM8G-12.000MHZ-4Y-T3 Abracon LLC | 158800 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 60°C | -10°C | - | - | - | - | 2.5mm | - | 12MHz | ±30ppm | - | - | - | - | 120Ohms | 10pF | Fundamental | ±30ppm | - | - | 120Ohm | 990.6μm | 0.039 1.00mm | 3.2mm | 2.4892mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM7-24.576MHZ-D2Y-T Abracon LLC | 16850 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.002% | e4 | no | Active | Not Applicable | SMD/SMT | MHz Crystal | Gold (Au) - electroplated | - | - | Ceramic | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | 3.5mm | - | 24.576MHz | ±30ppm | - | - | 24.576MHz | - | 50Ohm | 18pF | Fundamental | ±20ppm | - | 10 μW | - | 1.397mm | 0.055 1.40mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABM11-24.000MHZ-B7G-T Abracon LLC | 1019 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM11 | 0.079Lx0.063W 2.00mmx1.60mm | 0.0015% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 1.6mm | - | 24MHz | ±15ppm | - | - | - | - | 100Ohms | 10pF | Fundamental | ±15ppm | - | - | 100Ohm | 584.2μm | 0.023 0.59mm | 2mm | 1.6mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABL-16.384MHZ-B2 Abracon LLC | 1320 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | 2 | - | -20°C~70°C | Bulk | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 16.384MHz | ±50ppm | - | - | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | - | 40Ohm | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5mm | No | Yes | RoHS Compliant | Lead Free | ||
![]() ABM3-13.000MHZ-B4Y-T Abracon LLC | 949 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 13MHz | ±30ppm | - | - | - | - | 60Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | - | - | ROHS3 Compliant | - | ||
![]() ABLS2-8.192MHZ-D4Y-T Abracon LLC | 1660 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 4.7mm | - | 8.192MHz | ±30ppm | - | - | - | - | 80Ohms | 18pF | Fundamental | ±30ppm | - | - | 80Ohm | 3.302mm | 0.130 3.30mm | 11.4mm | 4.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM2-10.000MHZ-D4Y-T Abracon LLC | 36 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 10MHz | ±30ppm | - | - | - | - | 60Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 1.6002mm | 0.081 1.80mm | 8.001mm | 4.4958mm | No | - | RoHS Compliant | - | ||
![]() ABM3-24.576MHZ-B2-T Abracon LLC | 3000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -20°C~70°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | 3.2mm | - | 24.576MHz | ±50ppm | - | - | - | - | 30Ohms | 18pF | Fundamental | ±20ppm | - | - | 30Ohm | 1.2954mm | 0.051 1.30mm | 5mm | 3.2mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ABMM-16.9344MHZ-B2-T Abracon LLC | 827 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -20°C~70°C | Tape & Reel (TR) | ABMM | 0.276Lx0.197W 7.00mmx5.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | - | Ceramic | - | - | - | 5.2mm | - | 16.9344MHz | ±50ppm | - | - | - | - | 50Ohm | 18pF | Fundamental | ±20ppm | 0.002 % | - | 50Ohm | 1.2954mm | 0.051 1.30mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABLSG-24.000MHZ-D2Y-T Abracon LLC | 1130 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US - 3 Lead | 3 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin (Sn) | - | - | - | AT-CUT; TAPE AND REEL | 8541.60.00.60 | - | - | - | 24MHz | ±30ppm | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 24MHz | - | 40Ohm | 18pF | Fundamental | ±20ppm | - | 100 μW | 40Ohm | 4.191mm | 0.165 4.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM3B-19.680MHZ-10-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | yes | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | - | Ceramic | TR, 7 INCH | - | 0F | - | unknown | 19.68MHz | ±10ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 19.68MHz | - | 50Ohm | 10pF | Fundamental | - | - | 10 μW | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | Lead Free |