- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Body Material | Brand | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | Qualification | RoHS | Shell Sizes | Shell Style# | Standard Frequency | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Subcategory | Current Rating | Frequency | Frequency Stability | Pin Count | Termination Style | Number of Contacts | Contact Gender | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Shell Plating | Product | Mounting Angle | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC4STCBGF4.194304 Abracon | In Stock | - | - | Gold | - | - | Aluminum | - | Amphenol Aerospace | Copper Alloy | - | 1 | 15-15 | Amphenol | - | - | - | Free Hanging | - | - | - | - | - | Details | 15 | Straight | - | 38999 | - | 600 VAC, 850 VDC | - | Bulk | TV 38999 III | - | - | - | - | - | 15 Position | - | - | - | Circular Connectors | 7.5 A, 13 A | - | - | - | Crimp | - | Pin (Male) | - | - | - | - | - | Standard Circular Connector | - | Electroless Nickel | Plugs | Straight | Standard Circular Connector | - | - | - | - | - | - | - | ||
![]() MMC-541F-6.7458MHZ-T Abracon | In Stock | - | - | Gold | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Crimp | Circular | - | - | - | - | Male | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ||
![]() ABM8-24.576MHZ-10-R40-B3Y-T Abracon | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | 24.576 MHz | ±30ppm | - | - | - | - | 40 Ohms | 10pF | Fundamental | ±25ppm | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() FSRLF327 Abracon | 18401 | - | - | - | - | 8.7 mm x 3.7 mm | - | - | Fox / Abracon | - | - | 3000 | - | ABRACON | + 85 C | - | - 40 C | SMD/SMT | - | - | FKFSREIHM0.032768-T3 | - | - | Details | - | - | - | - | 0.000004 oz | - | - | MouseReel | FSR327 | - | 20 PPM | - | - | SMD Tuning Fork | - | - | - | - | Crystals | - | 32.768 kHz | - 0.04 PPM | - | SMD/SMT | - | - | - | 12.5 pF | - | - | 1 uW | Crystals | 65 kOhms | - | - | - | Crystals | - | 2.5 mm | - | 8.7 mm | 3.7 mm | - | - | ||
![]() FOXSLF/081-20 Abracon | In Stock | - | - | - | - | HC-49/US | - | - | Fox / Abracon | - | - | 200 | - | ABRACON | + 70 C | - | - 20 C | Through Hole | - | - | FC4STCBMF8.192-BAG200 | - | - | Details | - | - | - | - | 0.000019 oz | - | - | Bulk | HC49SLF | - | 50 PPM | - | - | Resistance Weld Crystal | - | - | - | - | Crystals | - | 8.192 MHz | 50 PPM | - | Radial | - | - | - | 20 pF | - | - | 100 uW | Crystals | 80 Ohms | - | - | - | Crystals | - | 3.6 mm | - | 11.35 mm | 4.65 mm | - | - | ||
![]() ABMM2-25.000MHZ-R30-E6-T Abracon | 1024 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | ABMM2 | 0.236 L x 0.142 W (6.00mm x 3.60mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | 25 MHz | ±30ppm | - | - | - | - | 30 Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() ABL-32.000MHZ-FI Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | 0.005 % | Radial | - | - | - | 70 °C | 0 °C | - | - | - | 32 MHz | 50 ppm | - | - | - | - | 80 Ω | 18 pF | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | 11.5 mm | 5 mm | - | - | ||
![]() FC3BQCBGF24.0-T3 Abracon | In Stock | - | - | - | - | - | - | - | Fox / Abracon | - | - | 3000 | - | ABRACON | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000601 oz | - | - | Cut Tape | C3BQ | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FC3BSEBEP20.0-T1 Abracon | In Stock | - | - | - | - | - | - | - | Fox / Abracon | - | - | 1000 | - | ABRACON | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000803 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FC3BQCCKM12.0-T3 Abracon | In Stock | - | - | - | - | - | - | - | Fox / Abracon | - | - | 3000 | - | ABRACON | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000601 oz | - | - | - | C3BQ | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FC1BACBEI20.0 Abracon | In Stock | - | - | - | - | 2 mm x 1.6 mm | - | - | Fox / Abracon | - | - | 3000 | - | ABRACON | + 125 C | - | - 40 C | SMD/SMT | - | - | FC1BACBEI20.0-T3 | - | AEC-Q200 | Details | - | - | - | - | - | - | - | Reel | C1BA | - | 30 PPM | - | - | Auto Grade Crystal | - | - | - | - | Crystals | - | 20 MHz | 50 PPM | - | SMD/SMT | - | - | - | 10 pF | - | - | 100 uW | Crystals | 200 Ohms | - | Crystals | - | Crystals | - | 0.45 mm | - | 2 mm | 1.6 mm | - | - | ||
![]() FC5BSHHED8.0-T1 Abracon | In Stock | - | - | - | - | - | - | - | Fox / Abracon | - | - | 1000 | - | ABRACON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001706 oz | - | - | - | C5BS | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FC8AQCCMC3.6864-T1 Abracon | 12768 |
| - | - | Surface Mount | - | - | - | Fox / Abracon | - | 10 x 4.5 x 1.7mm | 1000 | - | ABRACON | + 70 C | - | 0 C | - | - | SMT | FC8AQCCMC36864 | - | - | Details | - | - | 3.6864MHz | - | 0.006011 oz | - | - | MouseReel | C8AQ | - | 30 PPM | - | - | - | - | - | - | - | Crystals | - | 3.6864 MHz | 30 PPM | 2 | SMD/SMT | - | - | - | 20pF | - | ±30ppm | 0.5 mW | Crystals | 150 Ohms | - | - | - | Crystals | - | 1.4 mm | - | 10 mm | 4.5 mm | - | - | ||
![]() FC3BGFFLM24.0-T3 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC7BSEBLF25.0-T1 Abracon | In Stock | - | - | - | - | 7.5 mm x 5.15 mm | - | - | Fox / Abracon | - | - | 1000 | - | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | 0.004408 oz | - | - | - | FC7BS | - | 20 PPM | - | - | - | - | - | - | - | Crystals | - | 25 MHz | 50 PPM | - | SMD/SMT | - | - | - | 18 pF | - | - | - | Crystals | - | - | Crystals | - | Crystals | - | 1.1 mm | - | 7.5 mm | 5.15 mm | - | - | ||
![]() FC3BSHFEF39.0-T3 Abracon | In Stock | - | - | - | - | - | - | - | ABRACON | - | - | 3000 | - | ABRACON | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | C3BS | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FO7HSCAF18.0-T1 Abracon | In Stock | - | - | - | - | - | - | - | ABRACON | - | - | 1000 | - | ABRACON | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | O7HS | - | - | - | - | - | - | - | - | - | Crystals | - | 18 MHz | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FC3VREEDM38.88-T1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC3BSEEGM38.88-T3 Abracon | In Stock | - | - | - | - | 3.2 mm x 2.5 mm | - | - | Fox / Abracon | - | - | 3000 | - | ABRACON | + 60 C | - | - 10 C | SMD/SMT | - | - | FC3BSEEGM38.88-T3 | - | - | Details | - | - | - | - | 0.000001 oz | - | - | Cut Tape | C3BS | - | 50 PPM | - | - | SMD Crystal | - | - | - | - | Crystals | - | 38.88 MHz | 50 PPM | - | SMD/SMT | - | - | - | 12 pF | - | - | 0.1 mW | Crystals | 40 Ohms | - | Crystals | - | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | - | ||
![]() FC4SDBALF25.0-T1 Abracon | In Stock | - | - | - | - | 13.5 mm x 5 mm | - | - | Fox / Abracon | - | - | 1000 | - | ABRACON | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | 0.018877 oz | - | - | Cut Tape | C4SD | - | 50 PPM | - | - | Resistance Weld SMD Crystal | - | - | - | - | Crystals | - | 25 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | - | - | 0.1 mW | Crystals | 100 Ohms | - | Crystals | - | Crystals | - | 4.5 mm | - | 13.5 mm | 5 mm | - | - |