- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Termination Style | Load Capacitance | Drive Level | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC3BSHFWM16.0-T3 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | 3000 | ABRACON | + 85 C | - 40 C | SMD/SMT | Details | 0.000803 oz | Reel | C3BS | 10 PPM | Ceramic SMD Crystal | Crystals | 16 MHz | 15 PPM | SMD/SMT | 9 pF | 0.1 mW | Crystals | 60 Ohms | Crystals | Crystals | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() FC3BSEEDM26.0-T3 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | 3000 | ABRACON | + 85 C | - 40 C | SMD/SMT | Details | 0.000803 oz | Reel | C3BS | 20 PPM | Ceramic SMD Crystal | Crystals | 26 MHz | 20 PPM | SMD/SMT | 8 pF | 0.1 mW | Crystals | 40 Ohms | Crystals | Crystals | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() FC4BSBBMD24.576-T1 Abracon | In Stock | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | Details | 0.000934 oz | Cut Tape | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC5AGCBLM27.0-T1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC3BSFFDM12.0-T3 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | 3000 | ABRACON | + 85 C | - 40 C | SMD/SMT | Details | 0.000803 oz | Reel | C3BS | 15 PPM | Ceramic SMD Crystal | Crystals | 12 MHz | 15 PPM | SMD/SMT | 8 pF | 0.1 mW | Crystals | 80 Ohms | Crystals | Crystals | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() FC5AQBBME18.0-T1 Abracon | In Stock | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | Details | 0.001804 oz | Cut Tape | C5AQ | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC4SDCBLM12.0-T1 Abracon | In Stock | - | - | 13.5 mm x 5 mm | Fox / Abracon | 1000 | ABRACON | - | - | SMD/SMT | Details | 0.018877 oz | Cut Tape | C4SD | 30 PPM | Resistance Weld SMD Crystal | Crystals | 12 MHz | 50 PPM | SMD/SMT | - | 0.1 mW | Crystals | 60 Ohms | Crystals | Crystals | - | 4.5 mm | 13.5 mm | 5 mm | ||
![]() FC5AGECLM8.0-T1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5AQBAME8.0-T1 Abracon | In Stock | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | Details | 0.001804 oz | Cut Tape | C5AQ | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC5AQBAME10.0-T1 Abracon | In Stock | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | Details | 0.001804 oz | Cut Tape | C5AQ | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC4SDCBMF20.0-T1 Abracon | 767 |
| - | 13.5 mm x 5 mm | Fox / Abracon | 1000 | ABRACON | + 70 C | - 20 C | SMD/SMT | Details | 0.018877 oz | MouseReel | C4SD | 30 PPM | Resistance Weld SMD Crystal | Crystals | 20 MHz | 50 PPM | SMD/SMT | 20 pF | 0.1 mW | Crystals | 30 Ohms | Crystals | Crystals | - | 4.5 mm | 13.5 mm | 5 mm | ||
![]() FC4SDCBMM10.0-T1 Abracon | In Stock | - | - | 13.5 mm x 5 mm | Fox / Abracon | 1000 | ABRACON | + 85 C | - 40 C | SMD/SMT | Details | 0.018877 oz | MouseReel | C4SD | 30 PPM | Resistance Weld SMD Crystal | Crystals | 10 MHz | 50 PPM | SMD/SMT | 20 pF | 0.1 mW | Crystals | 60 Ohms | Crystals | Crystals | - | 4.5 mm | 13.5 mm | 5 mm | ||
![]() FC4SDCCGM4.0-T1 Abracon | In Stock | - | - | 13.5 mm x 5 mm | Fox / Abracon | 1000 | ABRACON | - | - | SMD/SMT | Details | 0.018877 oz | Cut Tape | C4SD | 30 PPM | Resistance Weld SMD Crystal | Crystals | 4 MHz | 30 PPM | SMD/SMT | - | 0.1 mW | Crystals | 150 Ohms | Crystals | Crystals | - | 4.5 mm | 13.5 mm | 5 mm | ||
![]() FC4SDCBMM6.0-T1 Abracon | In Stock | - | - | 13.5 mm x 5 mm | Fox / Abracon | 1000 | ABRACON | + 85 C | - 40 C | SMD/SMT | Details | 0.018877 oz | MouseReel | C4SD | 30 PPM | Resistance Weld SMD Crystal | Crystals | 6 MHz | 50 PPM | SMD/SMT | 20 pF | 0.1 mW | Crystals | 120 Ohms | Crystals | Crystals | - | 4.5 mm | 13.5 mm | 5 mm | ||
![]() FC4SDCBLM8.0-T1 Abracon | In Stock | - | - | 13.5 mm x 5 mm | Fox / Abracon | 1000 | ABRACON | - | - | SMD/SMT | Details | 0.018877 oz | - | C4SD | 30 PPM | Resistance Weld SMD Crystal | Crystals | 8 MHz | 50 PPM | SMD/SMT | - | 0.1 mW | Crystals | 80 Ohms | Crystals | Crystals | - | 4.5 mm | 13.5 mm | 5 mm | ||
![]() FC5AQBBDM8.0-T1 Abracon | In Stock | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | Details | 0.001804 oz | - | C5AQ | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC4SDCAMM4.0-T1 Abracon | In Stock | - | - | 13.5 mm x 5 mm | Fox / Abracon | 1000 | ABRACON | + 85 C | - 40 C | SMD/SMT | Details | 0.018877 oz | Cut Tape | C4SD | 30 PPM | Resistance Weld SMD Crystal | Crystals | 4 MHz | 100 PPM | SMD/SMT | - | 0.1 mW | Crystals | 150 Ohms | Crystals | Crystals | - | 4.5 mm | 13.5 mm | 5 mm | ||
![]() FC4SDCCEM15.0-T1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FK13LEIVM0.032768-T3 Abracon | In Stock | - | - | - | Fox / Abracon | 3000 | ABRACON | - | - | - | - | 0.000420 oz | Reel | K13L | - | Tuning Fork Crystal | Crystals | 32.768 kHz | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC7BSBBED25.0-T2 Abracon | In Stock | - | - | 7.5 mm x 5.15 mm | Fox / Abracon | 2000 | ABRACON | + 60 C | - 10 C | SMD/SMT | - | 0.004408 oz | - | FC7BS | 50 PPM | - | Crystals | 25 MHz | 50 PPM | SMD/SMT | 10 pF | - | Crystals | - | Crystals | Crystals | - | 1.1 mm | 7.5 mm | 5.15 mm |