- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Lead Spacing | Interface | Load Capacitance | Program Memory Size | Data Bus Width | Drive Level | Product Type | ESR | Blow Characteristic | Fuse Current | Product | Kit Contents | Product Category | Device Core | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA1012HA07-37.400M TR Abracon | In Stock | - | - | 1.2 mm x 1 mm | - | - | - | - | + 70 C | - | - 20 C | - | MSL 3 - 168 hours | - | - | - | - | - | - | EA1012 | 15 PPM | - | - | - | 37.4 MHz | 20 PPM | SMD/SMT | - | I2C, I2S, SPI, UART, USART | 7 pF | 1MB | 32bit | 100 uW | - | 80 Ohms | - | - | - | - | - | ARM Cortex-M33F | - | 0.33 mm | 1.2 mm | 1 mm | ||
![]() EA1216MA08-24.000M TR Abracon | 2707 |
| - | 1.6 mm x 1.2 mm | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | EA1216 | 15 PPM | - | - | - | 24 MHz | 20 PPM | SMD/SMT | - | - | 8 pF | - | - | 100 uW | - | 150 Ohms | - | - | - | SIMATIC STEP 7 Basic V16; Float License, Engg SW in TIA Portal, SW & Doc on DVD, License Key on USB | - | - | - | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() EA1216MA08-26.000M TR Abracon | 2707 |
| - | 1.6 mm x 1.2 mm | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | EA1216 | 15 PPM | - | - | - | 26 MHz | 20 PPM | SMD/SMT | - | - | 8 pF | - | - | 100 uW | - | 150 Ohms | Time Delay | 800mA | - | - | - | - | - | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() 277LF-40-18 Abracon | In Stock | - | - | - | - | Fox / Abracon | 1000 | ABRACON | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | 0.021143 oz | MouseReel | 277 | 20 PPM | Resistance Weld Thru Hole Crystal | Crystals | - | 40 MHz | 20 PPM | Radial | 4.88 mm | - | 18 pF | - | - | 0.1 mW | Crystals | 20 Ohms | - | - | Crystals | - | Crystals | - | - | 3.6 mm | 11.35 mm | 4.65 mm | ||
![]() FC8AQCCEC3.6864-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | - | - | - | - | - | Details | 0.006011 oz | Reel | C8AQ | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | - | - | - | ||
![]() FC7BSCCJC10.0-T1 Abracon | In Stock | - | - | 7.5 mm x 5.15 mm | - | Fox / Abracon | 1000 | ABRACON | + 70 C | - | 0 C | SMD/SMT | - | - | - | - | Details | 0.004408 oz | - | FC7BS | 30 PPM | - | Crystals | - | 10 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | - | - | Crystals | - | - | - | Crystals | - | Crystals | - | - | 1.1 mm | 7.5 mm | 5.15 mm | ||
![]() FC7ASCCEC7.3728-T2 Abracon | In Stock | - | - | - | - | Fox / Abracon | 2000 | ABRACON | - | - | - | - | - | - | - | - | Details | 0.004432 oz | Reel | C7AS | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | - | - | - | ||
![]() FC7BSCCLC14.31818-T1 Abracon | In Stock | - | - | 7.5 mm x 5.15 mm | - | Fox / Abracon | 1000 | ABRACON | + 70 C | - | 0 C | SMD/SMT | - | - | - | - | Details | 0.004408 oz | - | FC7BS | 30 PPM | - | Crystals | - | 14.31818 MHz | 30 PPM | SMD/SMT | - | - | 18 pF | - | - | - | Crystals | - | - | - | Crystals | - | Crystals | - | - | 1.1 mm | 7.5 mm | 5.15 mm | ||
![]() FC7BSCCJF10.0-T2 Abracon | In Stock | - | - | 7.5 mm x 5.15 mm | - | Fox / Abracon | 2000 | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | - | - | - | Details | 0.004408 oz | - | FC7BS | 30 PPM | - | Crystals | - | 10 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | - | - | Crystals | - | - | - | Crystals | - | Crystals | - | - | 1.1 mm | 7.5 mm | 5.15 mm | ||
![]() FC3BSBCGF24.0-T3 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | - | Fox / Abracon | 3000 | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | - | - | - | Details | 0.000803 oz | Reel | C3BS | 50 PPM | Ceramic SMD Crystal | Crystals | - | 24 MHz | 30 PPM | SMD/SMT | - | - | 12 pF | - | - | 0.1 mW | Crystals | 50 Ohms | - | - | Crystals | - | Crystals | - | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() FC7BSCCJD8.0-T2 Abracon | In Stock | - | - | 7.5 mm x 5.15 mm | - | Fox / Abracon | 2000 | ABRACON | + 60 C | - | - 10 C | SMD/SMT | - | - | - | - | Details | 0.004408 oz | - | FC7BS | 30 PPM | - | Crystals | - | 8 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | - | - | Crystals | - | - | - | Crystals | - | Crystals | - | - | 1.1 mm | 7.5 mm | 5.15 mm | ||
![]() FC3BSEEGD12.0-T3 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | - | Fox / Abracon | 3000 | ABRACON | + 60 C | - | - 10 C | SMD/SMT | - | - | - | - | Details | 0.000803 oz | - | C3BS | 20 PPM | Ceramic SMD Crystal | Crystals | - | 12 MHz | 20 PPM | SMD/SMT | - | - | 12 pF | - | - | 0.1 mW | Crystals | 80 Ohms | - | - | Crystals | - | Crystals | - | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() FC3BSCCGF10.0-T3 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | - | Fox / Abracon | 3000 | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | - | - | - | Details | 0.000803 oz | - | C3BS | 30 PPM | Ceramic SMD Crystal | Crystals | - | 10 MHz | 30 PPM | SMD/SMT | - | - | 12 pF | - | - | 0.1 mW | Crystals | 150 Ohms | - | - | Crystals | - | Crystals | - | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() FC2BSHEDM32.0-T3 Abracon | In Stock | - | - | - | - | Fox / Abracon | 3000 | ABRACON | - | - | - | - | - | - | - | - | Details | 0.000396 oz | Reel | C2BS | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | - | - | - | ||
![]() FC3BSBBAD14.7456-T3 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | - | Fox / Abracon | 3000 | ABRACON | + 60 C | - | - 10 C | SMD/SMT | - | - | - | - | Details | 0.000803 oz | - | C3BS | 50 PPM | Ceramic SMD Crystal | Crystals | - | 14.7456 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 0.1 mW | Crystals | 80 Ohms | - | - | Crystals | - | Crystals | - | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() FC3BSHHGD12.0-T3 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | - | Fox / Abracon | 3000 | ABRACON | + 60 C | - | - 10 C | SMD/SMT | - | - | - | - | Details | 0.000803 oz | - | C3BS | 10 PPM | Ceramic SMD Crystal | Crystals | - | 12 MHz | 10 PPM | SMD/SMT | - | - | 12 pF | - | - | 0.1 mW | Crystals | 80 Ohms | - | - | Crystals | - | Crystals | - | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() FC7BSCCMM7.3728-T1 Abracon | In Stock | - | - | 7.5 mm x 5.15 mm | - | Fox / Abracon | 1000 | ABRACON | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | 0.004408 oz | Cut Tape | FC7BS | 30 PPM | SMD Crystals | Crystals | - | 7.3728 MHz | 30 PPM | SMD/SMT | - | - | 20 pF | - | - | 500 uW | Crystals | 80 Ohms | - | - | Crystals | - | Crystals | - | - | 1.1 mm | 7.5 mm | 5.15 mm | ||
![]() ABL-18.432MHZ-18-D-7-Y-F-I Abracon | In Stock | - | - | - | 086460 | - | - | - | - | Molex | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABMM2-16.9344MHZ-B2-T Abracon | In Stock | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | Bag | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM3C-40.000MHZ-J4-T Abracon | In Stock | - | - | - | DIV43E25 | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | Bag | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |