- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Body Material | Breakdown Voltage / V | Reverse Stand-off Voltage | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Power Rating | Max Power Dissipation | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Contact Style | Load Capacitance | Element Configuration | Frequency Tolerance | Accuracy | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Max Breakdown Voltage | ESD Protection | Min Breakdown Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA2532NA12-30.000M TR Abracon | In Stock | - | - | Lead, Tin | - | - | - | - | - | Compliant | - | - | - | 1 % | 2 | - | 50 ppm/°C | - | 243 kΩ | 150 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | MIL-PRF-55342 | 3216 | 1206 | - | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | 838.2 µm | - | 3.2004 mm | 1.6002 mm | 381 µm | No | - | - | ||
![]() EA2532LA12-27.120M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532LA18-27.120M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532NA08-30.000M TR Abracon | In Stock | - | - | - | Holder | - | - | - | - | Non-Compliant | - | 30 kV | Bulk | 10 % | - | - | - | - | - | 100 °C | -55 °C | - | - | 800 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.991 mm | - | - | - | - | - | - | ||
![]() EA2532NA18-32.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532LA10-33.333M TR Abracon | In Stock | - | - | - | Surface Mount | 2 | - | 20 V | 18 V | Compliant | - | - | Cut Tape | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | Single | - | - | 100 nA | 29.2 V | 20.5 A | 600 W | Unidirectional | 1 mA | 22.1 V | Yes | 20 V | - | 1.1 mm | - | 4 mm | 2.7 mm | - | - | No SVHC | - | ||
![]() EA2532NA08-18.432M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532NA12-32.000M TR Abracon | In Stock | - | - | Lead, Tin | - | - | - | - | - | Compliant | 200 V | - | Tape & Reel (TR) | 1 % | 2 | - | 200 ppm/°C | - | 1.74 Ω | 155 °C | -55 °C | Thick Film | - | - | 250 mW | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 609.6 µm | - | 3.2004 mm | 1.6002 mm | - | No | - | Contains Lead | ||
![]() EA2532NA10-48.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532LA10-14.31818M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532NA08-13.560M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532PA08-16.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532NA18-14.31818M TR Abracon | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532PA18-28.6363M TR Abracon | In Stock | - | - | - | Surface Mount | 4 | - | - | - | Compliant | - | - | Cut Tape | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 32.768 kHz | - | - | - | - | 55 kΩ | - | - | - | 12.5 pF | - | 0.002 % | 0.005 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() EA2532PA10-18.432M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532QA08-13.560M TR Abracon | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532PA08-20.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532PA08-25.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532QA08-32.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532PA18-27.120M TR Abracon | In Stock | - | - | Gold | - | - | Aluminium | - | - | Compliant | - | - | - | - | - | Crimp | - | Circular | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - |