- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Output Format | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FO7HHAAE50.0-T2 Abracon | 1829 |
| - | - | 7 mm x 5 mm | ABRACON | 2000 | ABRACON | + 70 C | - | - 10 C | - | - | - | Details | 5.5 V | 4.5 V | - | - | Reel | O7HH | - | - | - | - | - | - | Crystals | - | - | SMD/SMT | 5 V | - | 50 pF | - | - | - | Crystals | - | HCMOS | - | Crystals | - | 1.6 mm | - | 7.5 mm | 5.2 mm | - | - | ||
![]() FO7HBAAM19.6608-T1 Abracon | In Stock | - | - | - | - | ABRACON | 1000 | ABRACON | - | - | - | - | - | - | Details | - | - | - | - | Reel | O7HB | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FO5HSBJM25.0-T1 Abracon | In Stock | - | - | - | - | ABRACON | 1000 | ABRACON | - | - | - | - | - | - | Details | - | - | - | - | Reel | O5HS | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FO7HSCAM1.0-T2 Abracon | In Stock | - | - | - | - | ABRACON | 2000 | ABRACON | - | - | - | - | - | - | Details | - | - | - | - | Reel | O7HS | - | - | - | - | - | - | Crystals | 1 MHz | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FC3BSCCLD40.68-T3 Abracon | In Stock | - | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | - | - | - | Details | - | - | - | - | Reel | C3BS | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FO7HSCAF50.0-T2 Abracon | In Stock | - | - | - | - | ABRACON | 2000 | ABRACON | - | - | - | - | - | - | Details | - | - | - | - | Reel | O7HS | - | - | - | - | - | - | Crystals | 50 MHz | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FO7HSCAM22.1184-T2 Abracon | In Stock | - | - | - | - | ABRACON | 2000 | ABRACON | - | - | - | - | - | - | Details | - | - | - | - | Reel | O7HS | - | - | - | - | - | - | Crystals | 22.1184 MHz | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FO8HSCBM38.4-T3 Abracon | In Stock | - | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | - | - | - | Details | - | - | - | - | Reel | O8HS | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FO7HSCBM49.152-T1 Abracon | In Stock | - | - | - | - | ABRACON | 1000 | ABRACON | - | - | - | - | - | - | Details | - | - | - | - | Reel | O7HS | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FO2HSKBM30.0-T1 Abracon | In Stock | - | - | - | - | ABRACON | 1000 | ABRACON | - | - | - | - | - | - | Details | - | - | - | - | Reel | O2HS | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() ASFL1-29.4912MHZ-EK-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | SMD/SMT | - | 70 °C | -20 °C | - | 29.4912 MHz | 30 ppm | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() ABM8AIG-16.000MHZ-12-3-T3 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -40°C ~ 125°C | - | ABM8AIG | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | 16 MHz | ±100ppm | - | - | 70 Ohms | 12pF | Fundamental | ±25ppm | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | AEC-Q200 | ||
![]() ABL-6.000MHZ-32-B4 Abracon | 944 |
| - | Through Hole | HC-49/US | - | - | - | - | Abracon LLC | - | - | Bulk | Active | - | - | - | - | -20°C ~ 70°C | - | ABL | 0.453 L x 0.197 W (11.50mm x 5.00mm) | - | - | MHz Crystal | - | - | - | 6 MHz | ±50ppm | - | - | 100 Ohms | 32pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | ||
![]() ABS05-32.768KHZ-6-1-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO2HKVDM0.032768-T3 Abracon | In Stock | - | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | Crystals | 32.768 kHz | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() ABM8G-24.000MHZ-9-D2X-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM8-26.000MHZ-15-R40-B7G- Abracon | 5011 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Abracon LLC | - | - | Bulk | Active | - | - | - | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | 26 MHz | ±15ppm | - | - | 40 Ohms | 15pF | Fundamental | ±15ppm | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() FC7BSCCMM8.0-T1 Abracon | In Stock | - | - | - | 7.5 mm x 5.15 mm | Fox / Abracon | 1000 | ABRACON | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | - | 0.004408 oz | - | Cut Tape | FC7BS | - | 30 PPM | - | SMD Crystals | - | - | Crystals | 8 MHz | 30 PPM | SMD/SMT | - | - | 20 pF | - | - | 500 uW | Crystals | 80 Ohms | - | Crystals | Crystals | - | 1.1 mm | - | 7.5 mm | 5.15 mm | - | - | ||
![]() FC6ASCCEC25.0-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | - | - | - | Details | - | - | 0.002695 oz | - | - | C6AS | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FC7ASBBMD11.0592-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | - | - | - | Details | - | - | 0.004432 oz | - | - | C7AS | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | - |