- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Product Type | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8-26.000MHZ-20-R40-D2Y-T Abracon | 4977 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 26 MHz | ±30ppm | 40 Ohms | 20pF | Fundamental | ±20ppm | - | - | 0.031 (0.80mm) | - | ||
![]() ABLS-4.096MHZ-20-R150-B4-T Abracon | 944 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 4.096 MHz | ±50ppm | 150 Ohms | 20pF | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABM8AIG-12.000MHZ-12-D3Z-T3 Abracon | 2380 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM8AIG | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 12 MHz | ±50ppm | 100 Ohms | 12pF | Fundamental | ±25ppm | - | - | 0.031 (0.80mm) | AEC-Q200 | ||
![]() ABLS-9.216MHZ-20-R50-B4-T Abracon | 994 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 9.216 MHz | ±50ppm | 50 Ohms | 20pF | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABLS-6.000MHZ-20-R80-L4Q-T Abracon | 1019 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 6 MHz | ±100ppm | 80 Ohms | 20pF | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABM11-16.000MHZ-9-R100-B1U-T Abracon | 1044 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABM11 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | - | 16 MHz | ±10ppm | 100 Ohms | 9pF | Fundamental | ±10ppm | - | - | 0.023 (0.59mm) | - | ||
Tiny WHSL | 1044 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 28.63636 MHz | ±30ppm | 40 Ohms | 10pF | Fundamental | ±25ppm | - | - | 0.031 (0.80mm) | - | ||
![]() ABM10AIG-32.000MHZ-12-N1G-T3 Abracon | 2955 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -30°C ~ 85°C | - | ABM10AIG | 0.100 L x 0.081 W (2.55mm x 2.05mm) | MHz Crystal | - | 32 MHz | ±15ppm | 50 Ohms | 12pF | Fundamental | ±10ppm | - | - | 0.026 (0.65mm) | AEC-Q200 | ||
![]() ABM8-25.000MHZ-10-R40-B1U-T Abracon | 886 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 25 MHz | ±10ppm | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | 0.031 (0.80mm) | - | ||
![]() ABLS-20.000MHZ-R30-D3Y-T Abracon | 1041 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 20 MHz | ±30ppm | 30 Ohms | 18pF | Fundamental | ±25ppm | - | - | 0.165 (4.20mm) | - | ||
![]() FC3BSEEGM25.0-T3 Abracon | In Stock | - | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | Details | - | Reel | FC3BS | - | - | Crystals | - | - | - | - | - | - | Crystals | Crystals | - | - | ||
![]() ABM9-24.000MHZ-13-R40-B1U-T Abracon | 1120 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABM9 | 0.157 L x 0.098 W (4.00mm x 2.50mm) | MHz Crystal | - | 24 MHz | ±10ppm | 40 Ohms | 13pF | Fundamental | ±10ppm | - | - | 0.031 (0.80mm) | - | ||
![]() ABM11-40.000MHZ-R50-B1U-T Abracon | 900 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABM11 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | - | 40 MHz | ±10ppm | 50 Ohms | 10pF | Fundamental | ±10ppm | - | - | 0.023 (0.59mm) | - | ||
![]() ABM8-27.120MHZ-R40-D2Y-T Abracon | 1124 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 27.12 MHz | ±30ppm | 40 Ohms | 18pF | Fundamental | ±20ppm | - | - | 0.031 (0.80mm) | - | ||
![]() ABM8W-50.0000MHZ-8-D3Y-T3 Abracon | 516 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM8W | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 50 MHz | ±30ppm | 30 Ohms | 8pF | Fundamental | ±25ppm | - | - | 0.030 (0.75mm) | - | ||
![]() ABM8-12.000MHZ-10-R100-B3Y-T Abracon | 1125 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 12 MHz | ±30ppm | 100 Ohms | 10pF | Fundamental | ±25ppm | - | - | 0.031 (0.80mm) | - | ||
Tiny WHSL | 50 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | - | Active | - | -20°C ~ 70°C | - | - | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | 12 MHz | ±10ppm | 150 Ohms | 8pF | Fundamental | ±10ppm | - | - | 0.028 (0.70mm) | - | ||
![]() ABM10-48.000MHZ-R40-1-E10-T Abracon | 1064 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABM10 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | 48 MHz | ±10ppm | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | 0.028 (0.70mm) | - | ||
![]() ABM8-40.000MHZ-15-D1X-T Abracon | 1041 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 40 MHz | ±20ppm | 35 Ohms | 15pF | Fundamental | ±10ppm | - | - | 0.031 (0.80mm) | - | ||
![]() ABM11-25.000MHZ-R50-D1X-T Abracon | 734 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM11 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | - | 25 MHz | ±20ppm | 50 Ohms | 10pF | Fundamental | ±10ppm | - | - | 0.023 (0.59mm) | - |