- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Product Type | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FO8HSLBM25.0-T3 Abracon | In Stock | - | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | Details | - | Reel | O8HS | - | - | Crystals | - | - | - | - | - | - | Crystals | Crystals | - | - | ||
![]() 739-0.032768-3 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC3BSEEDM33A333333-T3 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDCCEM9.81293-T1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM10-25.000MHZ-R60-1-E10-T Abracon | 477 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABM10 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | 25 MHz | ±10ppm | 60 Ohms | 10pF | Fundamental | ±10ppm | - | - | 0.028 (0.70mm) | - | ||
![]() ABLSG-16.000MHZ-20-K4Q-T Abracon | 1114 |
| - | Surface Mount | HC-49/US - 3 Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | - | ABLSG | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 16 MHz | ±100ppm | 40 Ohms | 20pF | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABLS-20.000MHZ-20-R30-D4Q-T Abracon | 1005 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 20 MHz | ±100ppm | 30 Ohms | 20pF | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABM10-24.000MHZ-R60-7-E20-T Abracon | 1042 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABM10 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | 24 MHz | ±20ppm | 60 Ohms | 10pF | Fundamental | ±15ppm | - | - | 0.028 (0.70mm) | - | ||
![]() ABLS-20.000MHZ-16-R30-B4-T Abracon | 1042 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 20 MHz | ±50ppm | 30 Ohms | 16pF | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABM8-50.000MHZ-10-D7X-T Abracon | 748 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 50 MHz | ±20ppm | 35 Ohms | 10pF | Fundamental | ±15ppm | - | - | 0.031 (0.80mm) | - | ||
![]() ABLS-8.000MHZ-S-R60-B4-T Abracon | 1005 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 8 MHz | ±50ppm | 60 Ohms | Series | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABM3B-14.7456MHZ-D3Y-T Abracon | 1058 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM3B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | - | 14.7456 MHz | ±30ppm | 70 Ohms | 18pF | Fundamental | ±25ppm | - | - | 0.043 (1.10mm) | - | ||
![]() ABLS-8.000MHZ-R60-D4Q-T Abracon | 838 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 8 MHz | ±100ppm | 60 Ohms | 18pF | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABM8-12.000MHZ-20-R100-D3-T Abracon | 798 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 12 MHz | ±50ppm | 100 Ohms | 20pF | Fundamental | ±25ppm | - | - | 0.031 (0.80mm) | - | ||
![]() ABM8-27.000MHZ-10-R40-B1U-T Abracon | 846 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 27 MHz | ±10ppm | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | 0.031 (0.80mm) | - | ||
![]() ABM8-12.000MHZ-R100-D3Y-T Abracon | 414 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 12 MHz | ±30ppm | 100 Ohms | 18pF | Fundamental | ±25ppm | - | - | 0.031 (0.80mm) | - | ||
![]() ABLS-14.7456MHZ-20-R40-B4-T Abracon | 1131 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 14.7456 MHz | ±50ppm | 40 Ohms | 20pF | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABM10-27.120MHZ-R60-3-D30-T Abracon | 1124 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM10 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | 27.12 MHz | ±30ppm | 60 Ohms | 10pF | Fundamental | ±25ppm | - | - | 0.028 (0.70mm) | - | ||
![]() ABM11AIG-20.000MHZ-3Z-T3 Abracon | 3458 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | - | ABM11AIG | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | - | 20 MHz | ±50ppm | 100 Ohms | 10pF | Fundamental | ±25ppm | - | - | 0.022 (0.55mm) | AEC-Q200 | ||
![]() ABM8-24.000HZ-20-R40-BT Abracon | 1202 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 24 MHz | ±50ppm | 40 Ohms | 20pF | Fundamental | ±50ppm | - | - | 0.031 (0.80mm) | - |