- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM10-25.000MHZ-R60-7-D30-T Abracon | 805 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | ABM10 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | 25 MHz | ±30ppm | 60 Ohms | 10pF | Fundamental | ±15ppm | 0.028 (0.70mm) | - | ||
![]() ABC2-4.000MHZ-S-D4Q-T Abracon | 1238 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | - | Active | -40°C ~ 85°C | - | 0.465 L x 0.217 W (11.80mm x 5.50mm) | MHz Crystal | 4 MHz | ±100ppm | 120 Ohms | Series | Fundamental | ±50ppm | 0.079 (2.00mm) | - | ||
![]() ABC2-20.000MHZ-D4Q-T Abracon | 821 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | - | Active | -40°C ~ 85°C | - | 0.465 L x 0.217 W (11.80mm x 5.50mm) | MHz Crystal | 20 MHz | ±100ppm | 30 Ohms | 18pF | Fundamental | ±50ppm | 0.079 (2.00mm) | - | ||
Tiny WHSL | 741 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | - | Active | -20°C ~ 70°C | - | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | 20 MHz | ±30ppm | 60 Ohms | 18pF | Fundamental | ±25ppm | 0.028 (0.70mm) | - | ||
![]() ABLS-25.000MHZ-20-R30-L4QF-T Abracon | 811 |
| - | Surface Mount | HC-49/US | Abracon LLC | - | Active | -55°C ~ 125°C | - | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | 25 MHz | ±100ppm | 30 Ohms | 20pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() ABM8-22.1184MHZ-D2Y-T Abracon | 939 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | - | Active | -40°C ~ 85°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 22.1184 MHz | ±30ppm | 50 Ohms | 18pF | Fundamental | ±20ppm | 0.031 (0.80mm) | - | ||
Tiny WHSL | 3518 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | - | Active | -20°C ~ 70°C | - | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | 26 MHz | ±10ppm | 60 Ohms | 8pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
![]() ABM12AIG-32.000MHZ-1Z-T Abracon | 696 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | - | Active | -40°C ~ 125°C | - | 0.063 L x 0.047 W (1.60mm x 1.20mm) | MHz Crystal | 32 MHz | ±50ppm | 150 Ohms | 8pF | Fundamental | ±10ppm | 0.014 (0.35mm) | AEC-Q200 | ||
![]() ABM3B-12.800MHZ-15-D1X-T Abracon | 471 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | ABM3B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 12.8 MHz | ±20ppm | 70 Ohms | 15pF | Fundamental | ±10ppm | 0.043 (1.10mm) | - | ||
![]() ABLS-12.288MHZ-D4-T Abracon | 821 |
| - | Surface Mount | HC-49/US | Abracon LLC | - | Active | -40°C ~ 85°C | - | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | 12.288 MHz | ±50ppm | 50 Ohms | 18pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() ABC2-10.000MHZ-D4Q-T Abracon | 1238 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | - | Active | -40°C ~ 85°C | - | 0.465 L x 0.217 W (11.80mm x 5.50mm) | MHz Crystal | 10 MHz | ±100ppm | 45 Ohms | 18pF | Fundamental | ±50ppm | 0.079 (2.00mm) | - | ||
![]() ABM3BAIG-30.000MHZ-4-T Abracon | 797 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | - | Active | -40°C ~ 125°C | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 30 MHz | ±100ppm | 30 Ohms | 18pF | Fundamental | ±50ppm | 0.035 (0.90mm) | AEC-Q200 | ||
![]() ABSM3A-6.000MHZ-20-B4Z-T Abracon | 821 |
| - | Surface Mount | HC-49/US | Abracon LLC | - | Active | -20°C ~ 70°C | - | 0.492 L x 0.195 W (12.50mm x 4.95mm) | MHz Crystal | 6 MHz | ±50ppm | 90 Ohms | 20pF | Fundamental | ±30ppm | 0.201 (5.10mm) | - | ||
![]() ABM12-26.000MHZ-9-R100-B1U-T Abracon | 821 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -20°C ~ 70°C | ABM12 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | MHz Crystal | 26 MHz | ±10ppm | 100 Ohms | 9pF | Fundamental | ±10ppm | 0.018 (0.45mm) | - | ||
![]() ABLS-4.9152MHZ-20-R150-B4-T Abracon | 653 |
| - | Surface Mount | HC-49/US | Abracon LLC | - | Active | -20°C ~ 70°C | - | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | 4.9152 MHz | ±50ppm | 150 Ohms | 20pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() ABM3B-26.000MHZ-10-R30-B1U-T Abracon | 659 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | - | Active | -20°C ~ 70°C | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 26 MHz | ±10ppm | 30 Ohms | 10pF | Fundamental | ±10ppm | 0.043 (1.10mm) | - | ||
![]() ABLS-4.000MHZ-20-R150-B4-T Abracon | 812 |
| - | Surface Mount | HC-49/US | Abracon LLC | - | Active | -20°C ~ 70°C | - | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | 4 MHz | ±50ppm | 150 Ohms | 20pF | Fundamental | ±30ppm | 0.165 (4.20mm) | - | ||
![]() ABM3BAIG-12.000MHZ-12-3-T Abracon | 1073 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | - | Active | -40°C ~ 125°C | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 12 MHz | ±100ppm | 70 Ohms | 12pF | Fundamental | ±20ppm | 0.035 (0.90mm) | AEC-Q200 | ||
![]() ABM10-25.000MHZ-R60-7-E20-T Abracon | 821 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -20°C ~ 70°C | ABM10 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | 25 MHz | ±20ppm | 60 Ohms | 10pF | Fundamental | ±15ppm | 0.028 (0.70mm) | - | ||
![]() ABM3B-24.000MHZ-20-R30-B4-T Abracon | 821 |
| - | Surface Mount | 4-SMD, No Lead | Abracon LLC | - | Active | -20°C ~ 70°C | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MHz Crystal | 24 MHz | ±50ppm | 30 Ohms | 20pF | Fundamental | ±30ppm | 0.043 (1.10mm) | - |