- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Product | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABL-16.000MHZ-S-B4 Abracon | 821 |
| - | Through Hole | HC-49/US | - | - | - | - | Abracon LLC | - | - | Bulk | Active | - | - | -20°C ~ 70°C | - | ABL | 0.453 L x 0.197 W (11.50mm x 5.00mm) | - | MHz Crystal | - | 16 MHz | ±50ppm | - | 40 Ohms | Series | Fundamental | ±30ppm | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | ||
![]() ABM8-26.000MHZ-15-R40-B7G- Abracon | 5011 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Abracon LLC | - | - | Bulk | Active | - | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 26 MHz | ±15ppm | - | 40 Ohms | 15pF | Fundamental | ±15ppm | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() ABL-25.000MHZ-20-DF Abracon | 1047 |
| - | Through Hole | HC-49/US | - | - | - | - | Abracon LLC | - | - | Bulk | Active | - | - | -40°C ~ 85°C | - | ABL | 0.453 L x 0.200 W (11.50mm x 5.00mm) | - | MHz Crystal | - | 25 MHz | - | - | 40 Ohms | 20pF | Fundamental | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | ||
![]() ABS05-32.768KHZ-6-1-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO2HKVDM0.032768-T3 Abracon | In Stock | - | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | Crystals | 32.768 kHz | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | ||
![]() ABM8AIG-16.000MHZ-12-3-T3 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 125°C | - | ABM8AIG | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 16 MHz | ±100ppm | - | 70 Ohms | 12pF | Fundamental | ±25ppm | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | AEC-Q200 | ||
![]() ABL-6.000MHZ-32-B4 Abracon | 944 |
| - | Through Hole | HC-49/US | - | - | - | - | Abracon LLC | - | - | Bulk | Active | - | - | -20°C ~ 70°C | - | ABL | 0.453 L x 0.197 W (11.50mm x 5.00mm) | - | MHz Crystal | - | 6 MHz | ±50ppm | - | 100 Ohms | 32pF | Fundamental | ±30ppm | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | ||
![]() ABS05W-32.768KHZ-J-2 Abracon | 4518 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | - | Abracon LLC | - | - | Bulk | Active | - | - | -40°C ~ 105°C | - | ABS05W | 0.063 L x 0.039 W (1.60mm x 1.00mm) | - | kHz Crystal (Tuning Fork) | - | 32.768 kHz | - | - | - | 4pF | - | ±20ppm | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() ABS05W-32.768KHZ-K-2 Abracon | 4563 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | - | Abracon LLC | - | - | Bulk | Active | - | - | -40°C ~ 125°C | - | ABS05W | 0.063 L x 0.039 W (1.60mm x 1.00mm) | - | kHz Crystal (Tuning Fork) | - | 32.768 kHz | - | - | - | 4pF | - | ±20ppm | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() ABM8G-12.000MHZ-18-R100-D2 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Abracon LLC | - | - | Bulk | Active | - | - | -40°C ~ 85°C | - | ABM8G | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 12 MHz | - | - | 100 Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() ABM8G-28.63636MHZ-4Y Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Abracon LLC | - | - | Bulk | Active | - | - | -10°C ~ 60°C | - | ABM8G | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 28.63636 MHz | ±30ppm | - | 60 Ohms | 10pF | Fundamental | ±30ppm | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() FC1BSBBEM24.0-T3 Abracon | In Stock | - | - | - | 2 mm x 1.6 mm | Fox / Abracon | 3000 | ABRACON | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | 0.000218 oz | - | Reel | C1BS | - | 50 PPM | Ceramic SMD Crystal | Crystals | 24 MHz | 50 PPM | SMD/SMT | - | 10 pF | - | - | 0.1 mW | Crystals | 100 Ohms | Crystals | Crystals | 0.55 mm | - | 2 mm | 1.6 mm | - | ||
![]() FC4SDCCGF8.0-T1 Abracon | In Stock | - | - | - | 13.5 mm x 5 mm | Fox / Abracon | 1000 | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 0.018877 oz | - | Cut Tape | C4SD | - | 30 PPM | Resistance Weld SMD Crystal | Crystals | 8 MHz | 30 PPM | SMD/SMT | - | - | - | - | 0.1 mW | Crystals | 80 Ohms | Crystals | Crystals | 4.5 mm | - | 13.5 mm | 5 mm | - | ||
![]() FC3BQCCEF12.0-T3 Abracon | In Stock | - | - | - | - | Fox / Abracon | 3000 | ABRACON | - | - | - | - | - | - | Details | 0.000601 oz | - | Cut Tape | C3BQ | - | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | ||
![]() FC2BSHHEF40.0-T3 Abracon | In Stock | - | - | - | - | Fox / Abracon | 3000 | ABRACON | - | - | - | - | - | - | Details | 0.000396 oz | - | Reel | C2BS | - | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | ||
![]() FC1BSEEEM24.0-T3 Abracon | In Stock | - | - | - | 2 mm x 1.6 mm | Fox / Abracon | 3000 | ABRACON | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | 0.000218 oz | - | Reel | C1BS | - | 20 PPM | Ceramic SMD Crystal | Crystals | 24 MHz | 20 PPM | SMD/SMT | - | 10 pF | - | - | 0.1 mW | Crystals | 100 Ohms | Crystals | Crystals | 0.55 mm | - | 2 mm | 1.6 mm | - | ||
![]() FC5BSEBLF24.0-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | - | - | - | Details | 0.001706 oz | - | - | C5BS | - | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | ||
![]() FK135HIHM0.032768-T3 Abracon | In Stock | - | - | - | - | Fox / Abracon | 3000 | ABRACON | - | - | - | - | - | - | - | 0.000420 oz | - | Reel | K135 | - | - | Tuning Fork Crystal | Crystals | 32.768 kHz | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | ||
![]() FC7ASBBAM30.0-T2 Abracon | In Stock | - | - | - | - | Fox / Abracon | 2000 | ABRACON | - | - | - | - | - | - | Details | 0.004432 oz | - | Reel | C7AS | - | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | ||
![]() FC1BSHHEF20.0-T3 Abracon | In Stock | - | - | - | 2 mm x 1.6 mm | Fox / Abracon | 3000 | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | 0.000218 oz | - | Reel | C1BS | - | 10 PPM | Ceramic SMD Crystal | Crystals | 20 MHz | 10 PPM | SMD/SMT | - | 10 pF | - | - | 0.1 mW | Crystals | 120 Ohms | Crystals | Crystals | 0.55 mm | - | 2 mm | 1.6 mm | - |