- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Type | Part # Aliases | Qualification | RoHS | Standard Frequency | Unit Weight | Packaging | Series | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Pin Count | Termination Style | Load Capacitance | Frequency Tolerance | Drive Level | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC9STCCMF4.0-BAG200 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC3BSBBEM25.0-T3 Abracon | In Stock | - | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | - | 3000 | ABRACON | + 85 C | - 40 C | SMD/SMT | - | - | - | Details | - | 0.000803 oz | Reel | C3BS | 50 PPM | Ceramic SMD Crystal | Crystals | 25 MHz | 50 PPM | - | SMD/SMT | 10 pF | - | 0.1 mW | Crystals | 40 Ohms | Crystals | Crystals | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() FC3BAHBDI50.0-T3 Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 3000 | ABRACON | - | - | - | - | - | - | Details | - | 0.000803 oz | - | C3BA | - | - | Crystals | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC3BACCDM12.0-T3 Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 3000 | ABRACON | - | - | - | - | - | - | Details | - | 0.000803 oz | - | C3BA | - | - | Crystals | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC3BACAGI16.0 Abracon | In Stock | - | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | - | 3000 | ABRACON | + 125 C | - 40 C | SMD/SMT | - | FC3BACAGI16.0-T3 | AEC-Q200 | Details | - | 0.001575 oz | MouseReel | C3BA | 30 PPM | Auto Grade Crystal | Crystals | 16 MHz | 100 PPM | - | SMD/SMT | 12 pF | - | 100 uW | Crystals | 100 Ohms | Crystals | Crystals | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() FC3BACCDM25.0-T3 Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 3000 | ABRACON | - | - | - | - | - | - | Details | - | 0.000803 oz | - | C3BA | - | - | Crystals | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC5BSBBEM12.0-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 1000 | ABRACON | - | - | - | - | - | - | Details | - | 0.001706 oz | - | C5BS | - | - | Crystals | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC9STCBMF8.0-BAG200 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC9SDBBMF14.3594-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 1000 | ABRACON | - | - | - | - | - | - | Details | - | 0.015068 oz | Cut Tape | C9SD | - | - | Crystals | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC9SDCCQM16.0-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 1000 | ABRACON | - | - | - | - | - | - | Details | - | 0.015068 oz | Cut Tape | C9SD | - | - | Crystals | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC6BQBBMM25.0-T1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC7BACCGM6.0-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 1000 | ABRACON | - | - | - | - | - | - | Details | - | 0.004408 oz | MouseReel | C7BA | - | - | Crystals | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC5BQCCMM24.0-T1 Abracon | 829 |
| - | Surface Mount | 5 mm x 23.2 mm | Fox / Abracon | 5 x 3.2 x 0.8mm | 1000 | ABRACON | + 85 C | - 40 C | SMD/SMT | SMD | - | - | Details | 24MHz | 0.001804 oz | MouseReel | C5BQ | 30 PPM | SMD Crystal | Crystals | 24 MHz | 30 PPM | 4 | SMD/SMT | 20pF | ±30ppm | 0.5 mW | Crystals | 50 Ohms | Crystals | Crystals | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() FC5ASBBME18.0-T1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC7BSCCMC10.0-T1 Abracon | In Stock | - | - | - | 7.5 mm x 5.15 mm | Fox / Abracon | - | 1000 | ABRACON | + 70 C | 0 C | SMD/SMT | - | - | - | Details | - | 0.004408 oz | Cut Tape | FC7BS | 30 PPM | SMD Crystals | Crystals | 10 MHz | 30 PPM | - | SMD/SMT | 20 pF | - | 500 uW | Crystals | 50 Ohms | Crystals | Crystals | - | 1.1 mm | 7.5 mm | 5.15 mm | ||
![]() FC5BSEELF8.0-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 1000 | ABRACON | - | - | - | - | - | - | Details | - | 0.001706 oz | - | C5BS | - | - | Crystals | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FK13AEIHI0.032768-T3 Abracon | 1691 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5CGBBLK25.0-T1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5BSEEEF151.94-1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC7BSECMM6.0-T1 Abracon | In Stock | - | - | - | 7.5 mm x 5.15 mm | Fox / Abracon | - | 1000 | ABRACON | + 85 C | - 40 C | SMD/SMT | - | - | - | Details | - | 0.004408 oz | - | FC7BS | 20 PPM | - | Crystals | 6 MHz | 30 PPM | - | SMD/SMT | 20 pF | - | - | Crystals | - | Crystals | Crystals | - | 1.1 mm | 7.5 mm | 5.15 mm |