- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Category | CoilResistance | Contact Materials | Contact Sizes | Dimensions | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Manufacturer | Maximum Forward Current | Mfr | Mounting | Mounting Orientation | Package Type | Qualification | Relay Construction | RoHS | Standard Frequency | Supplier Package | Termination Method | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Frequency | Frequency Stability | Pin Count | Contact Gender | Housing Color | ESR (Equivalent Series Resistance) | Interface | Load Capacitance | Operating Mode | Viewing Angle | Frequency Tolerance | Program Memory Size | Data Bus Width | Product Type | Shielded | Operate Time | Reverse Voltage | Screening Level | Number of LEDs | Resistance Tolerance | Peak Wavelength | Dominant Wavelength | Contact Arrangement | Product Category | Strain Relief | Product Length | Product Width | Device Core | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FO7HSCDM50.022-T2 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC3BSEEDM39A0625-T3 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM8AIG-8.000MHZ-12-R150-V-T3 Abracon LLC | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C | Tape & Reel (TR) | ABM8AIG | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Active | - | MHz Crystal | - | - | - | - | - | - | - | - | 8 MHz | ±100ppm | - | - | - | 150 Ohms | - | 12pF | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031" (0.80mm) | AEC-Q200 | ||
![]() FC4STCBMF11.0592 Abracon | 349 |
| - | - | Through Hole | - | - | - | ABRACON | - | - | - | - | - | 11.35 x 4.64 x 3.6mm | 200 | - | - | - | - | - | ABRACON | - | - | - | - | HC-49-SLF | - | - | Details | 11.0592MHz | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | 2 | - | - | - | - | 20pF | - | - | ±30ppm | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | 12.19 mm | - | - | - | - | ||
![]() FC4STCBMF3.6864 Abracon | 1266 | - | - | - | Through Hole | - | - | - | ABRACON | - | - | - | - | - | 11.35 x 4.64 x 3.6mm | 200 | - | - | - | - | - | ABRACON | - | - | - | - | HC-49-SLF | - | - | Details | 3.6864MHz | - | - | - | 500 V | - | - | Bulk | - | - | - | ± 200ppm/°C | - | 150 mOhm | - | - | - | Crystals | 5 W | - | Power | - | - | 2 | - | - | - | - | 20pF | - | - | ±30ppm | - | - | Crystals | - | - | - | - | - | ± 1% | - | - | - | Crystals | - | 13.5 mm | 7.3 mm | - | - | - | ||
![]() FC4STBBMF29.4912 Abracon | In Stock | - | - | Gold | - | - | - | Straight | ABRACON | - | - | - | Iron-Nickel | - | - | 200 | 12-3 | - | - | - | - | ABRACON | - | - | Cable Mount | - | - | - | - | Details | - | - | Solder | - | - | - | -55 to 125 °C | Bulk | - | - | - | - | - | - | - | Plug | - | Crystals | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | No | 64.45 mm | - | - | - | - | ||
![]() FC4STBBEF4.0 Abracon | In Stock | - | - | - | - | - | - | - | ABRACON | - | - | - | - | - | - | 200 | - | - | - | - | - | ABRACON | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | ||
![]() FC4STCBMF4.9152 Abracon | 34898460 |
| - | - | Through Hole | - | - | - | ABRACON | - | IrLED | - | - | - | 11.35 x 4.64 x 3.6mm | 200 | - | 6 mW/sr | - | - | Rectangular | ABRACON | 70 mA | - | Surface Mount | Top Mount | HC-49-SLF | - | - | Details | 4.9152MHz | SMD | - | Industrial grade | - | - | -40 to 85 °C | Bulk | - | - | - | - | IrLED | - | - | - | - | Crystals | - | - | - | - | - | 2 | - | - | - | - | 20pF | - | 140 ° | ±30ppm | - | - | Crystals | - | - | 5 V | Industrial | 1 | - | 940 nm | - | - | Crystals | - | - | - | - | - | - | ||
![]() FC4STFENM20.0 Abracon | In Stock | - | - | - | - | - | - | - | ABRACON | - | - | 15 Ohm | Nickel-Silver | - | - | 200 | - | - | - | - | - | ABRACON | - | - | Through Hole | - | - | - | Latching Double Coil | Details | - | - | - | - | - | - | -40 to 85 °C | Bulk | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | 5 ms | - | - | - | - | - | - | SPDT | Crystals | - | 29 mm | - | - | - | - | ||
![]() FC4STCBAF7.3728 Abracon | In Stock | - | - | Gold | - | - | LCP (Liquid Crystal Polymer) | Straight | ABRACON | - | - | - | Phosphor Bronze | - | - | 200 | - | - | - | - | - | ABRACON | - | - | Through Hole | - | - | - | - | Details | - | - | Solder | - | - | - | -65 to 105 °C | Bulk | - | - | - | - | - | - | - | Header | - | Crystals | - | 2.5400 mm | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | 12.29 mm | - | - | - | - | ||
![]() FC4STBBEF4.9152 Abracon | In Stock | - | - | Gold | - | - | Nylon | Right Angle | ABRACON | - | - | - | Copper Alloy | - | - | 200 | - | - | - | - | - | ABRACON | - | - | Cable Mount | - | - | - | - | Details | - | - | IDT | - | - | - | -55 to 105 °C | Bulk | - | - | - | - | - | - | - | Receptacle | - | Crystals | - | 2.5400 mm | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | 17.78 mm | - | - | - | - | ||
![]() FC4STCBMM27.12 Abracon | In Stock | - | - | - | - | - | - | - | ABRACON | - | - | - | - | - | - | 200 | - | - | - | - | - | ABRACON | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | - | - | - | 3072 KB | 32 Bit | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | e200 | - | - | ||
![]() FC4STCBMF14.31818 Abracon | 129 |
| - | - | Through Hole | - | - | - | ABRACON | - | Standard LED | - | - | - | 11.35 x 4.64 x 3.6mm | 200 | - | 5.6 mcd | GaP | 5x5x7.6 mm | Circular | ABRACON | 15 mA | - | Through Hole | Top Mount | HC-49-SLF | - | - | Details | 14.31818MHz | T-1 3/4 | - | - | - | - | -55 to 100 °C | Bulk | - | - | - | - | Uni-Color | - | Red | - | - | Crystals | - | - | - | - | - | 2 | - | - | - | - | 20pF | - | 50 ° | ±30ppm | - | - | Crystals | - | - | 5 V | - | 1 | - | 697 nm | 657 nm | - | Crystals | - | - | - | - | - | - | ||
![]() FC4STBBEF25.0 Abracon | In Stock | - | - | - | - | - | - | - | ABRACON | - | - | - | - | - | - | 200 | - | - | - | - | - | ABRACON | - | - | - | - | - | MIL-PRF-55681 | - | Details | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 100 pF | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | 2.03 mm | 2.03 x 1.27 x 1.4 | - | - | - | ||
![]() FC4STHHLF32.0 Abracon | In Stock | - | - | Gold | - | - | LCP (Liquid Crystal Polymer) | Straight | ABRACON | - | - | - | Phosphor Bronze | - | - | 200 | - | - | - | - | - | ABRACON | - | - | Surface Mount | - | - | - | - | Details | - | - | Solder | - | - | - | -65 to 105 °C | Bulk | - | - | - | - | - | - | - | Header | - | Crystals | - | 1.2700 mm | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | 15.79 mm | - | - | - | - | ||
![]() FC4STBBEF11.0592 Abracon | In Stock | - | - | - | - | - | - | - | ABRACON | - | - | - | - | - | - | 200 | - | - | - | - | - | ABRACON | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | - | - | - | - | Backshell/Cable Clamp | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | 39.24 mm | - | - | - | - | ||
![]() FC4STBBMF10.0 Abracon | In Stock | - | - | - | - | - | - | - | ABRACON | - | Microcontroller Tools | - | - | - | - | 200 | - | - | - | - | - | ABRACON | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | - | - | - | - | Microcontroller Tools | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | ||
![]() FC4STCBGF8.0 Abracon | In Stock | - | - | - | - | - | - | - | ABRACON | 5% | - | - | - | - | - | 200 | - | - | - | - | - | ABRACON | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 10 pF | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | 1.02 mm | 1 x 0.5 x 0.56 mm | - | - | - | ||
![]() FC4STBBEM8.192 Abracon | In Stock | - | - | Gold | - | - | - | Straight | ABRACON | - | - | - | Brass | 16 | - | 200 | - | - | - | - | - | ABRACON | - | - | Cable Mount | - | - | - | - | Details | - | - | Crimp | - | - | 18 to 14, 18 AWG | - | Bulk | - | - | - | - | - | - | - | Pin | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | No | - | - | - | - | - | - | - | - | Crystals | - | 27.48 mm | - | - | - | - | ||
![]() FC4STBBMF4.9152 Abracon | In Stock | - | - | Tin | - | - | Polyester | Straight | ABRACON | - | - | - | Copper Alloy | - | - | 200 | - | - | - | - | - | ABRACON | - | - | Through Hole | - | - | - | - | Details | - | - | Solder | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Crystals | - | 3.9600 mm | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - |