- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Depth | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Forward Voltage | ESR | Aging | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABC2-24.576MHZ-4-T Abracon LLC | 26 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | 24.576MHz | ±30ppm | - | - | - | - | - | - | 30Ohm | 18pF | Fundamental | - | - | - | - | - | - | - | - | 2.2098mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ABL-10.000MHZ-B2 Abracon LLC | 6000 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -20°C~70°C | Bulk | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | 70°C | -20°C | - | - | - | - | - | - | 10MHz | ±50ppm | - | - | - | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | 50Ohm | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | No | Yes | RoHS Compliant | Lead Free | ||
![]() ABL-24.576MHZ-B2F Abracon LLC | 4607 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -20°C~70°C | Bulk | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | 70°C | -20°C | - | - | - | - | - | - | 24.576MHz | ±50ppm | - | - | - | - | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | 40Ohm | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | No | - | RoHS Compliant | Lead Free | ||
![]() ABM3-33.000MHZ-B2-T Abracon LLC | 41 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | 70°C | -20°C | Ceramic | - | - | - | 3.2mm | - | 33MHz | ±50ppm | - | - | - | - | - | - | 25Ohms | 18pF | Fundamental | ±20ppm | 0.002 % | - | - | - | - | - | 50Ohm | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABM8G-18.432MHZ-B4Y-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | - | - | - | TR, 7 INCH | - | - | - | - | 18.432MHz | ±30ppm | - | - | - | - | L3.2XB2.5XH1.0 (mm)/L0.126XB0.098XH0.039 (inch) | 18.432MHz | 80Ohm | 10pF | Fundamental | - | - | 10 μW | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM3-18.432MHZ-D2Y-T Abracon LLC | 1797 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | 85°C | -40°C | Ceramic | - | - | - | 3.2mm | - | 18.432MHz | ±30ppm | - | - | - | - | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | 40Ohm | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ABLS2-12.000MHZ-B4Y-T Abracon LLC | 39 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | Matte Tin (Sn) | - | - | - | - | - | - | - | unknown | 12MHz | ±30ppm | - | - | - | - | - | - | 50Ohm | 18pF | Fundamental | - | - | - | - | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABC2-7.3728MHZ-4-T Abracon LLC | 13760 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | 60°C | -10°C | - | - | - | - | - | - | 7.3728MHz | ±30ppm | - | - | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 2.2098mm | 0.079 2.00mm | 11.811mm | 5.5118mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABLS-7.3728MHZ-L4Q-T Abracon LLC | 39 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | 125°C | -55°C | - | - | - | - | 4.7mm | - | 7.3728MHz | ±100ppm | - | - | - | - | - | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | 100Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ABM11-140-26.000MHZ-T3 Abracon LLC | 5412 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM11 | 0.081Lx0.065W 2.05mmx1.65mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | 70°C | -20°C | - | - | - | - | - | - | 26MHz | ±10ppm | - | - | - | - | - | - | 40Ohms | 8pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 508μm | 0.020 0.50mm | 2.0574mm | 1.651mm | - | - | RoHS Compliant | - | ||
![]() ABM8G-28.63636MHZ-B4Y-T Abracon LLC | 15 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -20°C~70°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | 70°C | -20°C | - | - | - | - | 2.5mm | - | 28.63636MHz | ±30ppm | - | - | - | - | - | - | 50Ohms | 10pF | Fundamental | ±30ppm | - | - | - | - | - | - | 50Ohm | 990.6μm | 0.039 1.00mm | 3.2mm | 2.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABC2-11.0592MHZ-4-T Abracon LLC | 1972 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -10°C~60°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | 60°C | -10°C | - | - | - | - | - | - | 11.0592MHz | ±30ppm | - | - | - | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 2.2098mm | 0.079 2.00mm | 11.811mm | 5.5118mm | - | - | RoHS Compliant | Lead Free | ||
![]() AB308-5.000MHZ Abracon LLC | 447 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | AB308 | 0.118Diax0.315L 3.00mmx8.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | - | - | - | unknown | 5MHz | ±50ppm | - | - | - | 800μm | - | - | 150Ohm | 16pF | 3rd Overtone | ±30ppm | - | - | - | - | - | - | 150Ohm | 8.2042mm | 0.323 8.20mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ABS09-32.768KHZ-1-T Abracon LLC | 4000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | ABS09 | 0.161Lx0.059W 4.10mmx1.50mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | - | 85°C | -40°C | - | - | - | - | 1.5mm | - | 32.768kHz | - | - | - | - | - | - | - | 70kOhms | 12.5pF | Fundamental | ±10ppm | - | - | - | - | - | - | 70kOhm | 889μm | 0.035 0.90mm | 4.1mm | 1.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABM3B-27.120MHZ-B-4-Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | 50.008559mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | TR, 7 INCH | - | - | - | unknown | 27.12MHz | ±30ppm | - | - | - | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 27.12MHz | 50Ohm | 18pF | Fundamental | - | - | 10 μW | - | - | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABM3B-12.288MHZ-10-B-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | 50.008559mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | - | Nickel/Gold (Ni/Au) | - | - | - | TAPE AND REEL | 8541.60.00.50 | - | - | - | 12.288MHz | ±10ppm | - | - | - | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 12.288MHz | 70Ohm | 10pF | Fundamental | - | - | 10 μW | - | - | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABM3B-40.000MHZ-B2-T Abracon LLC | 15 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 1% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | 820Ohm | - | 70°C | -20°C | Ceramic | - | - | 100mW | - | - | 40MHz | ±50ppm | - | 1608 | 0603 | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | 450μm | 0.043 1.10mm | 1.6mm | 800μm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABLS-16.3676MHz-17-R80-D-2-G-T Abracon LLC. | In Stock | - | - | - | - | - | HC-49/US | YES | SURFACE MOUNT | - | - | 10000 | ABRACON LLC | ABLS-16.3676MHZ-17-R80-D-2-G-T | + 85 C | - 40 C | SMD/SMT | 16.3676 MHz | 85 °C | -40 °C | HC/49US, SMD, 2 PIN | Active | 5.65 | Details | Yes | - | - | - | Reel | ABLS | - | 20 PPM | - | - | - | - | SMD/SMT | Low Profile Crystal | - | NOT SPECIFIED | 85 °C | -40 °C | - | AT-CUT; TR, 13 INCH | - | - | - | unknown | 16.3676 MHz | 15 PPM | SMD/SMT | - | - | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | - | 80 Ω | 17 pF | - | 20 ppm | - | 100 uW | - | 80 Ohms | 5 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 80 Ω | 4.2 mm | - | 11.4 mm | 4.7 mm | - | - | - | - | ||
![]() ABM3B-12.288MHZ-B2-T Abracon LLC | 16800 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | 8.788352mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | 70°C | -20°C | Ceramic | - | - | - | 3.2mm | - | 12.288MHz | ±50ppm | - | - | - | - | - | - | 70Ohms | 18pF | Fundamental | ±20ppm | - | - | 1V | - | - | - | - | 1.0922mm | 0.043 1.10mm | 5mm | 3.2mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ABM11W-26.0000MHZ-8-B1U-T3 Abracon LLC | 1198 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | - | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | - | - | 26MHz | ±10ppm | - | - | - | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 26MHz | 100Ohm | 8pF | Fundamental | - | - | 10 μW | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - |