- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Load Capacitance | Drive Level | Product Type | ESR | Absolute Pull Range (APR) | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA1216MA08-32.000M TR Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | + 85 C | - 40 C | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | 15 PPM | Active | XO (Standard) | - | 2.8V | 66.66666MHz | ±10ppm | LVCMOS, LVTTL | SMD/SMT | Enable/Disable | MEMS | 33mA | 31mA | 8 pF | 100 uW | - | 150 Ohms | -- | - | - | 0.4 mm | 0.032 (0.80mm) | 1.6 mm | 1.2 mm | -- | ||
![]() ILCX18-FF5F18-40.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.5V | 32.768MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-FF5F18-20.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.8V | 66.66MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-HH3F18-24.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.8V | 25MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-HH3F18-27.1000 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 1.8V | 24.576MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | 10µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-HH3F18-50.0000 Abracon | 391 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.8V | 33.33MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX18-FF5F18-25.0000 Abracon | 224 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 3.3V | 38MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX13-HH3F18-40.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 3.3V | 24MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-HH3F18-38.4000 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 3.3V | 8.192MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-HH3F18-27.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.8V | 62.5MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() FOXSDLF/036S Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Fox / Abracon | 1000 | ABRACON | + 70 C | - 10 C | SMD/SMT | FC4SDCBLF3.579545-T1 | Details | 0.000019 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | 50 PPM | Active | XO (Standard) | Crystals | 3.3V | 50MHz | ±10ppm | LVCMOS, LVTTL | SMD/SMT | Standby (Power Down) | MEMS | 33mA | 70µA | 18 pF | 100 uW | Crystals | 200 Ohms | -- | Crystals | - | 4.5 mm | 0.032 (0.80mm) | 13.9 mm | 5 mm | -- | ||
![]() ILCX19-HH3F18-20.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 1.8V | 12.8MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 31mA | 30mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-FF5F18-24.5760 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 3.3V | 4MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-FF5F18-48.0000 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 1.8V | 33.33MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | 10µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-FF5F18-50.0000 Abracon | 388 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.5V | 16.369MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-HH3F18-37.4000 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.5V | 30MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX13-HH3F18-48.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.8V | 8.192MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-FF5F18-40.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.5V | 50MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX18-HH3F18-40.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | XO (Standard) | - | 2.8V | 133.3333MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 36mA | 70µA | - | - | - | - | -- | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() FOXSDLF/073R-20/TR Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Fox / Abracon | 1000 | ABRACON | + 70 C | - 20 C | SMD/SMT | FC4SDCBMM7.3728-T1 | Details | 0.000035 oz | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 30 PPM | Active | XO (Standard) | Crystals | 2.8V | 133MHz | ±10ppm | LVCMOS, LVTTL | SMD/SMT | Enable/Disable | MEMS | 36mA | 31mA | 20 pF | 100 uW | Crystals | 80 Ohms | -- | Crystals | - | 4.5 mm | 0.032 (0.80mm) | 11.7 mm | 5 mm | -- |