- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Packaging | Series | Tolerance | Frequency | Frequency Stability | Termination Style | Load Capacitance | Drive Level | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1SJA18-4.433619M TR Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | E1S | 15 PPM | 4.433619 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 200 Ohms | Crystals | 3.2 mm | 13.3 mm | 4.85 mm | ||
![]() ILCX20-FF5F8-37.400MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ABM12-37.400MHZ-R150-D4Y-T | - | Details | Reel | ILCX20 | 30 PPM | 37.4 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 150 Ohms | Crystals | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() T10GC1-24.000MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | T | 10 PPM | 24 MHz | 30 PPM | SMD/SMT | 10 pF | 10 uW | - | Crystals | 0.75 mm | 3.45 mm | 2.75 mm | ||
![]() ILCX20-FF5F8-32.000MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ABM12-32.000MHZ-R150-D4Y-T | - | Details | Reel | ILCX20 | 30 PPM | 32 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 150 Ohms | Crystals | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() DF18CC1-16.000MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 16 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 40 Ohms | Crystals | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() DF18CC1-5.000MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 5 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 90 Ohms | Crystals | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() DF18CC1-4.9152MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 4.9152 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 120 Ohms | Crystals | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() IXA10-HF5F10-24.000MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM12AIG-24.000MHZ-10-D2Y-T | AEC-Q200 | Details | Reel | IXA10 | 20 PPM | 24 MHz | 30 PPM | SMD/SMT | 10 pF | - | 150 Ohms | Crystals | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() DF18CC1-4.433619MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 4.433619 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 120 Ohms | Crystals | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() DF18CC1-13.500MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 13.5 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 50 Ohms | Crystals | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() ILCX19-FF5F10-26.000MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ABM11-26.000MHZ-R60-D4Y-T | - | Details | Reel | ILCX19 | 30 PPM | 26 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 60 Ohms | Crystals | 0.55 mm | 2 mm | 1.6 mm | ||
![]() T10GC1-27.000MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | T | 10 PPM | 27 MHz | 30 PPM | SMD/SMT | 10 pF | 10 uW | - | Crystals | 0.75 mm | 3.45 mm | 2.75 mm | ||
![]() EA3250FA18-25.000M TR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | EA3250 | 30 PPM | 25 MHz | 50 PPM | SMD/SMT | 18 pF | 100 uW | 40 Ohms | Crystals | - | 5 mm | 3.2 mm | ||
![]() ILCX13-FF5F10-26.000MHz Abracon LLC. | In Stock | - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8-26.000MHZ-10-R40-D4Y-T | - | Details | Reel | ILCX13 | 30 PPM | 26 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 100 Ohms | Crystals | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() IXA16-HBFF12-26.000MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM8AIG-26.000MHZ-12-2Z-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 26 MHz | 50 PPM | SMD/SMT | 12 pF | 200 uW | 60 Ohms | Crystals | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() IXA20-FBFF12-16.000MHz Abracon LLC. | In Stock | - | - | - | 1000 | + 125 C | - 40 C | SMD/SMT | ABM3BAIG-16.000MHZ-12-4Z-T | AEC-Q200 | Details | MouseReel | IXA20 | 30 PPM | 16 MHz | 50 PPM | SMD/SMT | 12 pF | 300 uW | 50 Ohms | Crystals | 0.85 mm | 5 mm | 3.2 mm | ||
![]() IXA16-HF5F12-30.000MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8AIG-30.000MHZ-12-D2Y-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 30 MHz | 30 PPM | SMD/SMT | 12 pF | 200 uW | 50 Ohms | Crystals | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() DF18CC1-14.31818MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 14.31818 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 50 Ohms | Crystals | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() IXA16-HF5F12-26.000MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8AIG-26.000MHZ-12-D2Y-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 26 MHz | 30 PPM | SMD/SMT | 12 pF | 200 uW | 60 Ohms | Crystals | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() T10GC1-16.3676MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | T | 10 PPM | 16.3676 MHz | 30 PPM | SMD/SMT | 10 pF | 10 uW | - | Crystals | 0.75 mm | 3.45 mm | 2.75 mm |