- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Packaging | Series | Tolerance | Frequency | Frequency Stability | Termination Style | Lead Spacing | Load Capacitance | Drive Level | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IXA16-HF5F12-40.000MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8AIG-40.000MHZ-12-D2Y-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 40 MHz | 30 PPM | SMD/SMT | - | 12 pF | 200 uW | 50 Ohms | Crystals | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() E1SJA18-10.240M TR Abracon LLC. | In Stock | - | - | 13.3 mm x 4.85 mm | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | E1S | 15 PPM | 10.24 MHz | 30 PPM | SMD/SMT | - | 18 pF | 1 mW | 70 Ohms | Crystals | 3.2 mm | 13.3 mm | 4.85 mm | ||
![]() ILCX20-FF5F8-48.000MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ABM12-48.000MHZ-D4Y-T | - | Details | Reel | ILCX20 | 30 PPM | 48 MHz | 30 PPM | SMD/SMT | - | 8 pF | 100 uW | 100 Ohms | Crystals | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() HC49US-FF3F18-4.0960MHz Abracon LLC. | In Stock | - | - | 11.1 mm x 4.7 mm | 1000 | + 70 C | - 20 C | Through Hole | ABL-4.096MHZ-R150-B4Y | - | Details | Bulk | HC49US | 30 PPM | 4.096 MHz | 30 PPM | Radial | 4.88 mm | 18 pF | 1 mW | 150 Ohms | Crystals | 3.5 mm | 11.1 mm | 4.7 mm | ||
![]() ILCX13-FF5F10-16.000MHz Abracon LLC. | In Stock | - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8-16.000MHZ-10-D4Y-T | - | Details | Reel | ILCX13 | 30 PPM | 16 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | 60 Ohms | Crystals | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() ILCX13-FF5F10-48.000MHz Abracon LLC. | In Stock | - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8-48.000MHZ-10-D4Y-T | - | Details | Reel | ILCX13 | 30 PPM | 48 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | 100 Ohms | Crystals | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() ILCX19-FF5F10-32.000MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ABM11-32.000MHZ-R60-D4Y-T | - | Details | Reel | ILCX19 | 30 PPM | 32 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | 60 Ohms | Crystals | 0.55 mm | 2 mm | 1.6 mm | ||
![]() IXA10-FBFF10-27.000MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM12AIG-27.000MHZ-10-4Z-T | AEC-Q200 | Details | Reel | IXA10 | 30 PPM | 27 MHz | 50 PPM | SMD/SMT | - | 10 pF | - | 150 Ohms | Crystals | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() IXA16-HF5F12-16.000MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8AIG-16.000MHZ-12-D2Y-T3 | AEC-Q200 | Details | MouseReel | IXA16 | 20 PPM | 16 MHz | 30 PPM | SMD/SMT | - | 12 pF | 200 uW | 70 Ohms | Crystals | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ILCX13-FF5F10-24.000MHz Abracon LLC. | In Stock | - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8-24.000MHZ-10-R40-D4Y-T | - | Details | Reel | ILCX13 | 30 PPM | 24 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | 100 Ohms | Crystals | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() E1SJA18-5.000M TR Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | E1S | 15 PPM | 5 MHz | 30 PPM | SMD/SMT | - | 18 pF | 1 mW | 150 Ohms | Crystals | 3.2 mm | 13.3 mm | 4.85 mm | ||
![]() DF18CC1-9.216MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 9.216 MHz | 30 PPM | SMD/SMT | - | 18 pF | 1 mW | 70 Ohms | Crystals | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() IXA12-HF5F10-27.000MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM11AIG-27.000MHZ-D2Y-T3 | AEC-Q200 | Details | Reel | IXA12 | 20 PPM | 27 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | 100 Ohms | Crystals | 0.55 mm | 2 mm | 1.6 mm | ||
![]() IXA12-FBFF10-26.000MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM11AIG-26.000MHZ-4Z-T3 | AEC-Q200 | Details | Reel | IXA12 | 30 PPM | 26 MHz | 50 PPM | SMD/SMT | - | 10 pF | 100 uW | 100 Ohms | Crystals | 0.55 mm | 2 mm | 1.6 mm | ||
![]() IXA16-HF5F12-12.288MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8AIG-12.288MHZ-12-D2Y-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 12.288 MHz | 30 PPM | SMD/SMT | - | 12 pF | 200 uW | 100 Ohms | Crystals | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() T10GC1-19.200MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | T | 10 PPM | 19.2 MHz | 30 PPM | SMD/SMT | - | 10 pF | 10 uW | - | Crystals | 0.75 mm | 3.45 mm | 2.75 mm | ||
![]() DF18CC1-30.000MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 30 MHz | 30 PPM | SMD/SMT | - | 18 pF | 1 mW | 30 Ohms | Crystals | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() IXA20-HF5F12-10.000MHz Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | ABM3BAIG-10.000MHZ-12-D2Y-T | AEC-Q200 | Details | MouseReel | IXA20 | 20 PPM | 10 MHz | 30 PPM | SMD/SMT | - | 12 pF | 300 uW | 100 Ohms | Crystals | 0.85 mm | 5 mm | 3.2 mm | ||
![]() IXA16-HF5F12-24.000MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8AIG-24.000MHZ-12-D2Y-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 24 MHz | 30 PPM | SMD/SMT | - | 12 pF | 200 uW | 60 Ohms | Crystals | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ILCX13-FF5F10-18.432MHz Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | ABM8-18.432MHZ-10-D4Y-T | - | Details | Reel | ILCX13 | 30 PPM | 18.432 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | 60 Ohms | Crystals | 0.9 mm | 3.2 mm | 2.5 mm |