- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Load Capacitance | Drive Level | ESR | Crystal/Resonator Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABMM2-8.0000MHZ-E1-T Abracon LLC. | In Stock | - | - | 6 mm x 3.6 mm | - | 1000 | - | - | + 70 C | - 20 C | SMD/SMT | - | - | - | - | Details | - | 0.002116 oz | MouseReel | ABMM2 | 20 PPM | - | Ceramic Crystal | - | - | - | 8 MHz | 10 PPM | SMD/SMT | - | - | 18 pF | 100 uW | 72 Ohms | - | - | - | 1.2 mm | 6 mm | 3.6 mm | ||
![]() ABM10W-16.93MHZ-6-K2Z-T3 Abracon LLC. | In Stock | - | - | - | - | 3000 | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | Reel | ABM10W | 20 PPM | - | IoT Optimized Crystal | - | - | - | 16.93 MHz | 50 PPM | SMD/SMT | - | - | 6 pF | 10 uW | 100 Ohms | - | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() ABM8-16.384-B2-T3 Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | - | 3000 | - | - | + 60 C | - 10 C | SMD/SMT | - | - | - | - | Details | - | 0.000564 oz | Reel | ABM8 | 50 PPM | - | Ceramic Crystal | - | - | - | 16.384 MHz | 50 PPM | SMD/SMT | - | - | 18 pF | 10 uW | 70 Ohms | - | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ABM8W-16.93MHZ-6-J1Z-T3 Abracon LLC. | In Stock | - | - | - | - | 3000 | - | - | + 105 C | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | Reel | ABM8W | 10 PPM | - | IoT Optimized Crystal | - | - | - | 16.93 MHz | 50 PPM | SMD/SMT | - | - | 6 pF | 10 uW | 100 Ohms | - | Crystals | - | 0.75 mm | 3.2 mm | 2.5 mm | ||
![]() ABM10W-16.93MHZ-8-D2X-T3 Abracon LLC. | In Stock | - | - | - | - | 3000 | - | - | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | Reel | ABM10W | 20 PPM | - | IoT Optimized Crystal | - | - | - | 16.93 MHz | 20 PPM | SMD/SMT | - | - | 8 pF | 10 uW | 100 Ohms | - | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() ABLS-7.1240MHZ-10-R70 Abracon LLC. | In Stock | - | - | HC-49/US | 49 | 1000 | ABRACON LLC | ABLS-7.1240MHZ-10-R70 | + 70 C | 0 C | SMD/SMT | - | Active | - | 5.36 | Details | Yes | 0.023647 oz | MouseReel | ABLS | 50 PPM | SMD/SMT | Low Profile Crystal | 70 °C | 0 °C | compliant | 7.124 MHz | 50 PPM | SMD/SMT | 70 Ω | - | 10 pF | 100 uW | 70 Ohms | PARALLEL - FUNDAMENTAL | - | - | 4.2 mm | 11.4 mm | 4.7 mm | ||
![]() AB-6.7458MHZ-20D Abracon LLC. | In Stock | - | - | HC-49 | - | 1000 | ABRACON LLC | AB-6.7458MHZ-20-D | + 85 C | - 40 C | Through Hole | - | Active | - | 5.65 | Details | Yes | 0.033519 oz | MouseReel | AB | 50 PPM | - | Microprocessor Crystal | - | - | compliant | 6.7458 MHz | 100 PPM | Radial | - | 4.88 mm | 20 pF | 100 uW | 40 Ohms | PARALLEL - FUNDAMENTAL | - | - | 13.46 mm | 11.5 mm | 5 mm | ||
![]() ABM10W-16.93MHZ-7-K2Z-T3 Abracon LLC. | In Stock | - | - | - | - | 3000 | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | Reel | ABM10W | 20 PPM | - | IoT Optimized Crystal | - | - | - | 16.93 MHz | 50 PPM | SMD/SMT | - | - | 7 pF | 10 uW | 100 Ohms | - | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() ABM8W-16.93MHZ-8-B1U-T3 Abracon LLC. | In Stock | - | - | - | - | 3000 | - | - | + 70 C | - 20 C | SMD/SMT | - | - | - | - | Details | - | - | Reel | ABM8W | 10 PPM | - | IoT Optimized Crystal | - | - | - | 16.93 MHz | 10 PPM | SMD/SMT | - | - | 8 pF | 10 uW | 100 Ohms | - | Crystals | - | 0.75 mm | 3.2 mm | 2.5 mm | ||
![]() ABM10W-16.93MHZ-4-J2Z-T3 Abracon LLC. | In Stock | - | - | - | - | 3000 | - | - | + 105 C | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | Reel | ABM10W | 20 PPM | - | IoT Optimized Crystal | - | - | - | 16.93 MHz | 50 PPM | SMD/SMT | - | - | 4 pF | 10 uW | 100 Ohms | - | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() ABM8W-16.93MHZ-7-B1U-T3 Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | - | 3000 | - | - | + 70 C | - 20 C | SMD/SMT | - | - | - | - | Details | - | - | Reel | ABM8W | 10 PPM | - | Low Profile Quartz Crystal | - | - | - | 16.93 MHz | 10 PPM | SMD/SMT | - | - | 7 pF | 10 uW | 100 Ohms | - | Crystals | - | 0.75 mm | 3.2 mm | 2.5 mm | ||
![]() ABM8-19.200-B2-T3 Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | - | 3000 | - | - | + 60 C | - 10 C | SMD/SMT | - | - | - | - | Details | - | 0.000564 oz | Reel | ABM8 | 50 PPM | - | Ceramic Crystal | - | - | - | 19.2 MHz | 50 PPM | SMD/SMT | - | - | 18 pF | 10 uW | 70 Ohms | - | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ABM10W-16.93MHZ-7-K1Z-T3 Abracon LLC. | In Stock | - | - | - | - | 3000 | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | Reel | ABM10W | 10 PPM | - | IoT Optimized Crystal | - | - | - | 16.93 MHz | 50 PPM | SMD/SMT | - | - | 7 pF | 10 uW | 100 Ohms | - | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() DF18CC1-24.576MHZ-T Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | D&F | 15 PPM | - | - | - | - | - | 24.576 MHz | 30 PPM | SMD/SMT | - | - | 18 pF | 1 mW | 30 Ohms | - | Crystals | - | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() IXA12-FBFF10-27.120MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | - | 3000 | - | - | + 125 C | - 40 C | SMD/SMT | ABM11AIG-27.120MHZ-4Z-T3 | - | AEC-Q200 | - | Details | - | - | Reel | IXA12 | 30 PPM | - | - | - | - | - | 27.12 MHz | 50 PPM | SMD/SMT | - | - | 10 pF | 100 uW | 100 Ohms | - | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() IXA12-HF5F10-27.120MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | - | 3000 | - | - | + 85 C | - 40 C | SMD/SMT | ABM11AIG-27.120MHZ-D2Y-T3 | - | AEC-Q200 | - | Details | - | - | Reel | IXA12 | 20 PPM | - | - | - | - | - | 27.12 MHz | 30 PPM | SMD/SMT | - | - | 10 pF | 100 uW | 100 Ohms | - | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() ILCX20-FF5F8-24.000MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | - | 1000 | - | - | + 85 C | - 40 C | SMD/SMT | ABM12-24.000MHZ-R150-D4Y-T | - | - | - | Details | - | - | Reel | ILCX20 | 30 PPM | - | - | - | - | - | 24 MHz | 30 PPM | SMD/SMT | - | - | 8 pF | 100 uW | 150 Ohms | - | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() E8WSDC09-32.768K TR Abracon LLC. | In Stock | - | - | 3.2 mm x 1.5 mm | - | 3000 | - | - | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | Reel | E8WSDC | 20 PPM | - | - | - | - | - | 32.768 kHz | - 0.04 PPM | SMD/SMT | - | - | 9 pF | - | - | - | Crystals | - | 0.9 mm | 3.2 mm | 1.5 mm | ||
![]() ILCX13-FF5F10-24.576MHz Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | + 85 C | - 40 C | SMD/SMT | ABM8-24.576MHZ-10-R40-D4Y-T | - | - | - | Details | - | - | Reel | ILCX13 | 30 PPM | - | - | - | - | - | 24.576 MHz | 30 PPM | SMD/SMT | - | - | 10 pF | 100 uW | 100 Ohms | - | Crystals | - | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() E1SJA18-15.360M TR Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | E1S | 15 PPM | - | - | - | - | - | 15.36 MHz | 30 PPM | SMD/SMT | - | - | 18 pF | 1 mW | 60 Ohms | - | Crystals | - | 3.2 mm | 13.3 mm | 4.85 mm |