- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABLS-13.000MHZ-K4T Abracon LLC | 3345 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | - | -40°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | 13MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 50Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM10-18.432MHZ-D30-T3 Abracon LLC | 3345 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 2mm | - | 18.432MHz | ±30ppm | - | - | - | 150Ohms | 10pF | Fundamental | ±20ppm | - | - | 711.2μm | 0.028 0.70mm | 2.5mm | 2.0066mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABM8G-48.000MHZ-18-D2Y-T Abracon LLC | 1022 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 2.5mm | - | 48MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | 50Ohm | 990.6μm | 0.039 1.00mm | 3.2mm | 2.4892mm | No | Yes | RoHS Compliant | - | - | ||
![]() ABS10-32.768KHZ-1-T Abracon LLC | 158800 |
| Datasheet | 27 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS10 | 0.190Lx0.070W 4.90mmx1.80mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | 1.8mm | - | 32.768kHz | - | - | - | - | 70kOhms | 12.5pF | Fundamental | ±10ppm | - | 70kOhm | 990.6μm | 0.039 1.00mm | 4.9mm | 1.778mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABM7-12.288MHZ-D2Y-T Abracon LLC | 16800 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | - | 12.288MHz | ±30ppm | - | - | - | 60Ohms | 18pF | Fundamental | ±20ppm | - | - | 1.397mm | 0.055 1.40mm | 5.9944mm | 3.3mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABLS3-14.7456MHZ-D4Y-T Abracon LLC | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | - | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 14.7456MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 2.4892mm | 0.098 2.50mm | 11.4046mm | 4.699mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ABLS-4.9152MHZ-B2-T Abracon LLC | 17000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | - | 4.9152MHz | ±50ppm | - | - | - | 180Ohms | 18pF | Fundamental | ±20ppm | - | 180Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ABM3B-13.500MHZ-10-1-U-T Abracon LLC | 20 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | yes | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | - | Ceramic | TR, 7 INCH | - | - | unknown | 13.5MHz | ±10ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 13.5MHz | 70Ohm | 10pF | Fundamental | - | 10 μW | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABS07AIG-32.768KHZ-1-T Abracon LLC | 9026 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ABS07AIG | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | 125°C | -40°C | - | - | - | - | - | 32.768kHz | - | - | - | - | 80kOhms | 12.5pF | Fundamental | ±10ppm | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 1.4986mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11-26.000MHZ-B7G-T Abracon LLC | 814 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM11 | 0.079Lx0.063W 2.00mmx1.60mm | 0.0015% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 1.6mm | - | 26MHz | ±15ppm | - | - | - | 100Ohms | 10pF | Fundamental | ±15ppm | - | 100Ohm | 584.2μm | 0.023 0.59mm | 2mm | 1.6002mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AB-12.288MHZ-B2 Abracon LLC | 7 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | -20°C~70°C | Bulk | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 12.288MHz | ±100ppm | 4.88mm | - | - | 30Ohms | 18pF | Fundamental | ±20ppm | - | - | 13.462mm | 0.530 13.46mm | 11.5062mm | 5.0038mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABS07AIG-32.768KHZ-6-1-T Abracon LLC | 22471 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | ABS07AIG | 0.126Lx0.059W 3.20mmx1.50mm | - | - | yes | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | TR, 7 INCH | 8541.60.00.10 | - | - | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 80kOhm | 6pF | Fundamental | ±10ppm | 0.1 μW | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABLSG-9.8304MHZ-D2Y-T Abracon LLC | 281 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US - 3 Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | - | 9.8304MHz | ±30ppm | - | - | - | 60Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 0.165 4.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABC2-10.000MHZ-4-T Abracon LLC | 10 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -10°C~60°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | 10MHz | ±30ppm | - | - | - | 45Ohms | 18pF | Fundamental | ±30ppm | - | - | 2.2098mm | 0.079 2.00mm | 11.811mm | 5.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABM10-16.384MHZ-D30-T3 Abracon LLC | 3331 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 16.384MHz | ±30ppm | - | - | - | 150Ohms | 10pF | Fundamental | ±20ppm | - | 150Ohm | 711.2μm | 0.028 0.70mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | - | ||
![]() ABM8-27.000MHZ-10-1-U-T Abracon LLC | 1363 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | - | - | 27MHz | ±10ppm | - | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ABLS2-48.000MHZ-B4Y-T Abracon LLC | 41 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | - | 48MHz | ±30ppm | - | - | - | 80Ohm | 18pF | 3rd Overtone | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM11-48.000MHZ-D2X-T3 Abracon LLC | 2510 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM11 | 0.079Lx0.063W 2.00mmx1.60mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 1.6mm | - | 48MHz | ±20ppm | - | - | - | 60Ohms | 10pF | Fundamental | ±20ppm | - | 60Ohm | 584.2μm | 0.023 0.59mm | 2mm | 1.6002mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ABLS-LR-3.2768MHZ-T Abracon LLC | 268 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | Commercial grade | 0°C~70°C | Tape & Reel (TR) | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | 0°C | - | - | - | - | - | 3.2768MHz | ±100ppm | - | - | - | 75Ohms | 18pF | Fundamental | ±50ppm | - | 75Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABLS-13.5178MHZ-10-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | e3 | yes | Active | Not Applicable | - | MHz Crystal | Tin (Sn) | - | - | - | - | - | - | unknown | 13.5178MHz | ±30ppm | - | - | - | 50Ohm | 10pF | Fundamental | - | - | - | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | - |