- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1SHA18-14.31818MTR Abracon LLC. | In Stock | - | - | - | 13.3 mm x 4.85 mm | 1000 | + 70 C | - | - 20 C | - | - | - | Details | - | Cut Tape | E1S | - | 15 PPM | - | 14.31818 MHz | 30 PPM | SMD/SMT | - | 18 pF | - | - | 1 mW | 3.2 mm | - | 13.3 mm | 4.85 mm | - | ||
![]() EA3250JA08-25.000MTR Abracon LLC. | In Stock | - | - | - | 5 mm x 3.2 mm | 1000 | + 85 C | - | - 40 C | - | - | - | Details | - | Cut Tape | EA3250 | - | 15 PPM | - | 25 MHz | 30 PPM | SMD/SMT | - | 8 pF | - | - | 100 uW | 1 mm | - | 5 mm | 3.2 mm | - | ||
![]() EA3250HA10-26.000MTR Abracon LLC. | In Stock | - | - | - | 5 mm x 3.2 mm | 1000 | + 70 C | - | - 20 C | - | - | - | Details | - | Cut Tape | EA3250 | - | 15 PPM | - | 26 MHz | 30 PPM | SMD/SMT | - | 10 pF | - | - | 100 uW | 1 mm | - | 5 mm | 3.2 mm | - | ||
![]() EA3250MA08-20.000MTR Abracon LLC. | In Stock | - | - | - | 5 mm x 3.2 mm | 1000 | + 85 C | - | - 40 C | - | - | - | Details | - | Cut Tape | EA3250 | - | 15 PPM | - | 20 MHz | 20 PPM | SMD/SMT | - | 8 pF | - | - | 100 uW | 1 mm | - | 5 mm | 3.2 mm | - | ||
![]() EA2025SA12-20.000MTR Abracon LLC. | In Stock | - | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - | - 20 C | - | - | - | Details | - | Cut Tape | EA2025 | - | 10 PPM | - | 20 MHz | 10 PPM | SMD/SMT | - | 12 pF | - | - | 100 uW | 0.65 mm | - | 2 mm | 2.5 mm | - | ||
![]() EA3560HA10-12.000MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | - | Cut Tape | EA3560 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA3560HA12-16.384MTR Abracon LLC. | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | - | Cut Tape | EA3560 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E1SEA18-27.000MTR Abracon LLC. | In Stock | - | - | - | 13.3 mm x 4.85 mm | 1000 | + 70 C | - | - 20 C | - | - | - | Details | - | Cut Tape | E1S | - | 30 PPM | - | 27 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | 1 mW | 3.2 mm | - | 13.3 mm | 4.85 mm | - | ||
![]() EA2025SA18-30.000MTR Abracon LLC. | In Stock | - | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - | - 20 C | - | - | - | Details | - | Cut Tape | EA2025 | - | 10 PPM | - | 30 MHz | 10 PPM | SMD/SMT | - | 18 pF | - | - | 100 uW | 0.65 mm | - | 2 mm | 2.5 mm | - | ||
![]() EA2025PA18-24.576MTR Abracon LLC. | In Stock | - | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - | - 20 C | - | - | - | Details | - | Cut Tape | EA2025 | - | 10 PPM | - | 24.576 MHz | 15 PPM | SMD/SMT | - | 18 pF | - | - | 100 uW | 0.65 mm | - | 2 mm | 2.5 mm | - | ||
![]() EA2025MA12-25.000MTR Abracon LLC. | In Stock | - | - | - | 2.5 mm x 2 mm | 1000 | + 85 C | - | - 40 C | - | - | - | Details | - | Cut Tape | EA2025 | - | 15 PPM | - | 25 MHz | 20 PPM | SMD/SMT | - | 12 pF | - | - | 100 uW | 0.65 mm | - | 2 mm | 2.5 mm | - | ||
![]() ABLS-16.000MHZ-16-B4-T Abracon LLC. | 24 |
| - | Surface Mount | HC-49/US | 1000 | - | Abracon LLC | - | - | Tape & Reel (TR) | Active | Details | -20°C ~ 70°C | Cut Tape | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | - | MHz Crystal | 16 MHz | ±50ppm | - | 40 Ohms | 16pF | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | - | - | ||
![]() E1SBA18-6.000MTR Abracon LLC. | In Stock | - | - | - | 13.3 mm x 4.85 mm | 1000 | + 70 C | - | - 20 C | SMD/SMT | - | - | Details | - | Cut Tape | E1S | - | 50 PPM | - | 6 MHz | 100 PPM | SMD/SMT | - | 18 pF | - | - | 1 mW | 3.2 mm | - | 13.3 mm | 4.85 mm | - | ||
![]() EA2025JA08-24.576MTR Abracon LLC. | In Stock | - | - | - | 2.5 mm x 2 mm | 1000 | + 85 C | - | - 40 C | - | - | - | Details | - | Cut Tape | EA2025 | - | 15 PPM | - | 24.576 MHz | 30 PPM | SMD/SMT | - | 8 pF | - | - | 100 uW | 0.65 mm | - | 2 mm | 2.5 mm | - | ||
![]() EA2532YA12-32.000MTR Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 1000 | + 85 C | - | - 40 C | - | - | - | Details | - | Cut Tape | EA2532 | - | 10 PPM | - | 32 MHz | 10 PPM | SMD/SMT | - | 12 pF | - | - | 100 uW | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() EA1620HA18-24.000MTR Abracon LLC. | In Stock | - | - | - | 2 mm x 1.6 mm | 1000 | + 70 C | - | - 20 C | - | - | - | Details | - | Cut Tape | EA1620 | - | 15 PPM | - | 24 MHz | 30 PPM | SMD/SMT | - | 18 pF | - | - | 100 uW | 0.55 mm | - | 1.6 mm | 2 mm | - | ||
![]() E1SJA18-14.2848MTR Abracon LLC. | In Stock | - | - | - | 13.3 mm x 4.85 mm | 1000 | + 85 C | - | - 40 C | - | - | - | Details | - | Cut Tape | E1S | - | 15 PPM | - | 14.2848 MHz | 30 PPM | SMD/SMT | - | 18 pF | - | - | 1 mW | 3.2 mm | - | 13.3 mm | 4.85 mm | - | ||
![]() EA1620LA10-30.000MTR Abracon LLC. | In Stock | - | - | - | 2 mm x 1.6 mm | 1000 | + 70 C | - | - 20 C | - | - | - | Details | - | Cut Tape | EA1620 | - | 15 PPM | - | 30 MHz | 20 PPM | SMD/SMT | - | 10 pF | - | - | 100 uW | 0.55 mm | - | 1.6 mm | 2 mm | - | ||
![]() EA1620JA18-27.120MTR Abracon LLC. | In Stock | - | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | - | - 40 C | - | - | - | Details | - | Cut Tape | EA1620 | - | 15 PPM | - | 27.12 MHz | 30 PPM | SMD/SMT | - | 18 pF | - | - | 100 uW | 0.55 mm | - | 1.6 mm | 2 mm | - | ||
![]() EA1620JA10-27.120MTR Abracon LLC. | In Stock | - | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | - | - 40 C | - | - | - | Details | - | Cut Tape | EA1620 | - | 15 PPM | - | 27.12 MHz | 30 PPM | SMD/SMT | - | 10 pF | - | - | 100 uW | 0.55 mm | - | 1.6 mm | 2 mm | - |