- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AB-3.579545MHZ-B2 Abracon LLC | 44 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | - | -20°C~70°C | Bulk | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 3.579545MHz | ±100ppm | 4.88mm | - | - | 200Ohms | 18pF | Fundamental | ±20ppm | - | - | 13.462mm | 0.530 13.46mm | 11.5062mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABLS3-27.000MHZ-D4YF-T Abracon LLC | 44 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 27MHz | ±30ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 100Ohm | 2.4892mm | 0.098 2.50mm | 11.4046mm | 4.699mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ABM3C-24.576MHZ-B-4-Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | unknown | 24.576MHz | ±30ppm | - | - | - | 50Ohm | 18pF | Fundamental | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM3C-22.1184MHZ-B-4-Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | unknown | 22.1184MHz | ±30ppm | - | - | - | 50Ohm | 18pF | Fundamental | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM3C-48.000MHZ-D4Y-T Abracon LLC | 16850 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | - | 48MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABS10-32.768KHZ-9-T Abracon LLC | 11031 | - | Datasheet | 27 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS10 | 0.190Lx0.070W 4.90mmx1.80mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | 1.8mm | - | 32.768kHz | - | - | - | - | 70kOhms | 9pF | Fundamental | ±20ppm | - | - | 990.6μm | 0.039 1.00mm | 4.9mm | 1.778mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ABM11-32.000MHZ-B7G-T Abracon LLC | 540 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM11 | 0.079Lx0.063W 2.00mmx1.60mm | 0.0015% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 1.6mm | - | 32MHz | ±15ppm | - | - | - | 80Ohms | 10pF | Fundamental | ±15ppm | - | 80Ohm | 584.2μm | 0.023 0.59mm | 2mm | 1.6002mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABS07-32.768KHZ-4-T Abracon LLC | 1255 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS07 | 0.126Lx0.059W 3.20mmx1.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | 1.5mm | - | 32.768kHz | - | - | - | - | 70kOhms | 4pF | Fundamental | ±30ppm | - | 70kOhm | 889μm | 0.035 0.90mm | 3.2mm | 1.5494mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABMM2-20.000MHZ-E2-T Abracon LLC | 25 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABMM2 | 0.240Lx0.142W 6.00mmx3.60mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | 20MHz | ±20ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8G-12.288MHZ-4Y-T3 Abracon LLC | 16850 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 60°C | -10°C | - | - | - | 2.5mm | - | 12.288MHz | ±30ppm | - | - | - | 80Ohms | 10pF | Fundamental | ±30ppm | - | - | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ABM11AIG-32.000MHZ-4Z-T3 Abracon LLC | 2213 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ABM11AIG | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | 32MHz | ±50ppm | - | - | - | 80Ohms | 10pF | Fundamental | ±30ppm | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 1.6002mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11-30.000MHZ-D2X-T3 Abracon LLC | 18330 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM11 | 0.079Lx0.063W 2.00mmx1.60mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 30MHz | ±20ppm | - | - | - | 80Ohms | 10pF | Fundamental | ±20ppm | - | 80Ohm | 584.2μm | 0.023 0.59mm | 2.0066mm | 1.6002mm | - | - | RoHS Compliant | - | - | ||
![]() ABLSG-4.000MHZ-D2Y-T Abracon LLC | 4000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US - 3 Lead | 3 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin (Sn) | - | - | - | - | - | - | - | 4MHz | ±30ppm | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 4MHz | 180Ohm | 18pF | Fundamental | ±20ppm | 100 μW | 180Ohm | 4.191mm | 0.165 4.20mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() ABLSG-14.31818MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US - 3 Lead | 3 | - | - | -40°C~85°C | Tape & Reel (TR) | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 14.31818MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ABMM-13.000MHZ-T Abracon LLC | 26 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABMM | 0.276Lx0.197W 7.00mmx5.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | 13MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | - | 1.2954mm | 0.051 1.30mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABL-3.579545MHZ-B2 Abracon LLC | 749 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | 2 | - | Commercial grade | -20°C~70°C | Bulk | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 3.579545MHz | ±50ppm | - | - | - | 180Ohms | 18pF | Fundamental | ±20ppm | - | 180Ohm | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABLS-11.0592MHZ-L4Q-T Abracon LLC | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | - | - | -55°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Active | Not Applicable | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | TAPE AND REEL | 8541.60.00.50 | - | - | 11.0592MHz | ±100ppm | - | - | 11.0592MHz | 50Ohm | 18pF | Fundamental | ±30ppm | 100 μW | 50Ohm | 4.191mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ABLS2-14.31818MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 14.31818MHz | ±10ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±10ppm | - | - | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.7mm | - | - | RoHS Compliant | - | - | ||
![]() ABM8G-25.000MHZ-18-D2Y-T3 Abracon LLC | 150000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 2.5mm | - | 25MHz | ±30ppm | - | - | - | 60Ohms | 18pF | Fundamental | ±20ppm | - | 60Ohm | 990.6μm | 0.039 1.00mm | 3.2mm | 2.4892mm | No | - | RoHS Compliant | - | - | ||
![]() ABLS2-50.000MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | - | 50MHz | ±10ppm | - | - | - | 80Ohm | 18pF | 3rd Overtone | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - |