- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABLS2-22.1184MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | - | 22.1184MHz | ±10ppm | - | - | 40Ohm | 18pF | Fundamental | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABLS2-14.31818MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | AT CUT; TAPE AND REEL | 8541.60.00.50 | - | - | 14.31818MHz | ±30ppm | L11.4XB4.7XH3.3 (mm)/L0.449XB0.185XH0.13 (inch) | 14.31818MHz | 50Ohm | 18pF | Fundamental | - | 100 μW | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABLS2-10.000MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 10MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.7mm | - | - | RoHS Compliant | - | ||
![]() ABLS2-3.6864MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | unknown | 3.6864MHz | ±30ppm | - | - | 180Ohm | 18pF | Fundamental | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABLS2-8.192MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | unknown | 8.192MHz | ±30ppm | - | - | 80Ohm | 18pF | Fundamental | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8G-22.1184MHZ-B4Y-T Abracon LLC | 41 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 2.5mm | - | 22.1184MHz | ±30ppm | - | - | 60Ohms | 10pF | Fundamental | ±30ppm | - | 60Ohm | 990.6μm | 0.039 1.00mm | 3.2mm | 2.4892mm | - | Unknown | RoHS Compliant | - | ||
![]() ABLS-9.8131MHZ-10-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | e3 | yes | Active | Not Applicable | - | MHz Crystal | Tin (Sn) | - | - | - | - | - | - | unknown | 9.8131MHz | ±30ppm | - | - | 60Ohm | 10pF | Fundamental | - | - | - | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABM11W-32.0000MHZ-4-D1X-T3 Abracon LLC | 2436 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | - | 32MHz | ±20ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 32MHz | 80Ohm | 4pF | Fundamental | ±10ppm | 10 μW | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABLS3-24.576MHZ-D4YF-T Abracon LLC | 16850 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | unknown | 24.576MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | - | - | - | 2.4892mm | 0.098 2.50mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ABLS3-26.000MHZ-D4YF-T Abracon LLC | 44 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | - | 26MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | - | - | - | 2.4892mm | 0.098 2.50mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ABM2-15.000MHZ-D4Y-T Abracon LLC | 50 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 4.5mm | - | 15MHz | ±30ppm | - | - | 60Ohms | 18pF | Fundamental | ±30ppm | - | - | 1.6002mm | 0.081 1.80mm | 8mm | 4.4958mm | No | - | RoHS Compliant | - | ||
![]() ABM3C-25.000MHZ-B-4-Y-T Abracon LLC | 13 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | TAPE AND REEL | 8541.60.00.60 | - | - | 25MHz | ±30ppm | L5.0XB3.2XH1.3 (mm)/L0.197XB0.126XH0.051 (inch) | 25MHz | 50Ohm | 18pF | Fundamental | - | 10 μW | - | 1.2954mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM3C-12.000MHZ-B-4-Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | unknown | 12MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM10-20.000MHZ-E20-T Abracon LLC | 1481 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 2mm | - | 20MHz | ±20ppm | - | - | 100Ohms | 10pF | Fundamental | ±20ppm | - | 100Ohm | 508μm | 0.028 0.70mm | 2.5mm | 2mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABLS-30.000MHZ-B4-F-T Abracon LLC | 1406 |
| Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 30MHz | ±50ppm | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ABLS2-20.000MHZ-B1U-T Abracon LLC | 277 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 20MHz | ±10ppm | - | - | 40Ohms | 18pF | Fundamental | ±10ppm | - | - | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.699mm | - | - | RoHS Compliant | - | ||
![]() ABLS-LR-24.000MHZ-T Abracon LLC | 27 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | 0°C | - | - | - | - | - | 24MHz | ±50ppm | - | - | 10Ohms | 18pF | Fundamental | ±50ppm | - | 10Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | - | - | ROHS3 Compliant | - | ||
![]() ABLS2-64.000MHZ-B4Y-T Abracon LLC | 44 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | - | 64MHz | ±30ppm | - | - | 80Ohm | 18pF | 3rd Overtone | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM3C-32.000MHZ-D4Y-T Abracon LLC | 16850 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | - | 32MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 50Ohm | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABM7-32.000MHZ-D2Y-T Abracon LLC | 37 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 3.5mm | - | 32MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | 50Ohm | 1.397mm | 0.055 1.40mm | 6mm | 3.3mm | No | Unknown | RoHS Compliant | Lead Free |