- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Packaging | Series | Tolerance | Frequency | Frequency Stability | Termination Style | Load Capacitance | Drive Level | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILCX18-FF5F10-27.000MHz Abracon LLC. | In Stock | - | - | 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM10-27.000MHZ-R80-4-D30-T | - | Details | Reel | ILCX18 | 30 PPM | 27 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 80 Ohms | Crystals | 0.65 mm | 2.5 mm | 2 mm | ||
![]() WC146SMF-32.768KHZ-T Abracon LLC. | 3336 | - | - | 6.7 mm x 1.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | WC146SM | 20 PPM | 32.768 kHz | - | SMD/SMT | 12.5 pF | 1 uW | 65 kOhms | Crystals | 1.4 mm | 6.7 mm | 1.5 mm | ||
![]() EA5070JA20-32.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 32 MHz | 30 PPM | SMD/SMT | 20 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() EA5070LA16-14.31818MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 70 C | - 20 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 14.31818 MHz | 20 PPM | SMD/SMT | 16 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() EA3560QA18-48.000MTR Abracon LLC. | In Stock | - | - | - | 1000 | - | - | - | - | - | Details | Cut Tape | EA3560 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA3250MA10-20.000MTR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA3250 | 15 PPM | 20 MHz | 20 PPM | SMD/SMT | 10 pF | 100 uW | - | - | 1 mm | 5 mm | 3.2 mm | ||
![]() EA3560LA10-32.000MTR Abracon LLC. | In Stock | - | - | - | 1000 | - | - | - | - | - | Details | Cut Tape | EA3560 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA3250MA18-20.000MTR Abracon LLC. | In Stock | - | - | 5 mm x 3.2 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA3250 | 15 PPM | 20 MHz | 20 PPM | SMD/SMT | 18 pF | 100 uW | - | - | 1 mm | 5 mm | 3.2 mm | ||
![]() EA5070MA16-14.31818MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 14.31818 MHz | 30 PPM | SMD/SMT | 16 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() EA5070JA20-30.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 30 MHz | 30 PPM | SMD/SMT | 20 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() IXA16-HBFF12-12.288MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM8AIG-12.288MHZ-12-2Z-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 12.288 MHz | 50 PPM | SMD/SMT | 12 pF | 200 uW | 100 Ohms | Crystals | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() IXA10-FBFF10-24.576 MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM12AIG-24.576MHZ-10-4Z-T | AEC-Q200 | Details | Reel | IXA10 | 30 PPM | 24.576 MHz | 50 PPM | SMD/SMT | 10 pF | - | 150 Ohms | Crystals | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() EA5070LA20-12.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 70 C | - 20 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 12 MHz | 20 PPM | SMD/SMT | 20 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() EA3560MA10-27.000MTR Abracon LLC. | In Stock | - | - | - | 1000 | - | - | - | - | - | Details | Cut Tape | EA3560 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA5070MA16-27.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 27 MHz | 30 PPM | SMD/SMT | 16 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() DF18CC1-13.000MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 13 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 50 Ohms | Crystals | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() EA5070MA12-25.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 25 MHz | 30 PPM | SMD/SMT | 12 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() IXA12-HF5F10-32.000MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM11AIG-32.000MHZ-D2Y-T3 | AEC-Q200 | Details | Reel | IXA12 | 20 PPM | 32 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 100 Ohms | Crystals | 0.55 mm | 2 mm | 1.6 mm | ||
![]() EA3560MA12-27.000MTR Abracon LLC. | In Stock | - | - | - | 1000 | - | - | - | - | - | Details | Cut Tape | EA3560 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILCX18-FF5F10-16.000MHz Abracon LLC. | In Stock | - | - | 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM10-16.000MHZ-R100-4-D30-T | - | Details | Reel | ILCX18 | 30 PPM | 16 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 100 Ohms | Crystals | 0.65 mm | 2.5 mm | 2 mm |