- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Packaging | Series | Tolerance | Frequency | Frequency Stability | Termination Style | Load Capacitance | Drive Level | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X10CB1-16.384MHZ-T Abracon LLC. | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - 20 C | SMD/SMT | - | - | Details | MouseReel | X | 15 PPM | 16.384 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 120 Ohms | Crystals | 0.55 mm | 2.5 mm | 2 mm | ||
![]() ILCX13-FF5F10-12.288MHz Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | ABM8-12.288MHZ-10-R100-D4Y-T | - | Details | Reel | ILCX13 | 30 PPM | 12.288 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 100 Ohms | Crystals | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() X10CB1-26.000MHZ-T Abracon LLC. | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - 20 C | SMD/SMT | - | - | Details | MouseReel | X | 15 PPM | 26 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 80 Ohms | Crystals | 0.55 mm | 2.5 mm | 2 mm | ||
![]() EA3560LA18-33.333MTR Abracon LLC. | In Stock | - | - | - | 1000 | - | - | - | - | - | Details | Cut Tape | EA3560 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA3560MA10-24.000MTR Abracon LLC. | In Stock | - | - | - | 1000 | - | - | - | - | - | Details | Cut Tape | EA3560 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILCX13-FF5F10-40.000MHz Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | ABM8-40.000MHZ-10-D4Y-T | - | Details | Reel | ILCX13 | 30 PPM | 40 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 100 Ohms | Crystals | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() E1SJA18-32.000M TR Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | E1S | 15 PPM | 32 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 40 Ohms | Crystals | 3.2 mm | 13.3 mm | 4.85 mm | ||
![]() EA5070PA16-6.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 70 C | - 20 C | - | - | - | Details | Cut Tape | EA5070 | 10 PPM | 6 MHz | 15 PPM | SMD/SMT | 16 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() EA5070MA16-20.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 20 MHz | 30 PPM | SMD/SMT | 16 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() X10CB1-24.576MHZ-T Abracon LLC. | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - 20 C | SMD/SMT | - | - | Details | MouseReel | X | 15 PPM | 24.576 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 80 Ohms | Crystals | 0.55 mm | 2.5 mm | 2 mm | ||
![]() DF18CC1-11.0592MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 11.0592 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 50 Ohms | Crystals | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() IXA10-HF5F10-25.000MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM12AIG-25.000MHZ-10-D2Y-T | AEC-Q200 | Details | Reel | IXA10 | 20 PPM | 25 MHz | 30 PPM | SMD/SMT | 10 pF | - | 150 Ohms | Crystals | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() EA5070PA16-14.31818MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 70 C | - 20 C | - | - | - | Details | Cut Tape | EA5070 | 10 PPM | 14.31818 MHz | 15 PPM | SMD/SMT | 16 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() EA5070LA20-6.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 70 C | - 20 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 6 MHz | 20 PPM | SMD/SMT | 20 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() IXA16-HF5F12-18.432MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8AIG-18.432MHZ-12-D2Y-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 18.432 MHz | 30 PPM | SMD/SMT | 12 pF | 200 uW | 70 Ohms | Crystals | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() IXA12-FBFF10-24.576 MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM11AIG-24.576MHZ-4Z-T3 | AEC-Q200 | Details | Reel | IXA12 | 30 PPM | 24.576 MHz | 50 PPM | SMD/SMT | 10 pF | 100 uW | 120 Ohms | Crystals | 0.55 mm | 2 mm | 1.6 mm | ||
![]() EA5070MA20-12.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 12 MHz | 30 PPM | SMD/SMT | 20 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() EA5070MA20-30.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 30 MHz | 30 PPM | SMD/SMT | 20 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() EA5070MA12-24.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 24 MHz | 30 PPM | SMD/SMT | 12 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() EA5070MA18-27.000MTR Abracon LLC. | In Stock | - | - | 7 mm x 5 mm | 1000 | + 85 C | - 40 C | - | - | - | Details | Cut Tape | EA5070 | 15 PPM | 27 MHz | 30 PPM | SMD/SMT | 18 pF | 50 uW | - | - | 1.3 mm | 7 mm | 5 mm |