- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM3-40.000MHZ-D2Y-T Abracon LLC | 13 |
| Datasheet | - | - | Surface Mount | 2-SMD, No Lead | YES | 2 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | AT-CUT; TR, 7 INCH | 8541.60.00.60 | - | - | - | 40MHz | ±30ppm | - | - | - | 40MHz | 25Ohm | 18pF | Fundamental | ±20ppm | 100 μW | - | - | - | - | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABMM-11.0592MHZ-B2-T Abracon LLC | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABMM | 0.276Lx0.197W 7.00mmx5.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | 5.2mm | - | 11.0592MHz | ±50ppm | - | - | - | - | 70Ohms | 18pF | Fundamental | ±20ppm | - | - | 70Ohm | - | 1.2954mm | 0.051 1.30mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABL-12.000MHZ-B2 Abracon LLC | 6000 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Bulk | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 12MHz | ±50ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | 50Ohm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM8G-27.000MHZ-18-D2Y-T Abracon LLC | 168000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 2.5mm | - | 27MHz | ±30ppm | - | - | - | - | 60Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | 990.6μm | 0.039 1.00mm | 3.2mm | 2.4892mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ABLS2-15.000MHZ-D4Y-T Abracon LLC | 15 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 4.8mm | - | 15MHz | ±30ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.699mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM3C-15.000MHZ-D4Y-T Abracon LLC | 1913 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 15MHz | ±30ppm | - | - | - | - | 60Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() ABL-32.000MHZ-B2F Abracon LLC. | In Stock | - | - | - | - | - | HC-49/US | - | - | - | 1000 | + 70 C | - 20 C | Through Hole | Details | 0.003527 oz | - | - | Bulk | ABL | - | 20 PPM | - | - | - | - | Radial | Microprocessor Crystal | - | 70 °C | -20 °C | - | - | - | - | - | - | 32 MHz | 50 PPM | Radial | - | - | - | 80 Ω | 18 pF | - | - | 100 uW | 80 Ohms | - | - | 3.5 mm | - | 11.5 mm | 5 mm | - | Yes | - | - | ||
![]() ABM3B-16.000MHZ-10-B-1-U-T Abracon LLC | 50 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 50.008559mg | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 16MHz | ±10ppm | - | - | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() ABM8-16.384MHZ-B2-T Abracon LLC | 88600 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | - | - | 16.384MHz | ±50ppm | - | - | - | - | 70Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.5mm | - | - | RoHS Compliant | - | ||
![]() ABS06-32.768KHZ-6-T Abracon LLC | 3251 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABS06 | 0.079Lx0.047W 2.00mmx1.20mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | - | - | - | 32.768kHz | - | - | - | - | - | 90kOhms | 6pF | Fundamental | ±20ppm | - | - | 90kOhm | - | 609.6μm | 0.024 0.60mm | 2.0066mm | 1.1938mm | No | - | RoHS Compliant | - | ||
![]() ABLS3-8.192MHZ-D4Y-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | - | 8.192MHz | ±30ppm | - | - | - | - | 80Ohms | 18pF | Fundamental | ±30ppm | - | - | 80Ohm | - | 2.4892mm | 0.098 2.50mm | 11.4046mm | 4.699mm | - | No SVHC | RoHS Compliant | - | ||
![]() ABLS-14.089190MHZ-10-J4Y-T Abracon LLC | 33 |
| Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 105°C | -40°C | - | - | - | - | - | - | 14.08919MHz | ±30ppm | - | - | - | - | 50Ohms | 10pF | Fundamental | ±30ppm | - | - | - | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | - | ROHS3 Compliant | - | ||
![]() ABLS-10.7477MHZ-10-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | e3 | yes | Active | Not Applicable | - | MHz Crystal | Tin (Sn) | - | - | - | - | - | - | - | unknown | 10.7477MHz | ±30ppm | - | - | - | - | 50Ohm | 10pF | Fundamental | - | - | - | - | - | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABLS-15.000MHZ-B4-T Abracon LLC | 17000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 15MHz | ±50ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ABM8-13.000MHZ-10-1-U-T Abracon LLC | 823 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | - | 2.5mm | - | 13MHz | ±10ppm | - | - | - | - | 120Ohms | 10pF | Fundamental | ±10ppm | - | - | 120Ohm | - | 787.4μm | 0.031 0.80mm | 3.2mm | 2.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABM3B-8.000MHZ-B-4-Y-T Abracon LLC | 1220 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 50.008559mg | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 8MHz | ±30ppm | - | - | - | - | 200Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() ABM3B-12.000MHZ-D4Y-T Abracon LLC | 150000 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 18pF | - | - | 12MHz | ±30ppm | - | - | - | - | 70Ohm | - | Fundamental | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AB-10.000MHZ-B2 Abracon LLC | 214 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Bulk | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 5mm | - | 10MHz | ±100ppm | - | 4.88mm | - | - | 30Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | 13.462mm | 0.530 13.46mm | 11.5mm | 5.0038mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABLS-14.822520MHZ-10-J4Y-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 105°C | -40°C | - | - | - | - | - | - | 14.82252MHz | ±30ppm | - | - | - | - | 50Ohms | 10pF | Fundamental | ±30ppm | - | - | - | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | - | ROHS3 Compliant | - | ||
![]() ABLS2-6.000MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | AT CUT; TR, 13 INCH | 8541.60.00.60 | - | - | - | 6MHz | ±30ppm | - | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 26MHz | 100Ohm | 18pF | Fundamental | - | 100 μW | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - |