- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABLS2-36.000MHZ-D4YF-T Abracon LLC | 109 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 36MHz | ±30ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | 40Ohm | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ABLS-3.6864MHZ-L4Q-T Abracon LLC | 911 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | Military grade | -55°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -55°C | - | - | - | - | - | 3.6864MHz | ±100ppm | - | - | - | 180Ohms | 18pF | Fundamental | ±30ppm | - | - | 180Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABLS2-12.288MHZ-D4Y-T Abracon LLC | 60 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 4.8mm | - | 12.288MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ABLS-LR-3.6864MHZ-T Abracon LLC | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | 0°C~70°C | Tape & Reel (TR) | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | 0°C | - | - | - | - | - | 3.6864MHz | ±50ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±50ppm | - | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() ABC2-3.579545MHZ-4-T Abracon LLC | 47 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | 3.579545MHz | ±50ppm | - | - | - | 140Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 2.2098mm | 0.079 2.00mm | 11.811mm | 5.5mm | - | - | RoHS Compliant | - | - | ||
![]() ABM3C-20.000MHZ-D4Y-T Abracon LLC | 16707 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 3.2mm | - | 20MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | - | RoHS Compliant | - | - | ||
![]() ABLS-26.000MHZ-K4F-T Abracon LLC | 41 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -40°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Active | Not Applicable | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | AT CUT; TR, 13 INCH | 8541.60.00.60 | - | - | 26MHz | ±50ppm | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 26MHz | 40Ohm | 18pF | Fundamental | ±30ppm | - | 100 μW | 40Ohm | 4.191mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ABM8G-24.576MHZ-18-D2Y-T Abracon LLC | 821 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 2.5mm | - | 24.576MHz | ±30ppm | - | - | - | 60Ohms | 18pF | Fundamental | ±20ppm | - | - | 60Ohm | 990.6μm | 0.039 1.00mm | 3.2mm | 2.5mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ABS05W-32.768KHZ-K-2-T Abracon LLC | 1500 |
| Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, No Lead | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ABS05W | 0.063Lx0.039W 1.60mmx1.00mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | - | 32.768kHz | - | - | - | - | 85kOhm | 4pF | - | ±20ppm | - | - | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS-14.31818MHZ-K4T Abracon LLC | 17000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -40°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | 14.31818MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | - | ROHS3 Compliant | - | - | ||
![]() ABM10-18.432MHZ-E20-T Abracon LLC | 16800 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 2mm | - | 18.432MHz | ±20ppm | - | - | - | 150Ohms | 10pF | Fundamental | ±20ppm | - | - | 150Ohm | 508μm | 0.028 0.70mm | 2.5mm | 2.0066mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABS07AIG-32.768KHZ-9-D-T Abracon LLC | 4921 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ABS07AIG | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | - | - | 32.768kHz | - | - | - | - | 80kOhms | 9pF | Fundamental | ±20ppm | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 1.4986mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AB-22.1184MHZ-B2 Abracon LLC | 256 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | 2 | - | -20°C~70°C | Bulk | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 22.1184MHz | ±100ppm | 4.88mm | - | - | 25Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.5062mm | 5mm | - | Yes | RoHS Compliant | Lead Free | - | ||
![]() ABM10-40.000MHZ-D30-T3 Abracon LLC | 92 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 40MHz | ±30ppm | - | - | - | 70Ohms | 10pF | Fundamental | ±20ppm | - | - | 70Ohm | 711.2μm | 0.028 0.70mm | 2.4892mm | 2.0066mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() AB-11.0592MHZ-B2 Abracon LLC | 109 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | 49 | Commercial grade | -20°C~70°C | Bulk | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 11.0592MHz | ±100ppm | 4.88mm | - | - | 30Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.5062mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABLS-32.000MHZ-B2-T Abracon LLC | 395 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | - | 32MHz | ±50ppm | - | - | - | 80Ohms | 18pF | 3rd Overtone | ±20ppm | 0.002 % | - | 80Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ABL-8.000MHZ-B2 Abracon LLC | 92 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | 2 | Commercial grade | -20°C~70°C | Bulk | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 8MHz | ±50ppm | - | - | - | 80Ohms | 18pF | Fundamental | ±20ppm | - | - | 80Ohm | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABLS2-4.9152MHZ-B4Y-T Abracon LLC | 41 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | unknown | 4.9152MHz | ±30ppm | - | - | - | 180Ohm | 18pF | Fundamental | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS2-13.560MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | unknown | 13.56MHz | ±30ppm | - | - | - | 50Ohm | 18pF | Fundamental | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS2-14.7456MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | unknown | 14.7456MHz | ±30ppm | - | - | - | 50Ohm | 18pF | Fundamental | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - |