- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Material | Number of Terminals | Material Type | Approvals | Body Orientation | Brand | Cable Types | Contact Classification | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting | Mounting Styles | Noise Level | Operating Frequency-Nom | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Standard Frequency | Termination Method | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Gender | Power (Watts) | Additional Feature | Subcategory | Power Rating | Resistor Type | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Pin Count | Termination Style | Function | Number of Contacts | Physical Dimension | Contact Gender | ESR (Equivalent Series Resistance) | Failure Rate | Load Capacitance | Number of Ports | Output Configuration | Operating Mode | Output Current | Frequency Tolerance | Protections | Family | Drive Level | Adhesive | Terminal Type | Product Type | ESR | Bearing Type | Aging | Air Flow | Crystal/Resonator Type | Power Consumption | Series Resistance | Screening Level | Current Rating (Max) | Resistance Tolerance | Rotation | Shell Plating | Background Color | Control Voltage | Product | Connection Type | Features | Operating Voltage | Product Category | Strain Relief | Shrink Ratio | Label Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Label Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC4STCBMF18.432 Abracon | 68 |
| - | - | Through Hole | 11.35 mm x 4.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | 11.35 x 4.64 x 3.6mm | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | HC-49-SLF | - | - | - | - | - | - | - | - | 18.432MHz | - | - | - | - | - | - | - | - | 30 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.432 MHz | 50 PPM | 2 | Radial | - | - | - | - | - | - | 20pF | - | - | - | - | ±30ppm | - | - | 100 uW | - | - | - | 40 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() FC3BQBBME25.0-T3 Abracon | 1141 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | Fox / Abracon | - | - | - | 3.3 x 2.5 x 1.1mm | 3000 | - | ABRACON | - | + 70 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | Details | - | - | 25MHz | - | 0.000601 oz | - | - | - | Cut Tape | C3BQ | - | 50 PPM | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | 25 MHz | 50 PPM | 4 | SMD/SMT | - | - | - | - | - | - | 20pF | - | - | - | - | ±50ppm | - | - | 100 uW | - | - | Crystals | 80 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | 0.9 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
![]() FC5BQCCMC16.0-T1 Abracon | 123 |
| - | - | Surface Mount | 5 mm x 23.2 mm | - | - | - | - | - | - | - | - | Fox / Abracon | - | - | - | 5 x 3.2 x 1.2mm | 1000 | - | ABRACON | - | + 70 C | - | 0 C | - | - | SMD/SMT | - | - | - | - | - | - | - | SMD | - | - | - | - | - | Details | - | - | 16MHz | - | 0.001804 oz | - | - | - | MouseReel | C5BQ | - | 30 PPM | - | - | - | SMD Crystal | - | - | - | - | - | - | - | Crystals | - | - | - | - | 16 MHz | 30 PPM | 4 | SMD/SMT | - | - | - | - | - | - | 20pF | - | - | - | - | ±30ppm | - | - | 0.5 mW | - | - | Crystals | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() ABL-4.000MHZ-S-R150-B4 Abracon | 1049 |
| - | - | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | ABL | 0.453 L x 0.197 W (11.50mm x 5.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 4 MHz | ±50ppm | - | - | - | - | - | - | 150 Ohms | - | Series | - | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | - | ||
![]() FC4STCBMF20.0-BAG200 Abracon | In Stock | - | - | - | - | 11.35 mm x 4.65 mm | - | - | - | - | - | - | UL | - | Fox / Abracon | - | - | - | - | 200 | - | Warrick a Brand of Gems Sensor | CP16B2A0B1D4 | + 70 C | - | - 20 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.018249 oz | - | - | - | Bulk | C4ST | - | 30 PPM | - | - | - | Through Hole Crystal | - | - | - | - | - | - | - | Crystals | - | - | - | - | 20 MHz | 50 PPM | - | Radial | Duplex Pump Up with Alternation | - | - | - | - | - | 20 pF | - | SPST | - | 10 A | - | - | - | 0.1 mW | - | - | Crystals | 30 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | Crystals | - | - | - | Crystals | - | - | - | - | - | 3.6 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ABM8-24.000MHZ-10-R40-B1U-T Abracon | 38 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | CSA, UL, VDE | - | - | - | - | - | - | - | - | ebm-papst, Inc. | R4E225-AT15-10 | - | Abracon LLC | - | - | - | - | 58 dB | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | ±10ppm | - | - | - | - | - | - | 40 Ohms | - | 10pF | - | - | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | Ball | - | 450 CFM | - | 50 W | - | - | - | - | Clockwise | - | - | - | - | Wire Leads | - | 115 VAC | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() ABSM3B-20.000MHZ-R25-EZ Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM8-22.5792MHZ-12-D4Y-T Abracon | In Stock | - | - | - | - | - | - | - | - | Polyamide with Thermoplastic Elastomer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABSM3B-10.000MHZ-20-B4Z-T Abracon | In Stock | - | - | Silver | - | - | - | - | - | - | 9 | - | - | Straight | - | - | 4POWER/5SIGNAL | Copper Alloy | - | - | - | - | - | - | Abracon LLC | - | - | - | Cable | - | - | -55C to 125C | - | - | Tape & Reel (TR) | - | - | - | 50.9(mm) | Obsolete | No | - | - | - | 28A16 | - | Solder | - | - | 700VDC/500VAC | - | - | * | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 9(POS) | - | PIN | - | - | - | 1(Port) | - | - | - | - | - | CB | - | - | - | - | - | - | - | - | - | - | - | - | 135/22(A) | - | - | Zinc Cobalt | - | - | - | - | - | - | - | No | - | - | 42.5(mm) | - | - | - | - | - | - | 50.9(mm) | - | ||
![]() ABMM2-7.3728MHZ-R100-D6-T Abracon | 1249 |
| - | - | Surface Mount | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | MHz Crystal | 15 kOhms | Metal Film | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | 7.3728 MHz | ±30ppm | - | - | - | - | - | - | 100 Ohms | S (0.001%) | - | - | - | Fundamental | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() ILCX13-FF5F10-16.384MHZ Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.384 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | 100 uW | - | - | - | 60 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
![]() ABLS-162-6.144MHZ-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | FAZ-D3/3-RT-L | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | Ring Tongue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABSM3A-25.000MHZ-D4Z-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 22.1 kOhm | - | - | - | - | - | - | - | 0.1 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABL-11.0592MHZ-B4Y Abracon | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ABRACON LLC | - | ABL-11.0592MHZ-B4Y | - | - | - | - | - | - | - | 11.0592 MHz | - | 70 °C | -20 °C | - | HC/49US, 2 PIN | - | Active | - | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AT-CUT | - | - | - | compliant | - | - | 0.003% | - | - | - | - | 11.5mm x 5.0mm x 3.5mm | - | - | - | 18 pF | - | - | - | - | 30 ppm | - | - | 100 µW | - | - | - | - | - | 5 PPM/YEAR | - | PARALLEL - FUNDAMENTAL | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILCX19-FF5F18-38.4000 Abracon | 286 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABLS-14.31818MHZ-B4 Abracon | In Stock | - | - | - | - | HC-49/US SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fundamental | - | Surface Mount | - | - | -20C to 70C | - | - | - | - | - | - | 4.7(mm) | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 14.31818(MHz) | ±50(ppm) | - | - | - | - | - | - | - | - | 18(pF) | - | - | - | - | ±30 | - | - | - | - | - | - | 50(ohm) | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.4(mm) | - | - | - | - | - | - | - | - | ||
![]() ACH-14.31818MHZ Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM8G-40.000MHZ-9-D2X-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 5052 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM3-25.000MHZ-N2X-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | Polyolefin | ASTM, UL | - | - | 20 AWG to 10 AWG (0.062 in to 0.15 in) | - | - | - | - | - | Brady | 114948 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | 3 to 1 | 1 | - | - | - | - | - | - | 0.335 | - | - | ||
![]() ABM8AIG-14.7456MHZ-12-2Z-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 78101152604 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |