- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Product Depth (mm) | Product Status | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Load Capacitance | Frequency Tolerance | Drive Level | Product Type | ESR | Screening Level | Absolute Pull Range (APR) | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILCX19-FF5F18-48.0000 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 1.8V | 33.33MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | 10µA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-FF5F18-50.0000 Abracon | 388 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.5V | 16.369MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-HH3F18-37.4000 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.5V | 30MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX13-HH3F18-48.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.8V | 8.192MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-FF5F18-40.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.5V | 50MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX18-HH3F18-40.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | XO (Standard) | - | 2.8V | 133.3333MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 36mA | 70µA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() FOXSDLF/073R-20/TR Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Fox / Abracon | 1000 | ABRACON | + 70 C | - | - 20 C | - | SMD/SMT | - | - | FC4SDCBMM7.3728-T1 | - | - | Details | 0.000035 oz | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 30 PPM | Active | XO (Standard) | Crystals | 2.8V | 133MHz | ±10ppm | LVCMOS, LVTTL | SMD/SMT | Enable/Disable | MEMS | 36mA | 31mA | 20 pF | - | 100 uW | Crystals | 80 Ohms | - | -- | Crystals | - | - | 4.5 mm | 0.032 (0.80mm) | 11.7 mm | 5 mm | -- | ||
![]() ILCX19-FF5F18-24.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 2.8V | 133.33333MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 36mA | 31mA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ABM8AIG-16.000MHZ-4-T3 Abracon | 220 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 3.3V | 133.3MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 36mA | 70µA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-HH3F18-54.0000 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | XO (Standard) | - | 3.3V | 100MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 36mA | 70µA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ABM10AIG-25.000MHZ-3Z-T3 Abracon | 1536 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | XO (Standard) | - | 1.8V | 133MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 10µA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ILCX19-HH3F18-30.0000 Abracon | 392 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | XO (Standard) | - | 1.8V | 133.3333MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 10µA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ABM8AIG-25.000MHZ-R40-4-T3 Abracon | 607 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | XO (Standard) | - | 1.8V | 7.3728MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | 10µA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ABSM3B-12.000MHZ-32-B4Z-T Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Abracon LLC | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | XO (Standard) | - | 2.5V | 20MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ABLS-8.000MHZ-B4 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Fundamental | Surface Mount | -20C to 70C | - | - | 4.7(mm) | - | - | - | Commercial grade | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 1.8V | 28.6363MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 31mA | 30mA | 18(pF) | ±30 | - | - | 80(ohm) | Commercial | -- | - | 11.4(mm) | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ABLS-4.000MHZ-B4 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Fundamental | Surface Mount | -20C to 70C | - | - | 4.7(mm) | - | - | - | Commercial grade | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 1.8V | 19.44MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | 10µA | 18(pF) | ±30 | - | - | 180(ohm) | Commercial | -- | - | 11.4(mm) | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ABLS-18.000MHZ-B4 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 3.3V | 12.288MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ABLS-14.7456MHZ-B4 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 3.3V | 33.3MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ABLS-24.576MHZ-B4-F Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Fundamental | Surface Mount | -20C to 70C | - | - | 4.7(mm) | - | - | - | Commercial grade | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 3.3V | 40.5MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | 18(pF) | ±30 | - | - | 40(ohm) | Commercial | -- | - | 11.4(mm) | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() ABLS-7.3728MHZ-B4 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | XO (Standard) | - | 2.5V | 14MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- |