- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM3BAIG-12.000MHZ-4-T Abracon | 1112 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 125°C | - | ABM3BAIG | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | MHz Crystal | - | - | - | - | 12 MHz | ±100ppm | - | - | 70 Ohms | 18pF | Fundamental | ±50ppm | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q200 | ||
![]() ABM8G-27.000MHZ-8-D2X-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOXSLF/049-20 Abracon | In Stock | - | - | - | HC-49/US | Fox / Abracon | 200 | ABRACON | + 70 C | - | - 20 C | Through Hole | - | FC4STCBMF4.9152-BAG200 | - | Details | 0.000019 oz | - | Bulk | HC49SLF | - | 50 PPM | - | Resistance Weld Crystal | - | - | - | Crystals | 4.9152 MHz | 50 PPM | Radial | - | - | 20 pF | - | - | 100 uW | Crystals | 150 Ohms | - | Crystals | - | 3.6 mm | - | 11.35 mm | 4.65 mm | - | ||
![]() ABM4BAIG-24.000MHZ-R40-4-T Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 125°C | - | ABM4BAIG | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | MHz Crystal | - | - | - | - | 24 MHz | ±100ppm | - | - | 40 Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | AEC-Q200 | ||
![]() ABMM2-8.000MHZ-B2-T Abracon | 16350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.002 % | SMD/SMT | - | 50 °C | -10 °C | Ceramic | - | 8 MHz | 20 ppm | - | - | 72 Ω | 18 pF | - | - | - | - | - | - | - | - | 1.2 mm | - | 6 mm | 3.6 mm | - | ||
![]() ABL-12.000MHZ-32-B4 Abracon | 819 |
| - | Through Hole | HC-49/US | - | - | - | - | Abracon LLC | - | - | Bulk | - | Active | - | - | -20°C ~ 70°C | - | ABL | 0.453 L x 0.197 W (11.50mm x 5.00mm) | - | - | MHz Crystal | - | - | - | - | 12 MHz | ±50ppm | - | - | 50 Ohms | 32pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | ||
![]() FOXSDLF/143R-20/TR Abracon | In Stock | - | - | - | HC-49/US | Fox / Abracon | 1000 | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | FC4SDCBMM14.31818-T1 | - | Details | - | - | MouseReel | HC49SDLF | - | 30 PPM | - | SMD Crystal | - | - | - | Crystals | 14.3181 MHz | 50 PPM | SMD/SMT | - | - | 20 pF | - | - | 100 uW | Crystals | 40 Ohms | - | Crystals | - | 4.5 mm | - | 11.7 mm | 5 mm | - | ||
![]() FOXSDLF/120R-20/TR Abracon | In Stock | - | - | - | HC-49/US | Fox / Abracon | 1000 | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | FC4SDCBMM12.0-T1 | - | Details | 0.000035 oz | - | MouseReel | HC49SDLF | - | 30 PPM | - | SMD Crystal | - | - | - | Crystals | 12 MHz | 50 PPM | SMD/SMT | - | - | 20 pF | - | - | 100 uW | Crystals | 60 Ohms | - | Crystals | - | 4.5 mm | - | 11.7 mm | 5 mm | - | ||
![]() AP7S-125.000-I-R Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | SMD/SMT | - | 50 °C | 0 °C | - | - | 125 MHz | 25 ppm | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM8-32.000MHZ-10-EIG-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC3BQCCEF32.0-T3 Abracon | In Stock | - | - | - | - | Fox / Abracon | 3000 | ABRACON | - | - | - | - | - | - | - | Details | 0.000601 oz | - | Cut Tape | C3BQ | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | - | ||
![]() FC5AQCBLF24.0-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | - | - | - | - | Details | 0.001804 oz | - | Cut Tape | C5AQ | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | - | ||
![]() FC4SDBBLM12.0-T1 Abracon | In Stock | - | - | - | 13.5 mm x 5 mm | Fox / Abracon | 1000 | ABRACON | - | - | - | SMD/SMT | - | - | - | Details | 0.018877 oz | - | Cut Tape | C4SD | - | 50 PPM | - | Resistance Weld SMD Crystal | - | - | - | Crystals | 12 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 0.1 mW | Crystals | 60 Ohms | Crystals | Crystals | - | 4.5 mm | - | 13.5 mm | 5 mm | - | ||
![]() FC4SDCBMF11.0592-T1 Abracon | 854 |
| - | - | 13.5 mm x 5 mm | Fox / Abracon | 1000 | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | - | - | Details | 0.018877 oz | - | MouseReel | C4SD | - | 30 PPM | - | Resistance Weld SMD Crystal | - | - | - | Crystals | 11.06 MHz | 50 PPM | SMD/SMT | - | - | 20 pF | - | - | 0.1 mW | Crystals | 60 Ohms | Crystals | Crystals | - | 4.5 mm | - | 13.5 mm | 5 mm | - | ||
![]() FC3BSECLM24.0-T3 Abracon | In Stock | - | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | 3000 | ABRACON | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Details | 0.000803 oz | - | Reel | C3BS | - | 20 PPM | - | Ceramic SMD Crystal | - | - | - | Crystals | 24 MHz | 30 PPM | SMD/SMT | - | - | 18 pF | - | - | 0.1 mW | Crystals | 50 Ohms | Crystals | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FC2BACBEI16.0-T3 Abracon | In Stock | - | - | - | - | Fox / Abracon | 3000 | ABRACON | + 125 C | - | - 40 C | - | - | - | - | Details | 0.000396 oz | - | MouseReel | C2BA | - | 30 PPM | - | - | - | - | - | Crystals | 16 MHz | 50 PPM | SMD/SMT | - | - | 10 pF | - | - | 100 uW | Crystals | 100 Ohms | - | Crystals | - | 0.5 mm | - | 2.5 mm | 2 mm | - | ||
![]() FC5AQBBME12.0-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | - | - | - | - | Details | 0.001804 oz | - | Cut Tape | C5AQ | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | - | ||
![]() FC3BSHHEF30.0-T3 Abracon | In Stock | - | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | 3000 | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | - | - | Details | 0.000803 oz | - | Reel | C3BS | - | 10 PPM | - | Ceramic SMD Crystal | - | - | - | Crystals | 30 MHz | 10 PPM | SMD/SMT | - | - | 10 pF | - | - | 0.1 mW | Crystals | 40 Ohms | Crystals | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FC4SDCBMF14.7456-T1 Abracon | 854 | - | - | - | 13.5 mm x 5 mm | Fox / Abracon | 1000 | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | - | - | Details | 0.018877 oz | - | MouseReel | C4SD | - | 30 PPM | - | Resistance Weld SMD Crystal | - | - | - | Crystals | 14.7456 MHz | 50 PPM | SMD/SMT | - | - | 20 pF | - | - | 0.1 mW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.5 mm | - | 13.5 mm | 5 mm | - | ||
![]() FC5BQCCGF10.0-T1 Abracon | In Stock | - | - | - | 5 mm x 3.2 mm | Fox / Abracon | 1000 | ABRACON | + 70 C | - | - 20 C | SMD/SMT | - | - | - | Details | 0.001804 oz | - | Cut Tape | C5BQ | - | 30 PPM | - | SMD Crystal | - | - | - | Crystals | 10 MHz | 30 PPM | SMD/SMT | - | - | 12 pF | - | - | 0.5 mW | Crystals | 100 Ohms | Crystals | Crystals | - | 1.2 mm | - | 5 mm | 3.2 mm | - |