- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM3B-14.7456MHZ-10-1-U-T Abracon LLC | 16850 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | 3.2mm | - | 14.7456MHz | ±10ppm | - | - | - | 70Ohms | 10pF | Fundamental | ±10ppm | - | - | 70Ohm | 1.0922mm | 0.043 1.10mm | 5mm | 3.2004mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ABS07W-32.768KHZ-D-2-T Abracon LLC | 9972 | - | Datasheet | 15 Weeks | - | - | Surface Mount | 2-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | ABS07W | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | TR, 7 INCH | 8541.60.00.10 | - | - | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 55kOhm | 3pF | Fundamental | ±20ppm | - | 0.1 μW | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS-8.000MHZ-B2-T Abracon LLC | 5576 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | HC-49/US | - | 2 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | - | 8MHz | ±50ppm | - | - | - | 80Ohms | 18pF | Fundamental | ±20ppm | 0.002 % | - | 80Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ABS07AIG-32.768KHZ-D-T Abracon LLC | 4000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABS07AIG | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | - | - | 32.768kHz | - | - | - | - | 80kOhms | 12.5pF | Fundamental | ±20ppm | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 1.4986mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABLS-22.1184MHZ-L4Q-T Abracon LLC | 44 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -55°C | - | - | - | - | - | 22.1184MHz | ±100ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | - | ROHS3 Compliant | - | - | ||
![]() ABLS2-54.000MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | - | 54MHz | ±30ppm | - | - | - | 80Ohm | 18pF | 3rd Overtone | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS2-19.200MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | - | 19.2MHz | ±10ppm | - | - | - | 40Ohm | 18pF | Fundamental | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS2-15.360MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | unknown | 15.36MHz | ±30ppm | - | - | - | 50Ohm | 18pF | Fundamental | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS2-4.096MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | unknown | 4.096MHz | ±30ppm | - | - | - | 180Ohm | 18pF | Fundamental | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS-12.98883MHZ-10-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | e3 | yes | Active | Not Applicable | - | MHz Crystal | Tin (Sn) | - | - | - | - | - | - | unknown | 12.98883MHz | ±30ppm | - | - | - | 50Ohm | 10pF | Fundamental | - | - | - | - | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM3-33.000MHZ-D2Y-T Abracon LLC | 4000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | - | 33MHz | ±30ppm | - | - | - | 25Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ABC2-15.360MHZ-4-T Abracon LLC | 26 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -10°C~60°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 15.36MHz | ±30ppm | - | - | - | 30Ohm | 18pF | Fundamental | - | - | - | - | 2.2098mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM3B-25.000MHZ-D2Y-T Abracon LLC | 184500 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 25MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2004mm | - | - | ROHS3 Compliant | - | - | ||
![]() ABLSG-8.000MHZ-D2Y-T Abracon LLC | 20 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US - 3 Lead | - | 3 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 8MHz | ±30ppm | - | - | - | 80Ohms | 18pF | Fundamental | ±20ppm | - | - | 80Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ABM3B-12.000MHZ-12-B4H-T Abracon LLC | 866 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 12MHz | ±35ppm | - | - | - | 70Ohms | 12pF | Fundamental | ±30ppm | - | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2004mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABLS3-11.0592MHZ-D4Y-T Abracon LLC | 1026 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 11.0592MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | 2.4892mm | 0.098 2.50mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ABLS3-5.000MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | AT-CUT; TAPE AND REEL | 8541.60.00.30 | - | - | 5MHz | ±30ppm | - | - | 5MHz | 120Ohm | 18pF | Fundamental | - | - | 100 μW | - | 2.5908mm | 0.102 2.60mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() ABLS3-13.000MHZ-D4Y-T Abracon LLC | 5 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 13MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | 2.4892mm | 0.098 2.50mm | 11.4046mm | 4.7mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ABM3B-40.000MHZ-10-1-U-T Abracon LLC | 13686 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | - | - | 40MHz | ±10ppm | - | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AB-24.000MHZ-B2 Abracon LLC | 44 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | HC-49/U | - | 49 | - | -20°C~70°C | Bulk | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 24MHz | ±100ppm | 4.88mm | - | - | 25Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.5062mm | 5.0038mm | - | No SVHC | RoHS Compliant | Lead Free | - |