- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM3B-15.360MHZ-10-1-U-T Abracon LLC | 17405 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | - | 3.2mm | - | 15.36MHz | ±10ppm | - | - | - | 70Ohms | 10pF | Fundamental | ±10ppm | - | - | 70Ohm | - | 1.0922mm | 0.043 1.10mm | 5mm | 3.2004mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM8W-20.0000MHZ-4-D1X-T3 Abracon LLC | 2414 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 20MHz | ±20ppm | - | - | - | 50Ohms | 4pF | Fundamental | ±10ppm | - | - | - | - | - | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABC2-4.096MHZ-4-T Abracon LLC | 26 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | - | 4.096MHz | ±50ppm | - | - | - | 120Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 2.2098mm | 0.079 2.00mm | 11.811mm | 5.5mm | - | - | RoHS Compliant | - | - | ||
![]() ABM7-19.6608MHZ-D2Y-T Abracon LLC | 2983 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 19.6608MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | 50Ohm | - | 1.397mm | 0.055 1.40mm | 5.9944mm | 3.5052mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ABL-4.096MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 4.096MHz | ±30ppm | - | - | - | 180Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | - | - | RoHS Compliant | - | - | ||
![]() ABM3B-18.432MHZ-10-B-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TAPE AND REEL | 8541.60.00.50 | - | - | - | 18.432MHz | ±10ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 18.432MHz | 50Ohm | 10pF | Fundamental | - | 10 μW | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM8AIG-24.000MHZ-12-2Z-T3 Abracon LLC | 16850 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ABM8AIG | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | unknown | 24MHz | ±50ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 50Ohm | 12pF | Fundamental | ±20ppm | 10 μW | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABC2-22.1184MHZ-4-T Abracon LLC | 26 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | 22.1184MHz | ±30ppm | - | - | - | 30Ohm | 18pF | Fundamental | - | - | - | - | - | 2.2098mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABL-18.432MHZ-D7YI Abracon LLC. | In Stock | - | - | - | - | - | HC-49/US | - | - | 1000 | + 85 C | - 40 C | Through Hole | Details | 0.017298 oz | - | - | Bulk | ABL | - | 15 PPM | - | - | - | - | - | Microprocessor Crystal | - | - | - | - | - | - | - | - | - | 18.432 MHz | 30 PPM | Radial | - | - | - | 18 pF | - | - | 100 uW | 40 Ohms | - | - | 3.5 mm | - | 11.5 mm | 5 mm | - | - | - | - | - | ||
![]() ABM3-32.000MHZ-B4Y-T Abracon LLC | 41 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 32MHz | ±30ppm | - | - | - | 25Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | - | - | ROHS3 Compliant | - | - | ||
![]() ABLS-24.000MHZ-D2-T Abracon LLC | 1222 |
| Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | e3 | - | Active | Not Applicable | - | MHz Crystal | Matte Tin (Sn) | - | - | - | AT CUT; TR, 13 INCH | 8541.60.00.60 | - | - | - | 24MHz | ±50ppm | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 24MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 100 μW | - | - | - | 4.191mm | 0.165 4.20mm | - | - | - | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() ABLSG-4.9152MHZ-D2Y-T Abracon LLC | 1139 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US - 3 Lead | 3 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | - | 4.9152MHz | ±30ppm | - | - | - | 180Ohms | 18pF | Fundamental | ±20ppm | - | - | 180Ohm | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | Unknown | RoHS Compliant | - | - | ||
![]() ABLSG-6.000MHZ-D2Y-T Abracon LLC | 2245 |
| Datasheet | - | Surface Mount | Surface Mount | HC-49/US - 3 Lead | 3 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | - | 6MHz | ±30ppm | - | - | - | 100Ohms | 18pF | Fundamental | ±20ppm | - | - | 100Ohm | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | Unknown | RoHS Compliant | - | - | ||
![]() ABLS-32.000MHZ-B4-F-T Abracon LLC | 32 |
| Datasheet | - | Surface Mount | Surface Mount | HC-49/US | 2 | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 32MHz | ±50ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() ABLS2-22.000MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 22MHz | ±10ppm | - | - | - | 40Ohm | 18pF | Fundamental | - | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS-7.500MHZ-T Abracon LLC | 7505 |
| Datasheet | 9 Weeks | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 18pF | - | - | 7.5MHz | ±50ppm | - | - | - | 100Ohm | - | Fundamental | - | - | - | - | - | - | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM8AIG-16.384MHZ-12-2Z-T3 Abracon LLC | 21000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ABM8AIG | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | - | 16.384MHz | ±50ppm | - | - | - | 70Ohms | 12pF | Fundamental | ±20ppm | - | - | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABLS-14.3594MHZ-20-R50-T Abracon LLC | 15 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | 0°C | - | - | - | - | - | - | 14.3594MHz | ±50ppm | - | - | - | 50Ohms | 20pF | Fundamental | ±50ppm | - | - | - | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | - | ROHS3 Compliant | - | - | ||
![]() ABLS-4.9152MHZ-K4T Abracon LLC | 1117 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | - | 4.9152MHz | ±50ppm | - | - | - | 180Ohms | 18pF | Fundamental | ±30ppm | - | - | 180Ohm | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM8X-102-32.000MHZ-T Abracon LLC | 15 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM8X | 0.126Lx0.098W 3.20mmx2.50mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | Ceramic | - | - | - | - | - | 32MHz | ±25ppm | - | - | - | 60Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.5mm | - | - | RoHS Compliant | - | - |