- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | Qualification | RoHS | Standard Frequency | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABL-16.000MHZ-D4 Abracon | 945 |
| - | Through Hole | HC-49/US | - | - | - | - | - | Abracon LLC | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | ABL | 0.453 L x 0.197 W (11.50mm x 5.00mm) | - | MHz Crystal | - | 16 MHz | ±50ppm | - | - | 40 Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | ||
![]() ABL-12.000MHZ-32-B4 Abracon | 1047 |
| - | Through Hole | HC-49/US | - | - | - | - | - | Abracon LLC | - | - | Bulk | - | - | Active | - | - | - | - | -20°C ~ 70°C | - | ABL | 0.453 L x 0.197 W (11.50mm x 5.00mm) | - | MHz Crystal | - | 12 MHz | ±50ppm | - | - | 50 Ohms | 32pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | ||
![]() FOXLF098-20 Abracon | In Stock | - | - | - | 5 mm x 3.2 mm | Fox / Abracon | - | 1000 | ABRACON | + 70 C | - | - 20 C | Through Hole | - | - | FC4UTCBMF9.8304-BAG100 | - | - | Details | - | 0.001764 oz | - | Bulk | HC49ULF | - | 30 PPM | - | Crystals | 9.8304 MHz | 50 PPM | - | Radial | - | 20 pF | - | - | 1 mW | Crystals | 35 Ohms | - | Crystals | - | - | - | 5 mm | 3.2 mm | - | ||
![]() ABM4BAIG-24.000MHZ-R40-4-T Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 125°C | - | ABM4BAIG | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | MHz Crystal | - | 24 MHz | ±100ppm | - | - | 40 Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | AEC-Q200 | ||
![]() FC4STCBAF20.0 Abracon | 566 |
| - | Through Hole | - | ABRACON | 11.35 x 4.64 x 3.6mm | 200 | ABRACON | - | - | - | - | - | HC-49-SLF | - | - | - | Details | 20MHz | - | - | Bulk | - | - | - | - | Crystals | - | - | 2 | - | - | - | - | ±30ppm | - | Crystals | - | - | Crystals | - | - | - | - | - | - | ||
![]() FC4STDELD12.988 Abracon | In Stock | - | - | - | - | ABRACON | - | 200 | ABRACON | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | - | ||
![]() FC4STBBEF18.432 Abracon | In Stock | - | - | - | - | ABRACON | - | 200 | ABRACON | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | - | ||
![]() FC4STCBMF8.192 Abracon | In Stock | - | - | - | - | ABRACON | - | 200 | ABRACON | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | - | ||
![]() FX135B-327 Abracon | In Stock | - | - | - | 3.2 mm x 1.5 mm | Fox / Abracon | - | 1000 | ABRACON | + 85 C | - | - 40 C | SMD/SMT | - | - | FK135EIWM0.032768-T3 | - | - | Details | - | 0.000564 oz | - | Reel | - | - | 20 PPM | Tuning Fork Crystal | Crystals | 32.768 kHz | - | - | SMD/SMT | - | 9 pF | - | - | 0.1 mW | Crystals | 70 kOhms | - | Crystals | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() ABM12-112-48.000MHZ- Abracon | 36306 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Abracon LLC | - | - | Bulk | - | - | Active | - | - | - | - | - | - | ABM12 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | MHz Crystal | - | 48 MHz | - | - | - | 100 Ohms | 10pF | Fundamental | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | - | ||
![]() FC3BQBBME27.0-T3 Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 3000 | ABRACON | - | - | - | - | - | - | - | - | - | Details | - | 0.000601 oz | - | - | C3BQ | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | - | ||
![]() FC5AQCCME25.0-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 1000 | ABRACON | - | - | - | - | - | - | - | - | - | Details | - | 0.001804 oz | - | Cut Tape | C5AQ | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | - | ||
![]() FC3BSBBMM24.0-T3 Abracon | In Stock | - | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | - | 3000 | ABRACON | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | Details | - | 0.000803 oz | - | - | C3BS | - | 50 PPM | Ceramic SMD Crystal | Crystals | 24 MHz | 50 PPM | - | SMD/SMT | - | 20 pF | - | - | 0.1 mW | Crystals | 50 Ohms | Crystals | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FK13AEIHI0.032768 Abracon | In Stock | - | - | - | 2.1 mm x 1.3 mm | Fox / Abracon | - | 3000 | ABRACON | + 125 C | - | - 40 C | SMD/SMT | - | - | FK13AEIHI0.032768-T3 | - | AEC-Q200 | Details | - | - | - | MouseReel | K13A | - | 20 PPM | Tuning Fork | Crystals | 32.768 kHz | - | - | SMD/SMT | - | 12.5 pF | - | - | 0.5 uW | Crystals | 90 kOhms | Crystals | Crystals | - | 0.6 mm | - | 2.1 mm | 1.3 mm | - | ||
![]() FC3BQBBMM20.0-T1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC3BQBBMM16.0-T1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FE250F-20 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC3VREEDM48.0-T1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 603-25-173JA4I Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 100 | ABRACON | + 85 C | - | - 40 C | - | - | - | 603-25-173 | - | - | Details | - | - | - | Cut Tape | FX325BS | - | 20 PPM | - | Crystals | 25 MHz | 20 PPM | - | SMD/SMT | - | 12 pF | - | - | 0.1 mW | Crystals | 50 Ohms | - | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FC3BSHFGM48.0-T3 Abracon | In Stock | - | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | - | 3000 | ABRACON | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | Details | - | 0.000803 oz | - | Reel | C3BS | - | 10 PPM | Ceramic SMD Crystal | Crystals | 48 MHz | 15 PPM | - | SMD/SMT | - | 12 pF | - | - | 0.1 mW | Crystals | 40 Ohms | Crystals | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - |