- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Breakdown Voltage / V | Contact Materials | Insulation Materials | Manufacturer Lifecycle Status | Reverse Stand-off Voltage | RoHS | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Orientation | ELV | Impedance | Element Configuration | Power Dissipation | Wire/Cable Gauge | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Test Current | Insulation Diameter | Forward Voltage | Insulation | Zener Voltage | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Voltage Tolerance | Max Breakdown Voltage | Max Forward Surge Current (Ifsm) | Max Junction Temperature (Tj) | Heavy Duty | Stud Diameter | Min Breakdown Voltage | Height | Length | Width | Thickness | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA2532QA12-40.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 100 ppm/°C | 12.9 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() EA2532QA08-30.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532PA12-12.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532QA18-28.6363M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532KA18-20.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | 344 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() EA2532KA12-30.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532TA18-12.000M TR Abracon | In Stock | - | - | - | Tin | Free Hanging | - | Copper | - | Copper | Vinyl | - | - | Non-Compliant | - | Bulk | - | Circular | - | - | - | - | - | Red | - | - | Right Angle | Non-Compliant | - | - | - | 8 AWG | - | - | - | - | - | 7.5692 mm | - | Insulated | - | - | - | - | - | - | - | No | 4.17 mm | - | - | 8.08 mm | - | 1.016 mm | - | Not Applicable | ||
![]() EA2532UA12-32.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532KA18-37.400M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532KA08-13.560M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532TA12-16.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532WA08-37.400M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532UA10-40.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532UA08-26.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532UA12-30.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532UA18-12.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532WA18-24.576M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532UA12-48.000M TR Abracon | In Stock | - | - | Production (Last Updated: 2 years ago) | - | Surface Mount | 2 | - | 51 V | - | - | ACTIVE (Last Updated: 2 years ago) | 43.6 V | Non-Compliant | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | 200 mW | - | - | 20 Ω | Single | 200 mW | - | 1 µA | 70.1 V | 21.4 A | 1.5 kW | 5 mA | - | 1 V | - | 10 V | 50 ns | 250 V | 5 % | 53.6 V | 2.5 A | 150 °C | - | - | 48.5 V | 1 mm | 1.8 mm | 1.35 mm | - | No SVHC | - | ||
![]() EA2532WA10-48.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2532WA10-27.000M TR Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |