- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Product Type | Output Format | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABLS-24.000MHZ-20-R30-L4Q-T Abracon | 805 |
| - | Surface Mount | HC-49/US | - | - | - | - | Abracon LLC | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -55°C ~ 125°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 24 MHz | ±100ppm | - | - | 30 Ohms | 20pF | Fundamental | ±30ppm | - | - | - | - | 0.165 (4.20mm) | - | - | - | ||
![]() ABLS-8.000MHZ-32-R60-B4-T Abracon | 1154 |
| - | Surface Mount | HC-49/US | - | - | - | - | Abracon LLC | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -20°C ~ 70°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 8 MHz | ±50ppm | - | - | 60 Ohms | 32pF | Fundamental | ±30ppm | - | - | - | - | 0.165 (4.20mm) | - | - | - | ||
![]() FC3BSECLM50.0-T3 Abracon | In Stock | - | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | C3BS | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FC7BSBBNP16.0-1-T1 Abracon | In Stock | - | - | - | - | ABRACON | 1000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | FC7BS | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FO3HSCBM33.3333-T1 Abracon | In Stock | - | - | - | - | ABRACON | 1000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | O3HS | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FO7HHABM11.0592-T2 Abracon | In Stock | - | - | - | 7 mm x 5 mm | ABRACON | 2000 | ABRACON | + 85 C | - | - 40 C | - | - | Details | 5.5 V | 4.5 V | - | Reel | O7HH | - | - | Crystals | - | - | SMD/SMT | 5 V | - | 50 pF | - | - | Crystals | HCMOS | Crystals | 1.6 mm | - | 7.5 mm | 5.2 mm | - | ||
![]() FC7BSCCMM7.3728-T2 Abracon | In Stock | - | - | - | - | ABRACON | 2000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | FC7BS | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FO2HAVBM24.0-T3 Abracon | In Stock | - | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | O2HA | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FO7HSCAE9.5-T2 Abracon | In Stock | - | - | - | - | ABRACON | 2000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | O7HS | - | - | Crystals | 9.5 MHz | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FO7HHABM2.4576-T2 Abracon | In Stock | - | - | - | 7 mm x 5 mm | ABRACON | 2000 | ABRACON | + 85 C | - | - 40 C | - | - | Details | 5.5 V | 4.5 V | - | Reel | O7HH | - | - | Crystals | - | - | SMD/SMT | 5 V | - | 50 pF | - | - | Crystals | HCMOS | Crystals | 1.6 mm | - | 7.5 mm | 5.2 mm | - | ||
![]() FC0BSHFDM50.0-1-T3 Abracon | In Stock | - | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | C0BS | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FC3BSHHDF27.12-T3 Abracon | In Stock | - | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | C3BS | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FO3HSKBM26.0-T2 Abracon | In Stock | - | - | - | - | ABRACON | 2000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | O3HS | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FO2HSBBM38.4-T3 Abracon | In Stock | - | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | O2HS | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FC3BAEBDI20.0-T3 Abracon | In Stock | - | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | C3BA | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FO7PSCBM156.0-T2 Abracon | In Stock | - | - | - | - | ABRACON | 2000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | O7PS | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FO7HHABM11.0592-T1 Abracon | In Stock | - | - | - | - | ABRACON | 1000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | O7HH | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FO7HHAAE20.0-T2 Abracon | In Stock | - | - | - | 7 mm x 5 mm | ABRACON | 2000 | ABRACON | + 70 C | - | - 10 C | - | - | Details | 5.5 V | 4.5 V | - | Reel | O7HH | - | - | Crystals | - | - | SMD/SMT | 5 V | - | 50 pF | - | - | Crystals | HCMOS | Crystals | 1.6 mm | - | 7.5 mm | 5.2 mm | - | ||
![]() FO7HSCAM29.4912-T1 Abracon | In Stock | - | - | - | - | ABRACON | 1000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | O7HS | - | - | Crystals | 29.4912 MHz | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - | ||
![]() FO3HSCBM33.3333-T2 Abracon | In Stock | - | - | - | - | ABRACON | 2000 | ABRACON | - | - | - | - | - | Details | - | - | - | Reel | O3HS | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | Crystals | - | - | - | - | - |