- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Standard Frequency | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Series Resistance | Product | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X22M118400L003 Abracon | In Stock | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABLS-4.9152MHZ-B2 Abracon | 96 |
| - | Surface Mount | - | - | 11.5 x 4.7 x 4.2mm | - | - | 70°C | - | -20°C | - | - | HC-49-US SMD | - | - | 4.9152MHz | - | - | - | - | - | - | - | - | - | ±50ppm | 2 | - | - | 18pF | - | ±20ppm | - | - | - | 180Ω | - | - | 4.2mm | - | 11.5mm | 4.7mm | - | ||
![]() ABM3B-22.000MHZ-10-1 Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Abracon LLC | - | - | Bulk | - | Active | - | - | - | -10°C ~ 60°C | - | ABM3B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | MHz Crystal | - | 22 MHz | - | - | - | 50 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | ||
![]() ABM3B-129-13.560MHZ-10-1-U Abracon | 1314 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Abracon LLC | - | - | Bulk | - | Active | - | - | - | -10°C ~ 60°C | - | ABM3B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | MHz Crystal | - | 13.56 MHz | ±10ppm | - | - | 70 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | ||
![]() ABLS-14.7456MHZ-R40-K2-T Abracon | 1101 |
| - | Surface Mount | HC-49/US | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -40°C ~ 125°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | - | MHz Crystal | - | 14.7456 MHz | ±50ppm | - | - | 40 Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.165 (4.20mm) | - | - | - | ||
![]() ABLS7M-20.000MHZ-20-D4-T Abracon | 1209 |
| - | Surface Mount | HC-49/US | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -40°C ~ 85°C | - | ABLS7M | 0.276 L x 0.161 W (7.00mm x 4.10mm) | - | MHz Crystal | - | 20 MHz | ±50ppm | - | - | 40 Ohms | 20pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 0.091 (2.30mm) | - | - | - | ||
![]() ABM8-24.000MHZ-R40-D1W-T Abracon | 369 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -40°C ~ 85°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 24 MHz | ±25ppm | - | - | 40 Ohms | 18pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() ABM8-16.000MHZ-20-D3-T Abracon | 861 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -40°C ~ 85°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 16 MHz | ±50ppm | - | - | 70 Ohms | 20pF | Fundamental | ±25ppm | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() ABM8-13.560MHZ-12-R100-B3Y-T Abracon | 1179 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 13.56 MHz | ±30ppm | - | - | 100 Ohms | 12pF | Fundamental | ±25ppm | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
Tiny WHSL | 1496 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -40°C ~ 85°C | - | ABM10W | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | 25 MHz | ±15ppm | - | - | 60 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() ABM8-48.000MHZ-B3Y-T Abracon | 822 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 48 MHz | ±30ppm | - | - | 35 Ohms | 18pF | Fundamental | ±25ppm | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() ABM8-30.000MHZ-12-B3Y-T Abracon | 1146 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 30 MHz | ±30ppm | - | - | 40 Ohms | 12pF | Fundamental | ±25ppm | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() ABM3B-27.000MHZ-D3Y-T Abracon | 1034 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -40°C ~ 85°C | - | ABM3B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | MHz Crystal | - | 27 MHz | ±30ppm | - | - | 50 Ohms | 18pF | Fundamental | ±25ppm | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | ||
Tiny WHSL | 3538 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Abracon LLC | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -20°C ~ 70°C | - | ABM8W | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 16 MHz | ±10ppm | - | - | 60 Ohms | 7pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | - | - | ||
![]() FC4SDCAMT25.0-T1 Abracon | In Stock | - | - | - | 13.5 mm x 5 mm | Fox / Abracon | - | 1000 | ABRACON | + 125 C | - | - 55 C | SMD/SMT | - | - | - | Details | - | 0.018877 oz | - | Reel | C4SD | - | 30 PPM | Resistance Weld SMD Crystal | Crystals | 25 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | 0.1 mW | Crystals | 100 Ohms | - | Crystals | Crystals | 4.5 mm | - | 13.5 mm | 5 mm | - | ||
![]() FC2BSHFVM19.2-T3 Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 3000 | ABRACON | - | - | - | - | - | - | - | Details | - | 0.000396 oz | - | Reel | C2BS | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | ||
![]() FC3BSFFDE22.1184-T3 Abracon | In Stock | - | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | - | 3000 | ABRACON | + 70 C | - | - 10 C | SMD/SMT | - | - | - | Details | - | 0.000803 oz | - | Reel | C3BS | - | 15 PPM | Ceramic SMD Crystal | Crystals | 22.1184 MHz | 15 PPM | - | SMD/SMT | - | 8 pF | - | - | 0.1 mW | Crystals | 50 Ohms | - | Crystals | Crystals | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FC4SDCBKF8.0-T1 Abracon | In Stock | - | - | - | 13.5 mm x 5 mm | Fox / Abracon | - | 1000 | ABRACON | - | - | - | SMD/SMT | - | - | - | Details | - | 0.018877 oz | - | Cut Tape | C4SD | - | 30 PPM | Resistance Weld SMD Crystal | Crystals | 8 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | 0.1 mW | Crystals | 80 Ohms | - | Crystals | Crystals | 4.5 mm | - | 13.5 mm | 5 mm | - | ||
![]() FC9SDCCLM14.7456-T1 Abracon | In Stock | - | - | - | - | Fox / Abracon | - | 1000 | ABRACON | - | - | - | - | - | - | - | Details | - | 0.015068 oz | - | Cut Tape | C9SD | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | ||
![]() FC3BSFFYE54.0-T3 Abracon | In Stock | - | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | - | 3000 | ABRACON | + 70 C | - | - 10 C | SMD/SMT | - | - | - | Details | - | 0.000803 oz | - | Reel | C3BS | - | 15 PPM | Ceramic SMD Crystal | Crystals | 54 MHz | 15 PPM | - | SMD/SMT | - | - | - | - | 0.1 mW | Crystals | 30 Ohms | - | Crystals | Crystals | 0.7 mm | - | 3.2 mm | 2.5 mm | - |