- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Product Type | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J12PB1-10.000MHZ-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO5HSCBE20.0-T1 Abracon | In Stock | - | - | - | - | ABRACON | 1000 | ABRACON | - | - | - | Details | - | Reel | O5HS | - | - | Crystals | - | - | - | - | - | - | Crystals | Crystals | - | - | ||
![]() FO5HSCAF26.6-T1 Abracon | In Stock | - | - | - | - | ABRACON | 1000 | ABRACON | - | - | - | Details | - | Reel | O5HS | - | - | Crystals | - | - | - | - | - | - | Crystals | Crystals | - | - | ||
![]() FO7HSCAF18.0-T2 Abracon | In Stock | - | - | - | - | ABRACON | 2000 | ABRACON | - | - | - | Details | - | Reel | O7HS | - | - | Crystals | 18 MHz | - | - | - | - | - | Crystals | Crystals | - | - | ||
![]() FO7HSCAE12.288-T1 Abracon | In Stock | - | - | - | - | ABRACON | 1000 | ABRACON | - | - | - | Details | - | Reel | O7HS | - | - | Crystals | 12.288 MHz | - | - | - | - | - | Crystals | Crystals | - | - | ||
![]() FO7HSCDM30.0-T1 Abracon | In Stock | - | - | - | - | ABRACON | 1000 | ABRACON | - | - | - | Details | - | Reel | O7HS | - | - | Crystals | 30 MHz | - | - | - | - | - | Crystals | Crystals | - | - | ||
Tiny WHSL | 3331 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM11W | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | - | 32 MHz | ±20ppm | 60 Ohms | 6pF | Fundamental | ±20ppm | - | - | 0.020 (0.50mm) | - | ||
![]() ABM8-28.63636MHZ-R40-B3-T Abracon | 823 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABM8 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 28.63636 MHz | ±50ppm | 40 Ohms | 18pF | Fundamental | ±25ppm | - | - | 0.031 (0.80mm) | - | ||
Tiny WHSL | 3287 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM8W | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 24 MHz | ±30ppm | 40 Ohms | 8pF | Fundamental | ±25ppm | - | - | 0.030 (0.75mm) | - | ||
Tiny WHSL | 3276 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABM10W | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | 24 MHz | ±15ppm | 60 Ohms | 8pF | Fundamental | ±15ppm | - | - | 0.024 (0.60mm) | - | ||
![]() ABMM-25.000MHZ-N1H-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABMM | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABLS-12.000MHZ-K2-T Abracon | 1067 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 12 MHz | ±50ppm | 50 Ohms | 18pF | Fundamental | ±20ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABLS-30.000MHZ-R30-D3YF-T Abracon | 949 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 30 MHz | ±30ppm | 30 Ohms | 18pF | Fundamental | ±25ppm | - | - | 0.165 (4.20mm) | - | ||
Tiny WHSL | 504 |
| - | Surface Mount | HC-49/US - 3 Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | - | ABLSG | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 25 MHz | ±100ppm | 30 Ohms | 20pF | 3rd Overtone | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABLS-6.000MHZ-32-R70-B4-T Abracon | 1131 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 6 MHz | ±50ppm | 70 Ohms | 32pF | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABLS-6.144MHZ-32-R70-B4-T Abracon | 1102 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 6.144 MHz | ±50ppm | 70 Ohms | 32pF | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABLS-4.000MHZ-20-R150-L4Q-T Abracon | 2231 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | - | ABLS | 0.449 L x 0.185 W (11.40mm x 4.70mm) | MHz Crystal | - | 4 MHz | ±100ppm | 150 Ohms | 20pF | Fundamental | ±30ppm | - | - | 0.165 (4.20mm) | - | ||
![]() ABLS7M-16.000MHZ-20-R50-B4-T Abracon | 1125 |
| - | Surface Mount | HC-49/US | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABLS7M | 0.276 L x 0.161 W (7.00mm x 4.10mm) | MHz Crystal | - | 16 MHz | ±50ppm | 50 Ohms | 20pF | Fundamental | ±30ppm | - | - | 0.091 (2.30mm) | - | ||
![]() ABC2-3.6864MHZ-20-D4Q-T Abracon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ABC2 | 0.465 L x 0.217 W (11.80mm x 5.50mm) | MHz Crystal | - | 3.6864 MHz | ±100ppm | 200 Ohms | 20pF | Fundamental | ±50ppm | - | - | 0.079 (2.00mm) | - | ||
![]() ABMM2-20.000MHZ-20-R30-E6-T Abracon | 1131 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Abracon LLC | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -20°C ~ 70°C | - | ABMM2 | 0.236 L x 0.142 W (6.00mm x 3.60mm) | MHz Crystal | - | 20 MHz | ±30ppm | 30 Ohms | 20pF | Fundamental | ±20ppm | - | - | 0.047 (1.20mm) | - |