- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Termination Style | Load Capacitance | Drive Level | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC3BSFFGD12.0-T3 Abracon | In Stock | - | - | 3.2 mm x 2.5 mm | Fox / Abracon | 3000 | ABRACON | + 60 C | - 10 C | SMD/SMT | - | - | Details | 0.000803 oz | - | C3BS | 15 PPM | Ceramic SMD Crystal | Crystals | 12 MHz | 15 PPM | SMD/SMT | 12 pF | 0.1 mW | Crystals | 80 Ohms | Crystals | Crystals | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() FKT38EIHQ0.032768-BAG1K Abracon | In Stock | - | - | - | Fox / Abracon | 1000 | ABRACON | + 60 C | - 10 C | - | - | - | Details | 0.005345 oz | Bulk | KT38 | 20 PPM | Tuning Fork Crystal | Crystals | 32.768 kHz | - 0.04 PPM | Radial | 12.5 pF | 1 uW | Crystals | 35 kOhms | - | Crystals | 3.1 mm | - | 8.3 mm | - | ||
![]() FC5AQCCMC12.0-T1 Abracon | In Stock | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | - | - | Details | 0.001804 oz | - | C5AQ | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC5BSEBLF8.0-T1 Abracon | In Stock | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | - | - | Details | 0.001706 oz | - | C5BS | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC4SDEBKD18.432-T1 Abracon | In Stock | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | - | - | Details | 0.018877 oz | Cut Tape | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC7BSCCMM6.0-T1 Abracon | 1217 | - | - | 7.5 mm x 5.15 mm | Fox / Abracon | 1000 | ABRACON | + 85 C | - 40 C | SMD/SMT | - | - | Details | 0.004408 oz | MouseReel | FC7BS | 30 PPM | SMD Crystals | Crystals | 6 MHz | 30 PPM | SMD/SMT | 20 pF | 500 uW | Crystals | 80 Ohms | Crystals | Crystals | - | 1.1 mm | 7.5 mm | 5.15 mm | ||
![]() FC4SDCBLF14.31818-T1 Abracon | In Stock | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | - | - | Details | 0.018877 oz | - | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC4SDCBKF6.0-T1 Abracon | In Stock | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | - | - | Details | 0.018877 oz | - | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC3BSCCEF25.0-T3 Abracon | In Stock | - | - | - | ABRACON | 3000 | ABRACON | - | - | - | - | - | Details | - | Reel | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FOXLF05A Abracon | In Stock | - | - | HC-49 | Fox / Abracon | 1000 | ABRACON | + 70 C | - 20 C | Through Hole | FC4UTCBMF5.0-BAG100 | - | Details | 0.000033 oz | - | HC49ULF | 30 PPM | - | Crystals | 5 MHz | 50 PPM | Radial | 20 pF | 1 mW | Crystals | 55 Ohms | - | Crystals | - | - | 11.05 mm | 4.65 mm | ||
![]() FOXSLF/143-20 Abracon | In Stock | - | - | HC-49/US | Fox / Abracon | 200 | ABRACON | + 70 C | - 20 C | Through Hole | FC4STCBMF14.31818-BAG200 | - | Details | 0.017637 oz | Bulk | HC49SLF | 50 PPM | Resistance Weld Crystal | Crystals | 14.31818 MHz | 50 PPM | Radial | 20 pF | 100 uW | Crystals | 40 Ohms | - | Crystals | - | 3.6 mm | 11.35 mm | 4.65 mm | ||
![]() FQ5032B-24 Abracon | In Stock | - | - | 5 mm x 3.2 mm | Fox / Abracon | 1000 | ABRACON | + 70 C | 0 C | SMD/SMT | FC5BQCCMC24.0-T1 | - | Details | 0.001764 oz | MouseReel | FQ5032 | 30 PPM | Crystal | Crystals | 24 MHz | 30 PPM | SMD/SMT | 20 pF | 0.5 mW | Crystals | 50 Ohms | - | Crystals | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 826A-12.8-1 Abracon | In Stock | - | - | - | Fox / Abracon | 2000 | ABRACON | + 85 C | - 40 C | SMD/SMT | - | - | Details | - | Reel | FOXS | - | HCMOS Ceramic Seam Sealed SMD Oscillator | Crystals | 12.8 MHz | 10 PPM | SMD/SMT | 15 pF | - | Crystals | - | Crystals | Crystals | - | 1 mm | 3.3 mm | 2.6 mm | ||
![]() FC5BACAGI12.0 Abracon | In Stock | - | - | 5 mm x 3.2 mm | Fox / Abracon | 1000 | ABRACON | + 125 C | - 40 C | SMD/SMT | FC5BACAGI12.0-T1 | AEC-Q200 | Details | - | MouseReel | C5BA | 30 PPM | Auto Grade Crystal | Crystals | 12 MHz | 100 PPM | SMD/SMT | 12 pF | 100 uW | Crystals | 90 Ohms | Crystals | Crystals | - | 0.9 mm | 5 mm | 3.2 mm | ||
![]() FC5AQBBMM8.0-T1 Abracon | In Stock | - | - | - | Fox / Abracon | 1000 | ABRACON | - | - | - | - | - | Details | 0.001804 oz | Cut Tape | C5AQ | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC3BQCCVM25.0-T3 Abracon | In Stock | - | - | - | Fox / Abracon | 3000 | ABRACON | - | - | - | - | - | Details | 0.000601 oz | Cut Tape | C3BQ | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FOXSLF/036S Abracon | In Stock | - | - | HC-49/US | Fox / Abracon | 200 | ABRACON | + 70 C | - 20 C | Through Hole | FC4STCBLF3.579545-BAG200 | - | Details | 0.023223 oz | Bulk | HC49SLF | 50 PPM | Resistance Weld Crystal | Crystals | 3.579545 MHz | 50 PPM | Radial | 18 pF | 100 uW | Crystals | 150 Ohms | - | Crystals | - | 3.6 mm | 11.35 mm | 4.65 mm | ||
![]() FC1BAFBDI24.0-T3 Abracon | In Stock | - | - | - | Fox / Abracon | 3000 | ABRACON | - | - | - | - | - | Details | 0.000218 oz | - | C1BA | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | ||
![]() FC4SDCBMM4.0-T1 Abracon | 855 | - | - | 13.5 mm x 5 mm | Fox / Abracon | 1000 | ABRACON | + 85 C | - 40 C | SMD/SMT | - | - | Details | 0.018877 oz | MouseReel | C4SD | 30 PPM | Resistance Weld SMD Crystal | Crystals | 4 MHz | 50 PPM | SMD/SMT | 20 pF | 0.1 mW | Crystals | 80 Ohms | Crystals | Crystals | - | 4.5 mm | 13.5 mm | 5 mm | ||
![]() FC3BQCBLM25.0-T3 Abracon | In Stock | - | - | - | Fox / Abracon | 3000 | ABRACON | - | - | - | - | - | Details | 0.000601 oz | Cut Tape | C3BQ | - | - | Crystals | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - |