- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABLS2-33.000MHZ-D4YF-T Abracon LLC | 4419 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 33MHz | ±30ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ABM8W-25.0000MHZ-4-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 25MHz | ±10ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 25MHz | 50Ohm | 4pF | Fundamental | ±20ppm | 10 µW | - | - | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-25.0000MHZ-4-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 25MHz | ±20ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 25MHz | 50Ohm | 4pF | Fundamental | - | 10 µW | - | - | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-20.0000MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 20MHz | ±50ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 20MHz | 50Ohm | 4pF | Fundamental | ±20ppm | 10 µW | - | - | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-19.6800MHZ-7-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 19.68MHz | ±50ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 19.68MHz | 70Ohm | 7pF | Fundamental | ±10ppm | 10 µW | - | - | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS-LR-16.000MHZ-T Abracon LLC | 25 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | 0°C~70°C | Tape & Reel (TR) | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | 0°C | - | - | - | - | 16MHz | ±50ppm | - | - | - | 10Ohms | 18pF | Fundamental | ±50ppm | - | 10Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() ABM10AIG-16.000MHZ-4-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM10AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8541.60.00.50 | - | 16MHz | ±100ppm | - | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 16MHz | 80Ohm | 10pF | Fundamental | ±30ppm | 10 μW | - | 609.6μm | 0.026 0.65mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM11W-16.0000MHZ-4-J2Z-T3 Abracon LLC | 6000 | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 16MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 16MHz | 200Ohm | 4pF | Fundamental | ±20ppm | 10 µW | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM10AIG-16.000MHZ-D2Z-T3 Abracon LLC | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM10AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 16MHz | ±50ppm | - | - | - | 80Ohms | 10pF | Fundamental | ±20ppm | - | - | 609.6μm | 0.026 0.65mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM10W-18.4320MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 18.432MHz | ±50ppm | - | - | - | 100Ohm | 4pF | Fundamental | ±20ppm | - | - | - | 0.024 0.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS2-40.000MHZ-D4YF-T Abracon LLC | 270 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 40MHz | ±30ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.7mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AB-3.6864MHZ-B2 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -20°C~70°C | Bulk | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | - | 3.6864MHz | ±100ppm | 4.88mm | - | - | 200Ohm | 18pF | Fundamental | ±20ppm | - | - | 13.462mm | 0.530 13.46mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABM8X-101-24.000MHZ-T Abracon LLC | 1117 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ABM8X | 0.126Lx0.098W 3.20mmx2.50mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | Ceramic | - | - | - | 24MHz | ±25ppm | - | - | - | 60Ohms | 10pF | Fundamental | ±10ppm | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.5mm | No | - | RoHS Compliant | - | - | ||
![]() ABM8G-27.000MHZ-4Y-T3 Abracon LLC | 637 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -10°C~60°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 60°C | -10°C | - | - | - | 2.5mm | 27MHz | ±30ppm | - | - | - | 60Ohms | 10pF | Fundamental | ±30ppm | - | - | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ABM11-20.000MHZ-D2X-T3 Abracon LLC | 12000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM11 | 0.079Lx0.063W 2.00mmx1.60mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 20MHz | ±20ppm | - | - | - | 120Ohms | 10pF | Fundamental | ±20ppm | - | 120Ohm | 584.2μm | 0.023 0.59mm | 2.0066mm | 1.6002mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ABLS-13.4916MHZ-10-R20-D-T Abracon LLC | 16 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 13.4916MHz | ±50ppm | - | - | - | 50Ohms | 10pF | Fundamental | ±50ppm | - | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM3C-22.1184MHZ-D4Y-T Abracon LLC | 65 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | e4 | - | Active | Not Applicable | SMD/SMT | MHz Crystal | Gold (Au) - electroplated | - | - | Ceramic | TR, 7 INCH | - | 3.2mm | 22.1184MHz | ±30ppm | - | L5.0XB3.2XH1.3 (mm)/L0.197XB0.126XH0.051 (inch) | 22.1184MHz | 50Ohm | 18pF | Fundamental | - | 10 μW | - | 1.2954mm | 0.051 1.30mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ABM11-142-27.120MHZ-T3 Abracon LLC | 21 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM11 | 0.081Lx0.065W 2.05mmx1.65mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 27.12MHz | ±10ppm | - | - | - | 40Ohms | 8pF | Fundamental | ±10ppm | - | - | 508μm | 0.020 0.50mm | 2.0574mm | 1.651mm | - | - | RoHS Compliant | - | - | ||
![]() ABM10-30.000MHZ-D30-T3 Abracon LLC | 3000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 30MHz | ±30ppm | - | - | - | 70Ohms | 10pF | Fundamental | ±20ppm | - | 70Ohm | 711.2μm | 0.028 0.70mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | - | ||
![]() ABM8G-24.576MHZ-B4Y-T Abracon LLC | 25 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 2.5mm | 24.576MHz | ±30ppm | - | - | - | 60Ohms | 10pF | Fundamental | ±30ppm | - | - | 990.6μm | 0.039 1.00mm | 3.2mm | 2.5mm | - | - | RoHS Compliant | - | - |