- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABLSG-16.384MHZ-D2Y-T Abracon LLC | 934 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US - 3 Lead | - | 3 | - | -40°C~85°C | Tape & Reel (TR) | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 16.384MHz | ±30ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | No SVHC | RoHS Compliant | - | ||
![]() ABLS2-4.000MHZ-B4Y-T Abracon LLC | 16 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | AT CUT; TR, 13 INCH | 8541.60.00.60 | - | - | 4MHz | ±30ppm | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 24MHz | 180Ohm | 18pF | Fundamental | - | 100 μW | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABLS-14.31818MHZ-B4-T Abracon LLC | 16 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | - | 14.31818MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 50Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | - | ROHS3 Compliant | - | ||
![]() ABL-48.000MHZ-B2 Abracon LLC | 45 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | -20°C~70°C | Bulk | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 48MHz | ±50ppm | - | - | - | 80Ohms | 18pF | Fundamental | ±20ppm | - | 80Ohm | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABLS3-6.144MHZ-D4Y-T Abracon LLC | 16 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 4.8mm | - | 6.144MHz | ±30ppm | - | - | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | 100Ohm | 2.5908mm | 0.098 2.50mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABM8-28.375MHZ-B2-T3 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 28.375MHz | ±50ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 28.375MHz | 50Ohm | 18pF | Fundamental | ±20ppm | 10 μW | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8-28.63636MHZ-B2-T3 Abracon LLC | 45 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 28.63636MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | 50Ohm | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ABLS-16.000MHZ-D2Y-T Abracon LLC | 46 |
| Datasheet | - | - | Surface Mount | HC-49/US | YES | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | e3 | - | Active | Not Applicable | - | MHz Crystal | Matte Tin (Sn) | - | - | - | AT CUT; TR, 13 INCH | 8541.60.00.50 | - | - | 16MHz | ±30ppm | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 16MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 100 µW | - | - | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ABM3B-16.384MHZ-B2-T Abracon LLC | 38 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | - | 16.384MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ABLS-13.48352MHZ-10-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | e3 | yes | Active | Not Applicable | - | MHz Crystal | Tin (Sn) | - | - | - | - | - | - | unknown | 13.48352MHz | ±30ppm | - | - | - | 50Ohm | 10pF | Fundamental | - | - | - | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABLS-10.72044MHZ-10-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | e3 | yes | Active | Not Applicable | - | MHz Crystal | Tin (Sn) | - | - | - | - | - | - | unknown | 10.72044MHz | ±30ppm | - | - | - | 50Ohm | 10pF | Fundamental | - | - | - | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABLS-12.11876MHZ-10-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | e3 | - | Active | Not Applicable | - | MHz Crystal | Matte Tin (Sn) | - | - | - | AT-CUT; TR, 13 INCH | 8541.60.00.50 | - | - | 12.11876MHz | ±30ppm | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 12.11876MHz | 50Ohm | 10pF | Fundamental | - | 100 μW | - | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABLS7M-18.432MHZ-B-2-T Abracon LLC | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS7M | 0.276Lx0.161W 7.00mmx4.10mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 18.432MHz | ±50ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | - | 2.3114mm | 0.091 2.30mm | 7.0104mm | 4.0894mm | - | - | RoHS Compliant | - | ||
![]() ABM3-11.2896MHZ-D2Y-T Abracon LLC | 6000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | - | 11.2896MHz | ±30ppm | - | - | - | 60Ohms | 18pF | Fundamental | ±20ppm | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2mm | No | Unknown | ROHS3 Compliant | - | ||
![]() ABMM2-14.31818MHZ-E2-T Abracon LLC | 927 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Tape & Reel (TR) | ABMM2 | 0.240Lx0.142W 6.00mmx3.60mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 3.6mm | - | 14.31818MHz | ±20ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | 50Ohm | 1.1938mm | 0.047 1.20mm | 6mm | 3.6068mm | No | - | RoHS Compliant | Lead Free | ||
![]() ABC2-14.7456MHZ-4-T Abracon LLC | 50 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 60°C | -10°C | - | - | - | 5.5mm | - | 14.7456MHz | ±30ppm | - | - | - | 35Ohms | 18pF | Fundamental | ±30ppm | - | 35Ohm | 2.2098mm | 0.079 2.00mm | 11.8mm | 5.5118mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABM8G-16.384MHZ-B4Y-T Abracon LLC | 796 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 2.5mm | - | 16.384MHz | ±30ppm | - | - | - | 80Ohms | 10pF | Fundamental | ±30ppm | - | 80Ohm | 990.6μm | 0.039 1.00mm | 3.2mm | 2.4892mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABM10-40.000MHZ-E20-T Abracon LLC | 43 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | e4 | yes | Active | Not Applicable | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 2mm | unknown | 40MHz | ±20ppm | - | - | - | 70Ohm | 10pF | Fundamental | - | - | - | 508μm | 0.028 0.70mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AB308-28.000MHZ Abracon LLC | 44 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | 2 | - | -10°C~60°C | Bulk | AB308 | 0.118Diax0.315L 3.00mmx8.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | 28MHz | ±50ppm | 800μm | - | - | 40Ohms | 16pF | Fundamental | ±30ppm | - | - | 8.2042mm | 0.323 8.20mm | 8.001mm | - | - | - | RoHS Compliant | - | ||
![]() ABLS-12.1875MHZ-10-R20-D-T Abracon LLC | 325 |
| Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS(RF) | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 12.1875MHz | ±50ppm | - | - | - | 20Ohms | 10pF | Fundamental | ±50ppm | - | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | - | ROHS3 Compliant | - |