- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM10W-29.4912MHZ-4-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 29.4912MHz | ±20ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 29.4912MHz | 80Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() ABM11W-32.0000MHZ-7-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 32MHz | ±50ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 32MHz | 80Ohm | 7pF | Fundamental | ±10ppm | 10 µW | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | ||
![]() ABM11W-33.3300MHZ-7-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 33.33MHz | ±20ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 33.33MHz | 80Ohm | 7pF | Fundamental | ±10ppm | 10 µW | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | ||
![]() ABM11W-35.4160MHZ-6-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 35.416MHz | ±50ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 35.416MHz | 80Ohm | 6pF | Fundamental | ±10ppm | 10 µW | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | ||
![]() ABM11W-37.0500MHZ-8-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~125°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 37.05MHz | ±50ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 37.05MHz | 80Ohm | 8pF | Fundamental | ±10ppm | 10 µW | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | ||
![]() ABM11W-36.0000MHZ-8-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~125°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 36MHz | ±50ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 36MHz | 80Ohm | 8pF | Fundamental | ±20ppm | 10 µW | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | ||
![]() ABM11W-40.0000MHZ-6-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 40MHz | ±50ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 40MHz | 60Ohm | 6pF | Fundamental | ±20ppm | 10 µW | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | ||
![]() ABM8W-37.0500MHZ-6-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 37.05MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 37.05MHz | 40Ohm | 6pF | Fundamental | ±10ppm | 10 µW | - | - | 0.030 0.75mm | - | - | - | RoHS Compliant | ||
![]() ABM8-37.500MHZ-12-1-U-T Abracon LLC | 16 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -10°C~60°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | 8541.60.00.60 | 37.5MHz | ±10ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 37.5MHz | 40Ohm | 12pF | Fundamental | - | 10 μW | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | ||
![]() ABM10W-19.4400MHZ-4-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | 19.44MHz | ±10ppm | - | - | 100Ohm | 4pF | Fundamental | - | - | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() ABM10W-28.3220MHZ-6-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | 28.322MHz | ±10ppm | - | - | 80Ohm | 6pF | Fundamental | - | - | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() ABM10W-29.4912MHZ-8-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 29.4912MHz | ±50ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 29.4912MHz | 80Ohm | 8pF | Fundamental | ±10ppm | 10 µW | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() ABM8W-22.5792MHZ-4-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 22.5792MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 22.5792MHz | 50Ohm | 4pF | Fundamental | - | 10 µW | - | - | 0.030 0.75mm | - | - | - | RoHS Compliant | ||
![]() ABM8W-14.7456MHZ-7-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 14.7456MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 14.7456MHz | 100Ohm | 7pF | Fundamental | ±10ppm | 10 µW | - | - | 0.030 0.75mm | - | - | - | RoHS Compliant | ||
![]() ABM8W-14.7457MHZ-7-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 14.7457MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 14.7457MHz | 100Ohm | 7pF | Fundamental | ±10ppm | 10 µW | - | - | 0.030 0.75mm | - | - | - | RoHS Compliant | ||
![]() ABLS2-32.000MHZ-D4YF-T Abracon LLC | 392 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | 32MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 40Ohm | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.699mm | Unknown | RoHS Compliant | ||
![]() ABM10W-26.0000MHZ-4-D1X-T3 Abracon LLC | 3648 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 26MHz | ±20ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 26MHz | 80Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() ABM10W-27.1200MHZ-7-K2Z-T3 Abracon LLC | 44 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | 27.12MHz | ±50ppm | - | - | 80Ohms | 7pF | Fundamental | ±20ppm | - | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() ABM11W-20.0000MHZ-8-D1X-T3 Abracon LLC | 43 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 20MHz | ±20ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 20MHz | 120Ohm | 8pF | Fundamental | ±10ppm | 10 µW | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | ||
![]() ABM10W-48.0000MHZ-4-B1U-T3 Abracon LLC | 5434 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 48MHz | ±10ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 48MHz | 40Ohm | 4pF | Fundamental | - | 10 µW | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant |