- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Tolerance (ppm) | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package Height | Package Length | Package Width | PCB changed | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM11AIG-20.000MHZ-4Z-T3 Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ABM11AIG | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 20MHz | ±50ppm | - | - | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 20MHz | 100Ohm | 10pF | Fundamental | ±30ppm | - | 10 μW | - | 558.8μm | 0.022 0.55mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM7-20.000MHZ-B4-T Abracon LLC | 30 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | 3.5mm | - | 20MHz | ±50ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 1.397mm | 0.055 1.40mm | 6mm | 3.5052mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ABM3B-16.384MHZ-10-B-1-U-T Abracon LLC | 20 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | 50.008559mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 16.384MHz | ±10ppm | - | - | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | 50Ohm | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() ABM3B-12.000MHZ-B-4-Y-T Abracon LLC | 840 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 50.008559mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | 8541.60.00.80 | - | - | - | 12MHz | ±30ppm | - | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 12MHz | 70Ohm | 18pF | Fundamental | - | - | 10 μW | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM3B-12.288MHZ-10-1-U-T Abracon LLC | 2036 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | - | 3.2mm | - | 12.288MHz | ±10ppm | - | - | - | - | 70Ohms | 10pF | Fundamental | ±10ppm | - | - | - | 1.0922mm | 0.043 1.10mm | 5mm | 3.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ABM3B-19.800MHZ-10-1-U-T Abracon LLC | 50 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | yes | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | - | Ceramic | TR, 7 INCH | - | 0F | - | unknown | 19.8MHz | ±10ppm | - | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 19.8MHz | 50Ohm | 10pF | Fundamental | - | - | 10 μW | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABSM2-14.31818MHZ-4-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | ABSM2 | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | no | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TAPE AND REEL | - | - | 4.6mm | - | 14.31818MHz | ±50ppm | - | - | - | 14.31818MHz | 50Ohm | 18pF | Fundamental | ±30ppm | - | 100 μW | 50Ohm | 3.7084mm | 0.146 3.70mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ABLS-14.7456MHZ-B2-T Abracon LLC | 17000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 4.7mm | - | 14.7456MHz | ±50ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | 0.002 % | - | 50Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.7mm | No | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() ABLS-13.000MHZ-B4-T Abracon LLC | 134 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 13MHz | ±50ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() ABS25-32.768KHZ-1 Abracon | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | ±3 (1st) | ±10 | 12.5 | 85 | -40 | Fundamental | Surface Mount | 2.5(Max) | 8(Max) | 3.8(Max) | 4 | 50000 | 0.032768 | SMD | SMD | Extended | - | - | Bulk | - | - | - | - | - | Active | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | - | ||
![]() ABM11W-26.0000MHZ-4-D1X-T3 Abracon LLC | 41 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | - | unknown | 26MHz | ±20ppm | - | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 26MHz | 100Ohm | 4pF | Fundamental | ±10ppm | - | 10 μW | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABC2-14.7456MHZ-D4Y-T Abracon LLC | 1033 | - | Datasheet | 17 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | - | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 18pF | - | - | 14.7456MHz | ±30ppm | - | - | - | - | 35Ohm | - | Fundamental | - | - | - | - | 1.9mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS-5.000MHZ-B2-T Abracon LLC | 1122 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 4.7mm | - | 5MHz | ±50ppm | - | - | - | - | 120Ohms | 18pF | Fundamental | ±20ppm | - | - | 120Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.7mm | No | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() ABLS-10.000MHZ-L4Q-T Abracon LLC | 15 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -55°C | - | - | - | - | 4.7mm | - | 10MHz | ±100ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABLS-25.000MHZ-K4F-T Abracon LLC | 329 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | - | 4.7mm | - | 25MHz | ±50ppm | - | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.7mm | No | - | ROHS3 Compliant | - | - | ||
![]() ABM8-16.000MHZ-D2-T Abracon LLC | 15 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | 8541.60.00.50 | - | - | - | 16MHz | ±50ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 70Ohm | 18pF | Fundamental | ±20ppm | - | 10 µW | - | - | 0.031 0.80mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABLS7M-25.000MHZ-B-2-T Abracon LLC | 14 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS7M | 0.276Lx0.161W 7.00mmx4.10mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | AT-CUT; TR, 13 INCH | 8541.60.00.60 | - | - | - | 25MHz | ±50ppm | - | - | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 25MHz | 40Ohm | 18pF | Fundamental | ±20ppm | - | 50 μW | - | 2.3114mm | 0.091 2.30mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AB308-29.4912MHZ Abracon LLC | 44 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | AB308 | 0.118Diax0.315L 3.00mmx8.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | - | - | unknown | 29.4912MHz | ±50ppm | - | 800μm | - | - | 40Ohm | 16pF | Fundamental | ±30ppm | 0.003 % | - | - | 8.2042mm | 0.323 8.20mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ABLS-LR-14.31818MHZ-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | e3 | - | Active | Not Applicable | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | TR, 13 INCH | - | - | - | - | 14.31818MHz | ±50ppm | - | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 14.31818MHz | 10Ohm | 18pF | Fundamental | - | - | 100 μW | 10Ohm | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABC2-5.000MHZ-4-T Abracon LLC | 26 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | 5MHz | ±50ppm | - | - | - | - | 80Ohm | 18pF | Fundamental | ±30ppm | - | - | - | 2.2098mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | - |