- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABL-20.000MHZ-B1U-T Abracon LLC | 883 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | 70°C | -20°C | - | - | 20MHz | ±10ppm | - | - | 40Ohms | 18pF | Fundamental | ±10ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | RoHS Compliant | - | ||
![]() ABL-27.000MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | 70°C | -20°C | - | - | 27MHz | ±10ppm | - | - | 100Ohms | 18pF | Fundamental | ±10ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | RoHS Compliant | - | ||
![]() ABL-48.000MHZ-B1U-T Abracon LLC | 44 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | 70°C | -20°C | - | - | 48MHz | ±10ppm | - | - | 40Ohms | 18pF | Fundamental | ±10ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | RoHS Compliant | - | ||
![]() ABM11W-48.0000MHZ-8-B1U-T3 Abracon LLC | 34 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 48MHz | ±10ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 48MHz | 60Ohm | 8pF | Fundamental | - | 10 μW | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABL-8.192MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | 70°C | -20°C | - | - | 8.192MHz | ±10ppm | - | - | 80Ohms | 18pF | Fundamental | ±10ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | RoHS Compliant | - | ||
![]() ABL-20.000MHZ-B4Y-T Abracon LLC | 44 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | 70°C | -20°C | - | - | 20MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | RoHS Compliant | - | ||
![]() ABL-18.432MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | 70°C | -20°C | - | - | 18.432MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | RoHS Compliant | - | ||
![]() ABL-8.912MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | 70°C | -20°C | - | - | 8.912MHz | ±30ppm | - | - | 80Ohms | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | RoHS Compliant | - | ||
![]() ABL-13.560MHZ-B4Y-T Abracon LLC | 1562 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | 70°C | -20°C | - | - | 13.56MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | RoHS Compliant | - | ||
![]() ABL-48.000MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | 70°C | -20°C | - | - | 48MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | RoHS Compliant | - | ||
![]() ABL-14.31818MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABL | 0.453Lx0.197W 11.50mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | MHz Crystal | Bright Tin (Sn) - annealed | - | - | - | - | 14.31818MHz | ±10ppm | - | - | 50Ohm | 18pF | Fundamental | - | - | 3.5052mm | 0.138 3.50mm | - | - | RoHS Compliant | - | ||
![]() ABL-12.288MHZ-B1U-T Abracon LLC | 25 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -20°C~70°C | Tape & Reel (TR) | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | 70°C | -20°C | - | - | 12.288MHz | ±10ppm | - | - | 50Ohms | 18pF | Fundamental | ±10ppm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | RoHS Compliant | - | ||
![]() ABLSG-12.288MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | HC-49/US - 3 Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | e3 | - | Active | 1 (Unlimited) | MHz Crystal | Tin (Sn) | - | - | AT-CUT; TR, 13 INCH | - | 12.288MHz | ±30ppm | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 12.288MHz | 50Ohm | 18pF | Fundamental | ±20ppm | 100 µW | - | 0.165 4.20mm | - | - | RoHS Compliant | - | ||
![]() ABM10W-27.0000MHZ-8-D1X-T3 Abracon LLC | 23 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | Not Applicable | MHz Crystal | - | - | - | TR, 7 INCH | - | 27MHz | ±20ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 27MHz | 80Ohm | 8pF | Fundamental | ±10ppm | 10 µW | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
![]() ABM11W-48.0000MHZ-6-K1Z-T3 Abracon LLC | 27 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~125°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 48MHz | ±50ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 48MHz | 60Ohm | 6pF | Fundamental | ±10ppm | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABM11W-30.0000MHZ-7-B1U-T3 Abracon LLC | 34 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 30MHz | ±10ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 30MHz | 80Ohm | 7pF | Fundamental | - | 10 µW | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABM10W-24.5760MHZ-4-D1X-T3 Abracon LLC | 27 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | Not Applicable | MHz Crystal | - | - | - | TR, 7 INCH | - | 24.576MHz | ±20ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 24.576MHz | 80Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
![]() ABM11W-27.0000MHZ-4-K1Z-T3 Abracon LLC | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~125°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | 27MHz | ±50ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 27MHz | 100Ohm | 4pF | Fundamental | ±10ppm | 10 μW | - | 0.020 0.50mm | - | - | RoHS Compliant | - | ||
![]() ABS07-32.768KHZ-9-4-T Abracon LLC | 3044 |
| Datasheet | 23 Weeks | - | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS07 | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 9pF | 32.768kHz | - | - | - | 70kOhm | - | Fundamental | ±30ppm | - | - | 0.035 0.90mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABM8W-38.4000MHZ-4-B1U-T3 Abracon LLC | 44 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 38.4MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 38.4MHz | 40Ohm | 4pF | Fundamental | - | 10 µW | - | 0.030 0.75mm | - | - | RoHS Compliant | - |