- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Brand | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Lead Shape | Load Capacitance (pF) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | RoHS | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | Product | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABMM-25.000MHZ-D4Y-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | ±5 (1st) | ±30 | ±30 | 8541.60.00.80 | - | 18 | - | - | 85 | - | - | -40 | Fundamental | Surface Mount | - | - | 1.3(Max) | 5.2(Max) | 7.2(Max) | 4 | - | - | 40 | 25 | SMD | CSMD | - | - | - | - | - | - | - | Active | - | - | Crystal | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM12-48.000MHZ-B2X-T3 Abracon LLC | 27 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM12 | 0.063Lx0.047W 1.60mmx1.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | 48MHz | ±20ppm | - | - | - | - | 100Ohms | 8pF | Fundamental | ±20ppm | - | - | - | - | 457.2μm | 0.018 0.45mm | 1.6002mm | 1.1938mm | - | RoHS Compliant | - | - | ||
![]() ABM3B-8.000MHZ-D4Y-T Abracon | 150000 |
| - | - | - | Surface Mount | 5 mm x 3.2 mm | - | - | ABRACON | EAR99 | 1000 | ±5 (1st) | ±30 | ±30 | - | No Lead | 18 | ABRACON | + 85 C | 85 | Abracon LLC | - 40 C | -40 | Fundamental | Surface Mount | SMD/SMT | Tape & Reel (TR) | 1.1(Max) | 5 | 3.2 | 4 | Active | Details | 200 | 8 | SMD | CSMD | -40°C ~ 85°C | Tape and Reel | ABM3B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 30 PPM | - | - | Active | - | - | Crystal | - | - | - | - | - | - | Crystals | 8 MHz | 30 PPM | 4 | SMD/SMT | - | - | 200 Ohms | 18 pF | Fundamental | ±30ppm | 10 uW | Crystals | Crystals | Crystals | 1.1 mm | 0.043 (1.10mm) | 5 mm | 3.2 mm | - | RoHS Compliant | - | - | ||
![]() ABM3B-16.384MHZ-10-1-U-T Abracon LLC | 905 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | - | 16.384MHz | ±10ppm | - | - | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() ABM10W-26.0000MHZ-6-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | - | 26MHz | ±20ppm | - | - | - | - | 80Ohm | 6pF | Fundamental | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-13.0625MHZ-7-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 13.0625MHz | ±20ppm | - | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13.0625MHz | 100Ohm | 7pF | Fundamental | - | 10 µW | - | - | - | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-13.4000MHZ-6-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 13.4MHz | ±50ppm | - | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13.4MHz | 100Ohm | 6pF | Fundamental | ±10ppm | 10 µW | - | - | - | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-24.5455MHZ-6-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 24.5455MHz | ±10ppm | - | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 24.5455MHz | 50Ohm | 6pF | Fundamental | ±20ppm | 10 µW | - | - | - | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-30.3200MHZ-8-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 30.32MHz | ±20ppm | - | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 30.32MHz | 40Ohm | 8pF | Fundamental | ±10ppm | 10 µW | - | - | - | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM10W-16.0000MHZ-4-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | 8541.60.00.50 | - | 16MHz | ±10ppm | - | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 16MHz | 100Ohm | 4pF | Fundamental | ±20ppm | 10 µW | - | - | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-20.4800MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 20.48MHz | ±50ppm | - | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 20.48MHz | 50Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | - | - | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM11W-24.0000MHZ-6-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 24MHz | ±10ppm | - | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 24MHz | 100Ohm | 6pF | Fundamental | ±20ppm | 10 µW | - | - | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-38.4000MHZ-6-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | 38.4MHz | ±10ppm | - | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 38.4MHz | 40Ohm | 6pF | Fundamental | ±20ppm | 10 µW | - | - | - | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM11W-38.8800MHZ-6-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 38.88MHz | ±20ppm | - | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 38.88MHz | 60Ohm | 6pF | Fundamental | ±10ppm | 10 µW | - | - | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM11W-16.3676MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 16.3676MHz | ±50ppm | - | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 16.3676MHz | 200Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | - | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM10W-16.0132MHZ-6-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 16.0132MHz | ±50ppm | - | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 16.0132MHz | 100Ohm | 6pF | Fundamental | ±10ppm | 10 µW | - | - | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM11W-16.0132MHZ-6-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 16.0132MHz | ±50ppm | - | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 16.0132MHz | 200Ohm | 6pF | Fundamental | ±20ppm | 10 µW | - | - | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM11W-28.2240MHZ-7-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 28.224MHz | ±50ppm | - | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 28.224MHz | 100Ohm | 7pF | Fundamental | ±10ppm | 10 µW | - | - | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM10W-24.5535MHZ-8-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 24.5535MHz | ±20ppm | - | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 24.5535MHz | 80Ohm | 8pF | Fundamental | ±10ppm | 10 µW | - | - | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM10W-24.5535MHZ-8-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 24.5535MHz | ±20ppm | - | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 24.5535MHz | 80Ohm | 8pF | Fundamental | - | 10 µW | - | - | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | - | - |