- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | Series Resistance (Ohm) | Standard Frequency (MHz) | Supplier Package | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Depth | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM3B-25.000MHZ-B1U-T Abracon | 1039 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | EAR99 | ±5 (1st) | ±10 | ±10 | 8541.60.00.60 | 18 | 70 | Abracon LLC | -20 | Fundamental | Surface Mount | Bulk | 1.1(Max) | 5 | 3.2 | 4 | Active | 50 | 25 | CSMD | - | -20°C ~ 70°C | Tape and Reel | ABM3B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | Active | - | - | Crystal | - | - | - | - | - | - | - | - | 25 MHz | ±10ppm | 4 | - | - | 50 Ohms | - | Fundamental | ±10ppm | - | - | 0.043 (1.10mm) | - | - | - | RoHS Compliant | - | - | ||
![]() ABM7-50.000MHZ-D2Y-F-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.002% | e4 | no | Obsolete | Not Applicable | SMD/SMT | MHz Crystal | Gold (Au) - electroplated | - | - | Ceramic | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | 3.5mm | 50MHz | ±30ppm | - | - | 50MHz | 50Ohm | 18pF | Fundamental | ±20ppm | 10 μW | 1.397mm | 0.055 1.40mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() ABM10W-19.7079MHZ-6-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | - | 19.7079MHz | ±50ppm | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 19.7079MHz | 100Ohm | 6pF | Fundamental | ±10ppm | 10 µW | - | 0.024 0.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM10W-19.6875MHZ-8-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | - | 19.6875MHz | ±50ppm | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 19.6875MHz | 100Ohm | 8pF | Fundamental | ±10ppm | 10 µW | - | 0.024 0.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-12.2880MHZ-8-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 12.288MHz | ±10ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 12.288MHz | 100Ohm | 8pF | Fundamental | ±20ppm | 10 µW | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-12.8000MHZ-7-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 12.8MHz | ±50ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 12.8MHz | 100Ohm | 7pF | Fundamental | ±20ppm | 10 µW | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-13.0000MHZ-8-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 13MHz | ±50ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13MHz | 100Ohm | 8pF | Fundamental | ±10ppm | 10 µW | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-42.0000MHZ-6-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 42MHz | ±20ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 42MHz | 30Ohm | 6pF | Fundamental | ±10ppm | 10 µW | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-42.0000MHZ-7-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 42MHz | ±10ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 42MHz | 30Ohm | 7pF | Fundamental | ±20ppm | 10 µW | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM11W-19.9680MHZ-4-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | - | 19.968MHz | ±50ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 19.968MHz | 120Ohm | 4pF | Fundamental | ±10ppm | 10 µW | - | 0.020 0.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-24.9231MHZ-6-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 24.9231MHz | ±20ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 24.9231MHz | 50Ohm | 6pF | Fundamental | ±10ppm | 10 µW | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-25.0000MHZ-7-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 25MHz | ±50ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 25MHz | 50Ohm | 7pF | Fundamental | ±10ppm | 10 µW | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-19.0625MHZ-7-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 19.0625MHz | ±10ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 19.0625MHz | 70Ohm | 7pF | Fundamental | - | 10 µW | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-19.8000MHZ-7-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 19.8MHz | ±50ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 19.8MHz | 70Ohm | 7pF | Fundamental | ±10ppm | 10 µW | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-22.1184MHZ-8-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 22.1184MHz | ±50ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 22.1184MHz | 50Ohm | 8pF | Fundamental | ±20ppm | 10 µW | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-13.5288MHZ-7-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 13.5288MHz | ±20ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13.5288MHz | 100Ohm | 7pF | Fundamental | ±10ppm | 10 µW | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8W-13.5672MHZ-8-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | - | - | - | 13.5672MHz | ±20ppm | - | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13.5672MHz | 100Ohm | 8pF | Fundamental | - | 10 µW | - | 0.030 0.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS-13.52127MHZ-10-D4Y-T Abracon LLC | 417 |
| Datasheet | 9 Weeks | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | - | - | 10pF | - | 13.52127MHz | ±30ppm | - | - | - | 50Ohm | - | Fundamental | - | - | - | 0.165 4.20mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABS07AIG-32.768KHZ-6-D-T Abracon LLC | 650 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABS07AIG | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | - | - | 32.768kHz | - | - | - | - | 80kOhms | 6pF | Fundamental | ±20ppm | - | 889μm | 0.035 0.90mm | 3.2004mm | 1.4986mm | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABM10AIG-30.000MHZ-4-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABM10AIG | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8541.60.00.60 | - | - | 30MHz | ±100ppm | - | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 30MHz | 50Ohm | 10pF | Fundamental | ±30ppm | 10 μW | 609.6μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | AEC-Q200 |