- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8W-38.4000MHZ-7-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 38.4MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 38.4MHz | 40Ohm | 7pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-38.8800MHZ-7-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 38.88MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 38.88MHz | 40Ohm | 7pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-40.0000MHZ-6-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 40MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 40MHz | 30Ohm | 6pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-40.6100MHZ-6-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 40.61MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 40.61MHz | 30Ohm | 6pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-14.4000MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.4MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 14.4MHz | 100Ohm | 4pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-38.8800MHZ-8-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 38.88MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 38.88MHz | 40Ohm | 8pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-14.7457MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.7457MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 14.7457MHz | 100Ohm | 4pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-18.0896MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 18.0896MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 18.0896MHz | 70Ohm | 4pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-30.0000MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 30MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 30MHz | 40Ohm | 4pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-18.0800MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 18.08MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 18.08MHz | 70Ohm | 4pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-16.0000MHZ-8-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 16MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 16MHz | 70Ohm | 8pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-16.0132MHZ-8-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 16.0132MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 16.0132MHz | 70Ohm | 8pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-16.0132MHZ-6-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 16.0132MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 16.0132MHz | 70Ohm | 6pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-16.3676MHZ-6-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 16.3676MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 16.3676MHz | 70Ohm | 6pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-16.3676MHZ-8-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 16.3676MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 16.3676MHz | 70Ohm | 8pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-16.3676MHZ-7-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 16.3676MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 16.3676MHz | 70Ohm | 7pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-16.6667MHZ-6-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 16.6667MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 16.6667MHz | 70Ohm | 6pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-16.6667MHZ-7-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 16.6667MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 16.6667MHz | 70Ohm | 7pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-16.3840MHZ-8-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 16.384MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 16.384MHz | 70Ohm | 8pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-16.9340MHZ-7-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 16.934MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 16.934MHz | 70Ohm | 7pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant |