- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8W-18.0000MHZ-6-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 18MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 18MHz | 70Ohm | 6pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-19.4400MHZ-6-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 19.44MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 19.44MHz | 70Ohm | 6pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-19.6608MHZ-7-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 19.6608MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 19.6608MHz | 70Ohm | 7pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-19.4400MHZ-7-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 19.44MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 19.44MHz | 70Ohm | 7pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-20.7360MHZ-7-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 20.736MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 20.736MHz | 50Ohm | 7pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-22.0000MHZ-7-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 22MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 22MHz | 50Ohm | 7pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-22.5792MHZ-6-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 22.5792MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 22.5792MHz | 50Ohm | 6pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-13.8240MHZ-7-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 13.824MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 13.824MHz | 100Ohm | 7pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-14.4000MHZ-6-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.4MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 14.4MHz | 100Ohm | 6pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-14.3182MHZ-8-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.3182MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 14.3182MHz | 100Ohm | 8pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-14.7456MHZ-8-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.7456MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 14.7456MHz | 100Ohm | 8pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-14.7457MHZ-6-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.7457MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 14.7457MHz | 100Ohm | 6pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-14.7457MHZ-8-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.7457MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 14.7457MHz | 100Ohm | 8pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-15.0000MHZ-7-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 15MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 15MHz | 100Ohm | 7pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-15.0000MHZ-7-K2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 15MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 15MHz | 100Ohm | 7pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM11W-40.0000MHZ-4-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 40MHz | ±20ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 40MHz | 60Ohm | 4pF | Fundamental | - | 10 µW | 0.020 0.50mm | RoHS Compliant | ||
![]() ABM11W-37.0000MHZ-4-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 37MHz | ±20ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 37MHz | 80Ohm | 4pF | Fundamental | - | 10 µW | 0.020 0.50mm | RoHS Compliant | ||
![]() ABM10W-30.3200MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | Not Applicable | MHz Crystal | - | - | 30.32MHz | ±50ppm | - | - | 60Ohm | 4pF | Fundamental | ±20ppm | - | 0.024 0.60mm | RoHS Compliant | ||
![]() ABM11W-26.0410MHZ-4-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 26.041MHz | ±10ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 26.041MHz | 100Ohm | 4pF | Fundamental | ±20ppm | 10 µW | 0.020 0.50mm | RoHS Compliant | ||
![]() ABM11W-39.0000MHZ-4-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 39MHz | ±20ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 39MHz | 60Ohm | 4pF | Fundamental | ±10ppm | 10 µW | 0.020 0.50mm | RoHS Compliant |