- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8W-37.4000MHZ-6-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 37.4MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 37.4MHz | 40Ohm | 6pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-38.4000MHZ-7-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 38.4MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 38.4MHz | 40Ohm | 7pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-38.8800MHZ-6-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 38.88MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 38.88MHz | 40Ohm | 6pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-40.0000MHZ-7-K1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~125°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 40MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 40MHz | 30Ohm | 7pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-15.0000MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 15MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 15MHz | 100Ohm | 4pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-28.2240MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 28.224MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 28.224MHz | 50Ohm | 4pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-38.4000MHZ-6-J1Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 38.4MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 38.4MHz | 40Ohm | 6pF | Fundamental | ±10ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-33.3300MHZ-4-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 33.33MHz | ±50ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 33.33MHz | 40Ohm | 4pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM10W-24.5454MHZ-7-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 24.5454MHz | ±20ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 24.5454MHz | 80Ohm | 7pF | Fundamental | ±10ppm | 10 µW | 0.024 0.60mm | RoHS Compliant | ||
![]() ABM10W-28.2240MHZ-7-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | Not Applicable | MHz Crystal | - | - | 28.224MHz | ±10ppm | - | - | 80Ohm | 7pF | Fundamental | - | - | 0.024 0.60mm | RoHS Compliant | ||
![]() ABM10W-28.2240MHZ-7-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | Not Applicable | MHz Crystal | - | - | 28.224MHz | ±20ppm | - | - | 80Ohm | 7pF | Fundamental | ±10ppm | - | 0.024 0.60mm | RoHS Compliant | ||
![]() ABM10W-28.6364MHZ-8-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 28.6364MHz | ±20ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 28.6364MHz | 80Ohm | 8pF | Fundamental | ±10ppm | 10 µW | 0.024 0.60mm | RoHS Compliant | ||
![]() ABM10W-28.6364MHZ-7-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 28.6364MHz | ±10ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 28.6364MHz | 80Ohm | 7pF | Fundamental | ±20ppm | 10 µW | 0.024 0.60mm | RoHS Compliant | ||
![]() ABM10W-29.4912MHZ-6-D1X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 29.4912MHz | ±20ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 29.4912MHz | 80Ohm | 6pF | Fundamental | ±10ppm | 10 µW | 0.024 0.60mm | RoHS Compliant | ||
![]() ABM10W-29.4912MHZ-7-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 29.4912MHz | ±20ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 29.4912MHz | 80Ohm | 7pF | Fundamental | - | 10 µW | 0.024 0.60mm | RoHS Compliant | ||
![]() ABM8W-12.0000MHZ-8-D2X-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 12MHz | ±20ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 12MHz | 100Ohm | 8pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM10W-29.4912MHZ-8-J2Z-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | ABM10W | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | Not Applicable | MHz Crystal | Nickel/Gold (Ni/Au) | TR, 7 INCH | 29.4912MHz | ±50ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 29.4912MHz | 80Ohm | 8pF | Fundamental | ±20ppm | 10 µW | 0.024 0.60mm | RoHS Compliant | ||
![]() ABM8W-23.5120MHZ-4-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 23.512MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 23.512MHz | 50Ohm | 4pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-24.5727MHZ-4-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 24.5727MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 24.5727MHz | 50Ohm | 4pF | Fundamental | - | 10 µW | 0.030 0.75mm | RoHS Compliant | ||
![]() ABM8W-23.5120MHZ-4-B2U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | ABM8W | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | Not Applicable | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 23.512MHz | ±10ppm | L3.2XB2.5XH0.75 (mm)/L0.126XB0.098XH0.03 (inch) | 23.512MHz | 50Ohm | 4pF | Fundamental | ±20ppm | 10 µW | 0.030 0.75mm | RoHS Compliant |