- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Insulation Resistance | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8G-12.288MHZ-B4Y-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | - | 12.288MHz | ±30ppm | - | L3.2XB2.5XH1.0 (mm)/L0.126XB0.098XH0.039 (inch) | 12.288MHz | 80Ohm | - | 10pF | Fundamental | - | 10 μW | - | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM8G-14.31818MHZ-B4Y-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 14.31818MHz | ±30ppm | - | - | - | 80Ohms | - | 10pF | Fundamental | ±30ppm | - | - | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.5mm | - | - | RoHS Compliant | - | ||
![]() ABM8G-40.000MHZ-B4Y-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 40MHz | ±30ppm | - | - | - | 50Ohms | - | 10pF | Fundamental | ±30ppm | - | - | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() AB-12.000MHZ-B2 Abracon LLC | 143 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | - | 2 | - | -20°C~70°C | Bulk | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 12MHz | ±100ppm | 4.88mm | - | - | 30Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 13.462mm | 0.530 13.46mm | 11.5062mm | 5.0038mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABS09-32.768KHZ-4-T Abracon LLC | 27 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | ABS09 | 0.161Lx0.059W 4.10mmx1.50mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TAPE AND REEL | 8541.60.00.10 | - | - | 32.768kHz | - | - | L4.1XB1.5XH0.9 (mm)/L0.161XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | - | 12.5pF | Fundamental | ±30ppm | 1 μW | 70kOhm | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ABM8G-20.000MHZ-18-D2Y-T3 Abracon LLC | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 20MHz | ±30ppm | - | - | - | 80Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ABM3-9.8304MHZ-D2Y-T Abracon LLC | 15 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 3.2mm | unknown | 9.8304MHz | ±30ppm | - | - | - | 120Ohm | - | 18pF | Fundamental | ±20ppm | - | 120Ohm | 1.2954mm | 0.051 1.30mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABLS-LR-24.576MHZ-F-T Abracon LLC | 25 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | 0°C~70°C | Tape & Reel (TR) | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | 0°C | - | - | - | - | - | 24.576MHz | ±50ppm | - | - | - | 10Ohms | - | 18pF | Fundamental | ±50ppm | - | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | - | ROHS3 Compliant | - | ||
![]() ABM3-19.6608MHZ-B4Y-T Abracon LLC | 1145 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | - | - | - | AT-CUT; TR, 7 INCH | 8541.60.00.50 | - | unknown | 19.6608MHz | ±30ppm | - | L5.0XB3.2XH1.3 (mm)/L0.197XB0.126XH0.051 (inch) | 19.6608MHz | 40Ohm | - | 18pF | Fundamental | - | 10 μW | - | 1.2954mm | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABM8-28.63636MHZ-B2-T Abracon LLC | 6111 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 2.5mm | - | 28.63636MHz | ±50ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±20ppm | - | 50Ohm | 787.4μm | 0.031 0.80mm | 3.2mm | 2.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABC2-4.9152MHZ-4-T Abracon LLC | 15 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | 4.9152MHz | ±50ppm | - | - | - | 80Ohms | - | 18pF | Fundamental | ±30ppm | - | - | 2.2098mm | 0.079 2.00mm | 11.811mm | 5.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABS10-32.768KHZ-T Abracon LLC | 1000 | - | Datasheet | 27 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | ABS10 | 0.190Lx0.070W 4.90mmx1.80mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | 1.8mm | - | 32.768kHz | - | - | - | - | 70kOhms | 500MOhm | 12.5pF | Fundamental | ±20ppm | - | 70kOhm | 990.6μm | 0.039 1.00mm | 4.5mm | 1.8mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABLS-6.7458MHZ-B4-T Abracon LLC | 38 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 6.7458MHz | ±50ppm | - | - | - | 100Ohms | - | 18pF | Fundamental | ±30ppm | - | 100Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ABSM2-20.000MHZ-4-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABSM2 | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 60°C | -10°C | - | - | - | 4.6mm | - | 20MHz | ±50ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±30ppm | - | 50Ohm | 3.7084mm | 0.146 3.70mm | 12.5mm | 4.5974mm | No | - | RoHS Compliant | - | ||
![]() ABLS3-18.432MHZ-D4Y-T Abracon LLC | 15 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 18.432MHz | ±30ppm | - | - | - | 40Ohms | - | 18pF | Fundamental | ±30ppm | - | - | 2.4892mm | 0.098 2.50mm | 11.4046mm | 4.7mm | - | Unknown | RoHS Compliant | - | ||
![]() ABM11W-20.0000MHZ-7-D1X-T3 Abracon LLC | 18915 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | - | 20MHz | ±20ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 20MHz | 120Ohm | - | 7pF | Fundamental | ±10ppm | 10 µW | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM3B-13.0625MHZ-10-D4-T Abracon LLC | 14345 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 13.0625MHz | ±50ppm | - | - | - | 70Ohms | - | 10pF | Fundamental | ±30ppm | - | 70Ohm | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2004mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ABM7-11.2896MHZ-D2Y-T Abracon LLC | 4000 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 3.5mm | - | 11.2896MHz | ±30ppm | - | - | - | 60Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 1.397mm | 0.055 1.40mm | 6mm | 3.5052mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABLS2-16.000MHZ-B1U-T Abracon LLC | 1082 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | AT-CUT; TR, 13 INCH | 8541.60.00.50 | - | - | 16MHz | ±10ppm | - | L11.4XB4.7XH3.3 (mm)/L0.449XB0.185XH0.13 (inch) | 16MHz | 40Ohm | - | 18pF | Fundamental | - | 100 μW | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ABLS3-3.579545MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | AT-CUT; TAPE AND REEL | 8541.60.00.30 | - | - | 3.579545MHz | ±30ppm | - | - | 3.579545MHz | 180Ohm | - | 18pF | Fundamental | - | 100 μW | 180Ohm | 2.5908mm | 0.102 2.60mm | - | - | - | Unknown | RoHS Compliant | - |